Products/Services for Thin Wall Latex Tubing
-
Tubing - (2415 companies)Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections. Tubing or tubes are hollow cylinders used...Material ChoicesFunctionDesign Units -
Rubber Tubing - (218 companies)...to the needs of the application. Nominal sizes for tubing are based on the outside diameter, which measures across the full cross section of the tube. Wall thickness and inner diameter can then be used to determine the thickness of the tube wall... -
Tube Fabrication Services - (344 companies)Tube fabrication services perform end-services such as notching, slotting, and piercing. They do not manufacture pipes or tubes. Tube fabrication services perform end-services on pipes and tubes. They do not manufacture piping and tubing... -
Mechanical Testing Equipment - (433 companies)...in which interfacial forces, which may consist of valence forces, interlocking action, or both, hold two surfaces together. Adhesion is one of the most important properties of a thin film system. Compression testing can be performed on materials... -
Product and Component Testing Services - (1678 companies)Product and component testing services is the evaluation of a finished product or component through performance in electrical, life, environmental exposure, dynamic, ergonomic or other specialized tests. Also testing to standards such as UL 489, CE or MIL-STD 810. -
Material Testing Services - (859 companies)Material testing services test, analyze, and certify a wide range of materials for purity, chemical compatibility, and environmental impact.
-
Plastic Tubing - (607 companies)Plastic tubing is tubing constructed from plastic compounds for use in fluid flow or structural systems, or as insulation or sheathing for electrical or heating assemblies. Plastic tubing is tubing constructed from plastic compounds for use in fluid...
-
Shrink Tubing - (489 companies)...or cable. The tubing often comes in a wide range of sizes, colors, and materials. Types of Shrink Tubing. There are two types of shrink tubing, thin or single wall, and dual or double wall. Single wall shrink tubing provides superior insulation, strain...
-
Wall Coatings - (118 companies)...paint: water-based (latex) and acrylic-based (oil). Waterproof wall paints are wall sealers that form a vapor barrier on interior walls, preventing the ingress of moisture that can damage insulation and fixtures. Wall primers are vapor barrier primers...
-
Medical Tubing - (179 companies)...span of the tubing cross section. Other dimensions for tube sizing are inner diameter, which defines the span of the open area inside the tube, and wall thickness, which defines the actual width or thickness of the tube itself. In addition, tubes come...
Product News
-
Atlantic Rubber Company, Inc.
Rubber & latex tubing for laboratory applications Laboratory Applications demand the finest quality natural rubber and latex tubing, lab stoppers and septas. We carry standard sizes as well as custom produce products to your specifications. Atlantic Rubber Company is your full service source for high-quality precision rubber and plastic products. Serving the industrial, military, pharmaceutical and commercial markets, we offer expertise in application design, advanced manufacturing procedures, and outstanding quality control. We are proudly... (read more)Browse Laboratory Stoppers Datasheets for Atlantic Rubber Company, Inc. -
Zeus
Sub-Lite-Wall® Multi-Lumen Tubing Steerable Catheters, Simplified. As a single, process-ready extrusion, PTFE Sub-Lite-Wall (R) multi-lumen tubing helps simplify steerable catheter construction, reduce manufacturing steps, and improve yields. Learn More (read more) -
APSX, LLC
APSX Thin-Wall Test Plaque Mold (0.75–2.0 mm) APSX Test Plaque Mold (3-Thickness). This mold comes with the bushings and pins installed. It uses four shoulder bolts on the left and the claws on the right side. Bolts and claws are included. Dial in your APSX-PIM V3 process fast with a dedicated test plaque mold that produces three plaque thicknesses (2.0 mm, 1.0 mm, 0.75 mm) in a compact footprint. Perfect for validating fill, surface finish, shrink, gate performance, and thin-wall capability before you commit to a production mold.. Key... (read more)Browse Mold Bases and Mold Plates Datasheets for APSX, LLC -
Eagle Stainless Tube & Fabrication, Inc.
When wall thickness matters be susceptible to deformation under certain conditions. Why would an application specify a thin-walled tube?. Thin-walled tubing is often requested for applications requiring lightweight construction, increased flexibility, and improved heat transfer, or where space constraints and fluid flow efficiency are crucial. Why would an application call for heavy wall tubing?. An application might require a heavy-walled tube for increased strength, durability, high-pressure environments, or structural... (read more)Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Zeus
Sub-Lite-Wall® Heat Shrink Super-Thin-Walled Heat Shrink. With wall thicknesses of 0.005 " and below, Sub-Lite-Wall (R) heat shrink fills a critical need for applications that require thin-walled, high-performance protection. Learn More (read more) -
Zeus
PET Sub-Lite-Wall™ Heat Shrink Combining super-thin walls with high tensile strength and excellent dielectric properties, PET Sub-Lite-Wall TM heat shrink delivers versatile performance across a broad range of applications, including braid termination, shaft reinforcement, and component insulation. With consistent shrink behavior and dependable dimensional control, Zeus PET Sub-Lite-Wall TM heat shrink helps support tight-tolerance assemblies without adding unnecessary bulk. Learn more. (read more) -
Zeus
Sub-Lite-Wall® Liners Minimize Profile, Maximize Performance. With industry-leading sizing, tight tolerances, and high performance properties, PTFE Sub-LiteWall (R) liners are an ideal choice for a wide variety of advanced vascular catheter designs. Learn More (read more) -
Zeus
Aeos™ ePTFE Tubing Extending the Possibilities of Porous Tubing. When medical designs require ultra-thin walls, tailored porosity, and maximum flexibility, Aeos TM ePTFE tubing helps you realize your goal. Learn More (read more) -
Arnold Magnetic Technologies
Stainless steel - ultra-thin at tight tolerances as well as a range of commercial and automotive uses, Stainless Steel is a versatile choice. Stainless steel grades are particularly responsive to various heat treatments and can be readily drawn and shaped to provide thin-walled tubing, hypodermic needles, and other precision devices for medical applications. Arnold offers cold-rolled stainless steel in a number of grades, including those listed below. AVAILABLE IN A RANGE OF THICKNESSES AND WIDTHS - see our options... (read more)Browse Ferrous Metals and Iron Alloys Datasheets for Arnold Magnetic Technologies -
New England Tubing Technologies
High Pressure Tubing High Pressure Tubing. Specialty reinforced tubing for high pressure applications. New England Tubing manufactures high pressure tubing to meet the exacting requirements of the medical industry. Using state of the art extrusion, reinforcement, and measurement equipment housed in a new facility, our expert technical team will supply you the highest quality product on time. Whether your application needs specific pressure performance with a thin wall requirement or high absolute pressure withstand... (read more)Browse Plastic Tubing Datasheets for New England Tubing Technologies
-
Unidimensional steady flow in collapsible tubes with applications to blood vessels
The explicit form of this function is given by both experimental fitting with thin walled latex tubes (Peurose rubber tubing) and similarity arguments developed by FLAKE~TY et al. (4).
-
P2B-5 Quantification of Flow Using Ultrasound and Microbubbles: A Disruption Replenishment Model Based on Physical Principles
A thin walled latex tube (dia. 5mm), suspended in de- gassed water, was used as a single vessel flow phantom.
-
Abstracts
Methods: Using a vacuum source, graded airflows (V) (0–4.0 L/s) were generated through a thin walled latex tube (wall thickness 0.23 mm; length 100 mm ie 125% of resting length) enclosed within a rigid, sealed, cylindrical chamber with initial chamber …
-
Physiological deadspace in passive ventilation
The expiratory valve was a length of thin walled latex tubing whose lumen was occluded in phase with the ventilator by a simple relay system.
-
Evaluation of α‐SiC Sintering Using Statistical Methods
Pressed bars were vacuum-sealed in thin wall latex tubing and hydrostatically pressed at 413 MPa. ethanol slurry was dried on a hot plate at 150" to 200°C.
-
Jamming as an enabling technology for soft robotics
here.13 The McKibben actuators used in the JMU are a fairly standard recipe of a thin walled latex tubing for a central balloon and polyester cable sleeving for the mesh transmission.
-
Pulmonary vascular resistance
A volume pump delivering Q through a thin walled latex tube (L) in a perspex chamber.
-
The resistance experienced by roots growing in a pressurised cell. A reappraisal
Secondly, the pressure required to inflate a 3-mm diameter thin walled latex tube was measured in the cells.
-
Temperature imaging with speed of ultrasonic transmission tomography for medical treatment control: A physical model-based methodProject supported in part by D...
… a) Cylindrical flow phantom of cooled gelatin in a water bath heated to 38 ◦C; (b) speed of sound image, with 15% gelatin (white cylinder with centered dark hole from cooled water in a thin walled latex tube ) and with a very …
-
Acoustic super-resolution with ultrasound and microbubbles
For the first phantom, a thin walled latex tube of internal diameter 3 mm was placed in a water bath.
Indicates content that may require registration and/or purchase.