Products/Services for Thorn EMI Electron Tubes
-
Cores and Tubes - (41 companies)Cores and tubes are used for mailing, shipping, material handling, and product display. Types of Cores and Tubes Product types include: plastic cores and plastic tubes paper core and paper tubes metal cores and metal tubes Mill cores...
-
Electron Multipliers - (11 companies)Electron Multipliers detect incident electrons, ions, vacuum UV (VUV), and soft X-ray and intensify the subsequent detected signal through secondary emission. Electron Multipliers are electrical components that detect incident electrons, ions...
-
Electron Microscopes - (65 companies)Electron microscopes use a focused beam of electrons instead of light to "image " the specimen and gain information as to its structure and composition. Electron microscopes use a focused beam of electrons instead of light to "image" the specimen... -
Vacuum Tubes - (24 companies)Vacuum tubes are electronic components used to amplify, switch, modify and/or create analog signals by controlling the movement of electrons in low-pressure spaces. These components are used in electronics and can also be referred to as electron...
-
EMI and RFI Shielding - (573 companies)How to Select EMI and RFI Shielding. Image Credit: Compac Development Corporation; Intermark USA, Inc. What are EMI and RFI Shielding?. EMI and RFI shielding includes coatings, gaskets, enclosures, sealants, resins and other products or materials... -
Microwave Tubes - (6 companies)Microwave tubes are lamps that produce microwaves. Microwave tubes are electron guns for generating linear beam tubes. A microwave tube generates and amplifies higher frequencies in the microwave range of frequency spectrum. When a microwave tube...
-
EMI and RFI Testers - (51 companies)EMI and RFI testers monitor the presence of unwanted electromagnetic and radio frequency radiation. EMI and RFI testers monitor the presence of unwanted electromagnetic interference (EMI) and radio frequency interference (RFI). EMI and RFI...
-
EMI Filters and RFI Filters - (438 companies)Electromagnetic (EMI) filters and radio frequency interference (RFI) filters purify signals of unwanted noise by attenuating the high-frequency RFI (typically 150kHz and up) and passing the low frequency EMI. Electromagnetic interference (EMI...
-
Ion Beam Guns and Electron Beam Guns - (55 companies)...are used in many applications including cathode ray tubes, evaporation, electron microscopes, welding, drilling, melting, secondary ion mass spectrometry, and for sterilizing medical equipment. Ion and electron beam guns and accessories are also used...
-
Tube Fittings - (1139 companies)Tube fittings connect runs of tubing for in-line, offset, multi-port, and mounting configurations to other tubing sections, pipe, hose, and other fluid transfer components. Tube fittings connect runs of tubing (for in-line, offset, multi-port...
Product News
-
JEOL USA, Inc.
JEOL USA Transmission Electron Microscopes EOL is a world leader in the development and manufacture of leading edge, high performance, high stability Transmission Electron Microscopes (TEM). JEOL introduced its first TEM over 70 years ago and has been developing and producing TEMs designed for life sciences and material sciences ever since. Many of the world 's laboratories utilize JEOL TEM/STEMs to further their research efforts. Learn more about JEOL 's more than 70 years of leadership in electron microscopy. JEOL 's innovations... (read more)Browse Electron Microscopes Datasheets for JEOL USA, Inc. -
IMI Life Science
Why Choose IMI for Electron Multipliers? Electron Multipliers. From GC-MS and LC-MS to TOF and ICP-MS, IMI offers a broad portfolio of electron multipliers engineered for high sensitivity, long life, and minimal maintenance. Whether you're developing next-generation analytical instruments or optimizing current platforms, our multipliers deliver the signal performance, system reliability, and integration flexibility your application demands. With options including discrete dynode and channel multipliers - available in both ceramic... (read more)Browse Electron Multipliers Datasheets for IMI Life Science -
bisco industries
Reliable EMI protection: 3M™ EMI shielding tapes Reliable EMI protection: 3M TM EMI shielding tapes for various applications. 3M TM EMI shielding tapes are engineered for dependable point-to-point electrical contact, making them ideal for EMI/RFI shielding, grounding and static charge draining. Easily die-cut, these tapes serve a wide range of uses in electrical design and test laboratories for prototyping, design and troubleshooting. 3M maintains strict quality control and precise process management to ensure high-performance products... (read more) -
Xiamen Innovacera Advanced Materials Co., Ltd.
BN Crucible application-electron beam evaporation For example: Electron beam evaporation coating conductive boron nitride crucible (BN crucible) - for thin film deposition equipment. Conductive boron nitride crucibles are high-purity smooth crucibles designed for electron beam evaporation coatings. It has excellent high-temperature resistance and thermal cycling properties, and will not react with various metals and ceramic rare earths. Even under rapid heating and cooling conditions, the crucible remains intact. It can be used for alloy... (read more)Browse Industrial Ceramic Materials Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
PEI-Genesis
EMI-Protected Backshell Solutions EMI-Protected Backshell Solutions. Amphenol PCD backshells provide strain relief, environmental protection, and EMI/RFI shielding at the termination area of virtually any connector. Follow us on: Facebook. YouTube. LinkedIn. twitter. Our Blog. PEI-Genesis. PEI-Genesis is a world leader in the distribution, manufacture and integration of electronic connectors and cable assemblies with a highly evolved system for mass customized solutions. We have a terrific family culture and are a very... (read more)Browse Electrical Connectors Datasheets for PEI-Genesis -
Dexmet® Corporation, a part of PPG’s engineered materials division
EMI Shielding with MicroGrid® Why Solutions from Engineered Materials are Optimal For EMI Shielding. MicroGrid (R) EM series of expanded metal foils are versatile, effective materials for shielding against electromagnetic interference (EMI). Expanded metal foils are formed from solid metal foil in a proven, economical "slit-and-stretch " process. They are electrically continuous and, unlike knit or woven meshes, exhibit consistent and predictable conductivity. Thin, strong, flexible and lightweight, expanded metal foils... (read more) -
New Yorker Electronics Co., Inc.
EMI/RFI Suppression Capacitors Cornell Dubilier 's MXT Series box-style film capacitors deliver exceptional performance in demanding DC filtering and high-pulse applications. Constructed with metallized polypropylene film and housed in a low-profile, flame-retardant plastic case, the MXT Series provides high reliability in compact form factors. These capacitors are rated up to 1,200 VDC and offer a wide capacitance range, with low equivalent series resistance (ESR) and high ripple current capability for improved thermal and... (read more)Browse Film Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Golden Collar Technology Co., Ltd .
pfa tube Our PFA tube is manufactured from premium perfluoroalkoxy (PFA) resin, offering exceptional chemical resistance, superior thermal stability, and outstanding flexibility compared with traditional fluoropolymer tubing. Designed for demanding industrial environments, PFA tubing maintains excellent mechanical properties across a wide temperature range from -200 C to +260 C, while providing a smooth inner surface for high-purity fluid transfer. PFA tubing is widely used in semiconductor... (read more)Browse Tube Fittings Datasheets for Golden Collar Technology Co., Ltd . -
Shenzhen Weidy Industrial Development Co., Ltd.
X2 Film Capacitors for EMI Protection Engineers face challenges in power electronics and industrial systems, including EMI interference, voltage spikes, and environmental stress that can compromise reliability and safety. These W42 X2-class THB film capacitors provide a robust and long-lasting solution: High Voltage & Wide Capacitance: Rated 310?VAC, 0.033 -5.6? uF for flexible design. Thermal & Humidity Endurance: THB-tested to 85 C / 85% RH, operating up to 125 C. High Pulse Strength & Self-Healing: Resists repetitive AC line... (read more)Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
Amphenol Communications Solutions
Amphenol Industrial's EMI Wind-Lok® Amphenol 's EMI Wind-Lok is a single pole, high-power connector that features a 1/3 turn reverse bayonet coupling design with secondary coupling that allows for audible, tactile and visual confirmation of secure mating. Its double-dead front, finger-proof inserts help to protect the pin as well as the socket. With a shell size of 40, this heavy-duty connector can fit a wide range of wire sizes. Its 18 mm RADSOK socket contact provides an amperage rating up to 800 A at 2,500 VDC. EMI Wind-Lok... (read more)Browse Electrical Connectors Datasheets for Amphenol Communications Solutions
-
Femtosecond Streak Image Tube
One of us (MRB) was supported by an SERC CASE Studentship in collaboration with Thorn EMI Electron Tube Division, Ruislip, and another (HN) was supported by the Chinese Academy of Sciences.
-
Picosecond Framing Image Tube
One of us (MRB) was supported by an SERC CASE Studentship in collaboration with Thorn EMI Electron Tube Division, Ruislip, and another (HN) was supported by the Chinese Academy .
-
In situ measurement of "Open Window" electron multipliers' gain
implementation of a method already reported in the Hamamatsu Handbook [4], but further developed by Wright, Thorn EMI Electron Tubes [5], [6].
-
An unconventional aging mechanism of nanoemulsions
A ver- tically polarised laser beam (Ar-laser 151LGS by KOHERAS, λ=488 nm) passes through the sample, the light scattering of which is detected by the photomultiplier of the type RFIB263F by Thorn EMI Electron Tubes (England).
-
Reduction of NMDA receptors with dithiothreitol increases [ 3 H]‐MK‐801 binding and NMDA‐induced Ca 2+ fluxes
Levels of fluorescence were detected and quantified by a Thorn EMI bialkali photomultiplier and a CIO photon counting system ( Thorn EMI Electron Tubes Inc, Fairfield NJ, U.S.A.).
-
Real-time deformation monitoring of sol-gel-induced SiO2 -TiO2 films using laser-induced fluorescence microscopy for corrosion protection
The green light was then detected by a photomultiplier tube (PMT) with high sensi- tivity in the visible region ( Thorn EMI electron tube , type 9558b).
-
Handbook of Optics: Volume II - Design, Fabrication, and Testing; Sources and Detectors; Radiometry and Photometry, Third Edition > PHOTODETECTORS
Manufacturers: Advanced Photonix, Devar, EG&G Judson, EG&G Vactec, EG&G Canada, Edmund Optics, Electro-Optical Systems, Hamamatsu, Janos Technology, Newport/Klinger, Opto-Electronics (Ontario), Oriel, Photonic Detectors, Photonic Packaging Technologies, RMD, Texas Optoelectronics, Thorn EMI Electron Tubes .
-
Chemiluminescence detectors for liquid chromatography
A simpler and more cost-effective (but less versatile) alternative is the use of photomultiplier modules from Sens-Tech (formerly Electron Tubes Limited, and Thorn EMI Electron Tubes before that), which contain high-voltage power supply, a photomultiplier tube, a voltage divider…
-
Dual regulation of myofilament Ca 2+ sensitivity by levosimendan in normal and acidotic conditions in aequorin‐loaded canine ventricular myocardium
(9789A, Thorn EMI Electron Tubes , Ruislip, U.K.) and light signals were smoothed by a low-pass filter.
-
Delayed Luminescence as an Indicator of Tomato Fruit Quality
The radiation emitted from the sample was detected by a low-noise photomultiplier (type 9558 QA, Thorn EMI Electron tubes -UK) working in single photon counting mode with a spectral sensitivity ranging from 200 nm to 850 nm.
Indicates content that may require registration and/or purchase.