Products/Services for Thread Strength 7075 Aluminum

  • Aluminum and Aluminum Alloys-Image
    Aluminum and Aluminum Alloys - (748 companies)
    How to Select Aluminum and Aluminum Alloys Aluminum and aluminum alloys are lightweight, non-ferrous metals with good corrosion resistance, ductility, and strength. Products differ in terms of composition, grade, shape, dimensions, and features...
  • Threaded Rod-Image
    Threaded Rod - (318 companies)
    ...and left threads at the opposite end. This dual thread style is used for specialty assemblies such as turnbuckles. Materials. Threaded rod can be made from a variety of materials. Aluminum is a bluish, silver-white, malleable, ductile, light...
  • Tubing-Image
    Tubing - (2415 companies)
    ...resistant metal commonly used as a tube material for both plumbing and construction applications. By itself, aluminum has low tensile strength and is used when high corrosion resistance is needed. It is alloyed with zinc, copper, silicon, manganese...
  • Metal Rod and Bar Stock-Image
    Metal Rod and Bar Stock - (1039 companies)
    Heat treating modifies the strength, ductility, hardness, machinability, and formability of the metal stock. Finishing processes engineer the structure of the surface to produce the desired surface finish, texture, corrosion resistance, and fatigue...
  • Threaded Inserts-Image
    Threaded Inserts - (280 companies)
    Threaded inserts are blocks of material with a threaded hole that are pressed or molded into a part, usually made of a different material. The materials used for making threaded inserts are metals such as brass and copper, and plastics such as PVC...
  •  
    Metal Shapes and Stock - (2533 companies)
    ...and electron beams. Heat treating processes include annealing, quenching, tempering, aging, homogenizing, solution treating, and precipitation hardening. Heat treating modifies the strength, ductility, hardness, machinability, and formability of the metal...
  •  
    Thread Tapes - (69 companies)
    ...oxygen, or caustics such as ammonium hydroxide. Thread tapes can also be made of polyethylene (PE), a low-cost plastic that resists water and many chemicals. Specifications. Thread tapes carry specifications such as: density. tensile strength. elongation...
  •  
    Electrical Field Strength Sensors - (24 companies)
    Electrical field strength sensors are used to measure the strength of electrical fields. Electric fields are the product of voltage and become stronger as the voltage increases. DC electric field strength sensors are used to measure static charges...
  •  
    Aluminum Oxide and Alumina Ceramics - (219 companies)
    Aluminum oxide and alumina ceramics have excellent wear characteristics, chemical resistance, compressive strength, high-temperature properties, and dielectric strength. They are used widely because of their versatility and low cost. Their main...
  •  
    Threading Dies - (254 companies)
    Threading dies are used for either thread cutting or thread forming. Thread cutting can be internal or external. For large volume productions or for greater strength, threads are rolled for thread forming. Threading dies use rolled thread that has greater...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire