-
Supplier: Ironwood Electronics, Inc.
Description: 1.25in 1.0in 1.25in; mso-header-margin:.5in; mso-footer-margin:.5in; mso-paper-source:0;} div.Section1 {page:Section1;} --> The Giga-snaP™ 0.8, 1.0, and 1.27mm pitch BGA Surface Mount Feet Adapter line of products provide an inexpensive and reliable method for socketing
- Number of Contacts: 127
- Contacts Pitch: 1.27 mm
- Socket Type: BGA
- Contact Plating: Gold Plating
-
Supplier: Advanced Interconnections Corp.
Description: This micro-BGA Socket Adapter System in 0.50mm and 0.65mm pitch from Advanced is a breakthrough in fine pitch socket technology. The patented design offers the reliability of screw-machined terminals with multi-finger contacts in a compact SMT socket. At
- Number of Contacts: 4 to 900
- Contacts Pitch: 0.5 to 0.65 mm
- Socket Type: BGA, CSP, LGA, Receptacle, Test / Prototyping Socket
- Contact Plating: Gold Plating
-
Supplier: Plastronics Socket Company, Inc.
Description: design challenges at an enabling cost. BGA sockets with the H-Pin provide a high-performance socket that is affordable for all burn-in operations. The BGA platform serves package sizes from as small as 6.0mm X 6.0mm to the industry’s largest standard socket for
- Current Rating: 1 amps
- Contact Resistance: 50 milliohms
- Operating Temperature: -45 to 150 C
- Socket Type: BGA
-
-
Supplier: Aries Electronics, Inc.
Description: 0.40-0.49mm pitch) : 0.009 [0.23] (small probe 0.30-0.39mm pitch) : 0.004 [0.10] (small probe 0.20-0.29mm pitch) TEST PCB DIA. SPRING-PROBE PAD PLATING: 30µ min. [0.75µ] Au per MIL-G-45204 over 30µ [0.75µ] min. Ni
- Operating Temperature: -55 to 150 C
- Socket Type: BGA, CSP, LGA, ZIP / SZIP
- Contact Plating: Gold Plating
- Product Type: IC Socket
Find Suppliers by Category Top
Featured Products Top
-
mm pitch Archer, M20, M22, M30, M40 PCB Connectors 1mm to 2.54mm pitch 0.5A to 3A per contact (pitch dependent) Board-to-board & board-to-cable variations Cost-effective solutions stocked in depth (read more)
Browse IC Sockets and Headers Datasheets for Harwin Plc -
, standard hex and metric hex fasteners. DS-1 = 1-1/4" x 1-1/16" DS-2 = 1-1/8" x 15/16" DS-3 = 15/16" x 3/4" DS-4 = 3/4" x 7/8" DS-5 = 19 mm x 22 mm DS-6 = 1-1/8" x 1-1/16" DS-7 = 17 mm x 19 mm DS-8 = 22 mm x 24 mm (read more)
Browse Wrenches Datasheets for Lowell Corporation -
. Built with highly reliable bifurcated gold-overlay AgNi contacts, it supports long electrical life—up to 100K operations at 3A and 50K at 5A. With a compact 5.0 × 20.9 × 12.0 mm form factor, low coil power consumption, wide operating temperature range (-40 to +90°C), and strong dielectric and surge performance, the FTR?MYWA is a robust, cost-optimized solution for modern factory automation equipment. (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
5/8” to 9”. There is a reversing control in the head and the bolt-thru design lets the tool access nuts on any threaded length. For extra durability, the ratchet mechanism is enclosed. Lowell cast iron ratchet wrenches and ratcheting socket wrenches are commonly found on (read more)
Browse Wrenches Datasheets for Lowell Corporation -
, better tool safety, and reduces the need for rework. Eco-Friendly Option The transportation of goods over long distances, particularly through air or sea freight, contributes significantly to greenhouse gas emissions and can hurt the (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
socket: 13/16″ for 1/2″ hardware 1″ for 5/8″ hardware Retractable 1-1/8″ for 3/4″ hardware 1/2″ square drive; 7/16″ hex quick-change adapter included Easily change sockets by sliding the (read more)
Browse Drive Sockets and Adapters Datasheets for Lowell Corporation -
x 28mm(H) Heat Sink : Φ50mm x 17.5mm(H) Aluminum Fan : 40 x 40 x 10 mm, Two Ball Bearing Connector Type : 4 ways (PWM Function) optional Thermal Resistance : 0.97 ?/W Noise Level : 31 d B(A) Weight : 58 g (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc. -
height. Electronic components that are reflow soldered can benefit from the use of TrueHeight™ Spacer Blocks to improve soldering results, such as to prevent corner signal shorting on large BGA devices with characteristic warping. Through hole components that need to be reflow soldered but do not (read more)
Browse Datasheets for MacDermid Alpha Electronics Solutions -
Pitch: 2.0 mm, through-hole header Current: 2A, Voltage: 100V Applications: Consumer electronics, legacy systems (read more)
Browse Wire to Board Connectors Datasheets for Win Source Electronics -
SureTork® wrench is a click-type torque handle with a quick release socket head that accepts Lowell's standard or extended reach "Bolt-Thru" sockets. The wrench is 20" long, weighs 5 lbs with the head and one socket, and is 100% made in USA. Torque settings range from 30 to 150 lb-ft. and the torque (read more)
Browse Hand Tools Datasheets for Lowell Corporation
More Information Top
-
IC Component Sockets
For example, for the stamped contact design, BGA sockets are mounted to the board using a through - hole method. This can create a significant bottleneck for escape routing on the PCB, making it unusable for a 0.5 - mm pitch application [28].
-
Package Size Reduction & Solder Joint Reliability for High Density Semiconductor Packaging
Solder ball pitches in wide use have included 1.27 mm, 1.0 mm, 0.8 mm, 0.65 mm, and 0.5 mm coupled with corresponding solder ball diameters and pad diameters. While BGA packaging has enabled a significant increase in interconnect density over predecessor perimeter leaded packages (like DIPs, QFP … … most efficient usage of motherboard real estate due to the interaction of various motherboard features, including plated through holes and circuit traces with … … these kinds of optimization are not possible due to the requirement for custom sockets and tooling as …
-
New material technology for high density interconnections
The electronicindustry is continuingits evolution away from through hole and pin grid array (PGA) intemptedcircuit packages to surfacemounted components. … and SOCs, are being replaced by higher density packages such asball grid arrays ( BGA )and chip scale … Sockets have long lead times and are expensive. Today’spackaging pitches of 1.26 mm peripheral arrays are rapidly being replaced by 1. Omm and even 0.5 mm area arrays.
-
Integrated Circuit Packaging, Assembly and Interconnections
While allowing for a higher I/O count, at the board level (Level 2.0) the PGA needed to be through - hole solder attached or socketed to the PWB. This lead to the development of Ball Grid Array ( BGA ) packages (Fig- ure 3-8(a)) with … The solder balls are on a smaller pitch, Figure 3-8(b), ranging from 1 mm (40 mil) down to 0.5 mm (20 mil), totally confined within the body of the package.
-
1921125-5 TE Connectivity / AMP Brand | Socket Connectors
BGA Socket 0.5 mm Through Hole .
-
ZCP1999ISTFA049
Since the pitch between individual signal pins was so small for this packaged (approximately 0.5 mm ) it was not practical to manually place the probe tip and ground connections on the contact leads of the package. A standard socket for the device was used to provide a wider pitch array of the pins. A wirebond BGA device mounted on a printed circuit board was tested to determine if the fault … The TDR analysis was accomplished nondestructively since through hole vias in the board were available to make contact to failing signal pin.
-
http://www.nxp.com/documents/data_sheet/TDA8601.pdf
… for SSOP, TSSOP, VSO and VSSOP packages with a pitch (e) equal to or larger than 0.65 mm; it is definitely not suitable for packages with a pitch (e) equal to or smaller than 0.5 mm . [10] Image sensor packages … They are mounted in sockets or delivered pre-mounted on flex foil. Through - hole mount BGA , HTSSON..T [5], LBGA, LFBGA, SQFP, SSOP..T [5], TFBGA, VFBGA, XSON not suitable .
-
http://www.nxp.com/documents/data_sheet/TDA8920B.pdf
… for SSOP, TSSOP, VSO and VSSOP packages with a pitch (e) equal to or larger than 0.65 mm; it is definitely not suitable for packages with a pitch (e) equal to or smaller than 0.5 mm . [10] Image sensor packages … They are mounted in sockets or delivered pre-mounted on flex foil. Through - hole mount BGA , HTSSON..T [5], LBGA, LFBGA, SQFP, SSOP..T [5], TFBGA, VFBGA, XSON not suitable .
-
http://www.twi-global.com/EasysiteWeb/getresource.axd?AssetID=323990&type=full&servicetype=Attachment
Ingots (80 x 20 x 5 mm ) of SAC305, SAC305Ni (Sn, 3.0%Ag, 0.5 %Cu, 0.1%Ni), SAC305P (Sn, 3.0%Ag, 0.5%Cu, 0.01%P) and SAC305Ce (Sn, 3.0%Ag, 0.5%Cu, 0.05%Ce) were fabricated. … touching up (passive components rework, QFP/gull wing rework, ECO wiring, solder pad repair); rework of ball grid array ( BGA ) chip scale packages (heat … … for rework of BGA sockets using solder paste; X-ray inspection of rework; through - hole hand-soldering rework; through …
Indicates content that may require registration and/or purchase.