-
Supplier: Advanced Interconnections Corp.
Description: This micro-BGA Socket Adapter System in 0.50mm and 0.65mm pitch from Advanced is a breakthrough in fine pitch socket technology. The patented design offers the reliability of screw-machined terminals with multi-finger contacts in a compact SMT
- Contact / Pin Type: Low Profile Pins, Solder Tail Pins, Other
- Contact Plating: Gold Plating, Other
- Contacts Pitch: 0.5000 to 0.6500 mm
- Features: Machined Pins, Open Top Socket
-
Supplier: Ironwood Electronics, Inc.
Description: {size:8.5in 11.0in; margin:1.0in 1.25in 1.0in 1.25in; mso-header-margin:.5 in; mso-footer-margin:.5 in; mso-paper-source:0;} div.Section1 {page:Section1;} --> The Giga-snaP™ 0.8, 1.0, and 1.27mm pitch BGA Surface Mount Feet
- Contact / Pin Type: Low Profile Pins
- Contact Plating: Gold Plating
- Contacts Pitch: 1.27 mm
- Mounting: SMT, Through-hole
-
Supplier: Ironwood Electronics, Inc.
Description: {size:8.5in 11.0in; margin:1.0in 1.25in 1.0in 1.25in; mso-header-margin:.5 in; mso-footer-margin:.5 in; mso-paper-source:0;} div.Section1 {page:Section1;} --> Packages provide a selection for both laboratory test and high volume test. We presently
- Contact / Pin Type: Low Profile Pins
- Contact Plating: Gold Plating
- Contacts Pitch: 1.27 mm
- Mounting: SMT, Through-hole
-
-
Supplier: Plastronics Socket Company, Inc.
Description: platform serves package sizes from as small as 6.0mm X 6.0mm to the industry’s largest standard socket for 60.0mm X 60.0mm packages. Click on a BGA socket product in the table below to learn more.
- Contact Resistance: 50 milliohms
- Current Rating: 1 amps
- Mounting: Through-hole
- Operating Temperature: -45 to 150 C
-
Supplier: Aries Electronics, Inc.
Description: FEATURES Any grid size pitch available from 0.20mm Socket lid nests device into socket for a reliable connection Suitable for prototyping, test, or burn-in of CSP, BGA, µBGA and LGA devices ZIF style socket using Aries solderless, Au-plated pressure
- Contact / Pin Type: Spring Loaded
- Contact Plating: Gold Plating
- Features: ZIF Lock
- Military Standards: Other
Find Suppliers by Category Top
Featured Products Top
-
TE Connectivity 's (TE) PCIe Gen 5 CEM connectors can enable all generations of PCI Express signaling and address the needs of higher speed performance with a roadmap of data rates that can reach up to 32 gigtransfers per second (GT/s) per differential signal pair. We can provide a broad product portfolio, early sample support, quick mass production and high reliable signal integrity per...
(read more)
Browse IC Sockets and Headers Datasheets for TE Connectivity -
mm pitch Archer, M20, M22, M30, M40 PCB Connectors 1mm to 2.54mm pitch 0.5A to 3A per contact (pitch dependent) Board-to-board & board-to-cable variations Cost-effective solutions stocked in depth (read more)
Browse IC Sockets and Headers Datasheets for Harwin Plc -
, standard hex and metric hex fasteners. DS-1 = 1-1/4" x 1-1/16" DS-2 = 1-1/8" x 15/16" DS-3 = 15/16" x 3/4" DS-4 = 3/4" x 7/8" DS-5 = 19 mm x 22 mm DS-6 = 1-1/8" x 1-1/16" DS-7 = 17 mm x 19 mm DS-8 = 22 mm x 24 mm (read more)
Browse Wrenches Datasheets for Lowell Corporation -
). By offering a full range of high-speed testing solutions for 0.35mm pitch and above, the DaVinci 112 ensures precise, reliable results. Key Features of the DaVinci 112 Test Socket The (read more)
Browse IC Sockets and Headers Datasheets for Molex Signal Tech Industrial Ltd. -
. Built with highly reliable bifurcated gold-overlay AgNi contacts, it supports long electrical life—up to 100K operations at 3A and 50K at 5A. With a compact 5.0 × 20.9 × 12.0 mm form factor, low coil power consumption, wide operating temperature range (-40 to +90°C), and strong dielectric and surge performance, the FTR?MYWA is a robust, cost-optimized solution for modern factory automation equipment. (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
5/8” to 9”. There is a reversing control in the head and the bolt-thru design lets the tool access nuts on any threaded length. For extra durability, the ratchet mechanism is enclosed. Lowell cast iron ratchet wrenches and ratcheting socket wrenches are commonly found on (read more)
Browse Wrenches Datasheets for Lowell Corporation -
socket provides increased performance and reduced overall power consumption that leads to cost savings. The PCIe generation 5 specification doubles the bandwidth from previous generations, providing faster speeds and more efficiency. Ease of (read more)
Browse IC Sockets and Headers Datasheets for TE Connectivity -
, better tool safety, and reduces the need for rework. Eco-Friendly Option The transportation of goods over long distances, particularly through air or sea freight, contributes significantly to greenhouse gas emissions and can hurt the (read more)
Browse Hand Tools Datasheets for Lowell Corporation -
socket: 13/16″ for 1/2″ hardware 1″ for 5/8″ hardware Retractable 1-1/8″ for 3/4″ hardware 1/2″ square drive; 7/16″ hex quick-change adapter included Easily change sockets by sliding the (read more)
Browse Drive Sockets and Adapters Datasheets for Lowell Corporation -
x 28mm(H) Heat Sink : Φ50mm x 17.5mm(H) Aluminum Fan : 40 x 40 x 10 mm, Two Ball Bearing Connector Type : 4 ways (PWM Function) optional Thermal Resistance : 0.97 ?/W Noise Level : 31 d B(A) Weight : 58 g (read more)
Browse CPU Coolers Datasheets for Rego Electronics Inc.
More Information Top
-
IC Component Sockets
For example, for the stamped contact design, BGA sockets are mounted to the board using a through - hole method. This can create a significant bottleneck for escape routing on the PCB, making it unusable for a 0.5 - mm pitch application [28].
-
Package Size Reduction & Solder Joint Reliability for High Density Semiconductor Packaging
Solder ball pitches in wide use have included 1.27 mm, 1.0 mm, 0.8 mm, 0.65 mm, and 0.5 mm coupled with corresponding solder ball diameters and pad diameters. While BGA packaging has enabled a significant increase in interconnect density over predecessor perimeter leaded packages (like DIPs, QFP … … most efficient usage of motherboard real estate due to the interaction of various motherboard features, including plated through holes and circuit traces with … … these kinds of optimization are not possible due to the requirement for custom sockets and tooling as …
-
New material technology for high density interconnections
The electronicindustry is continuingits evolution away from through hole and pin grid array (PGA) intemptedcircuit packages to surfacemounted components. … and SOCs, are being replaced by higher density packages such asball grid arrays ( BGA )and chip scale … Sockets have long lead times and are expensive. Today’spackaging pitches of 1.26 mm peripheral arrays are rapidly being replaced by 1. Omm and even 0.5 mm area arrays.
-
Integrated Circuit Packaging, Assembly and Interconnections
While allowing for a higher I/O count, at the board level (Level 2.0) the PGA needed to be through - hole solder attached or socketed to the PWB. This lead to the development of Ball Grid Array ( BGA ) packages (Fig- ure 3-8(a)) with … The solder balls are on a smaller pitch, Figure 3-8(b), ranging from 1 mm (40 mil) down to 0.5 mm (20 mil), totally confined within the body of the package.
-
1921125-5 TE Connectivity / AMP Brand | Socket Connectors
BGA Socket 0.5 mm Through Hole .
-
ZCP1999ISTFA049
Since the pitch between individual signal pins was so small for this packaged (approximately 0.5 mm ) it was not practical to manually place the probe tip and ground connections on the contact leads of the package. A standard socket for the device was used to provide a wider pitch array of the pins. A wirebond BGA device mounted on a printed circuit board was tested to determine if the fault … The TDR analysis was accomplished nondestructively since through hole vias in the board were available to make contact to failing signal pin.
-
http://www.nxp.com/documents/data_sheet/TDA8601.pdf
… for SSOP, TSSOP, VSO and VSSOP packages with a pitch (e) equal to or larger than 0.65 mm; it is definitely not suitable for packages with a pitch (e) equal to or smaller than 0.5 mm . [10] Image sensor packages … They are mounted in sockets or delivered pre-mounted on flex foil. Through - hole mount BGA , HTSSON..T [5], LBGA, LFBGA, SQFP, SSOP..T [5], TFBGA, VFBGA, XSON not suitable .
-
http://www.nxp.com/documents/data_sheet/TDA8920B.pdf
… for SSOP, TSSOP, VSO and VSSOP packages with a pitch (e) equal to or larger than 0.65 mm; it is definitely not suitable for packages with a pitch (e) equal to or smaller than 0.5 mm . [10] Image sensor packages … They are mounted in sockets or delivered pre-mounted on flex foil. Through - hole mount BGA , HTSSON..T [5], LBGA, LFBGA, SQFP, SSOP..T [5], TFBGA, VFBGA, XSON not suitable .
-
http://www.twi-global.com/EasysiteWeb/getresource.axd?AssetID=323990&type=full&servicetype=Attachment
Ingots (80 x 20 x 5 mm ) of SAC305, SAC305Ni (Sn, 3.0%Ag, 0.5 %Cu, 0.1%Ni), SAC305P (Sn, 3.0%Ag, 0.5%Cu, 0.01%P) and SAC305Ce (Sn, 3.0%Ag, 0.5%Cu, 0.05%Ce) were fabricated. … touching up (passive components rework, QFP/gull wing rework, ECO wiring, solder pad repair); rework of ball grid array ( BGA ) chip scale packages (heat … … for rework of BGA sockets using solder paste; X-ray inspection of rework; through - hole hand-soldering rework; through …
Indicates content that may require registration and/or purchase.