-
Supplier: Hilliard Corporation (The)
Description: Purpose: Economical solution for removing water and particulate from oils, fuel and other fluids Features: Filter housing: Heavy-duty aluminum construction, houses one HILCO o- ring sealed filter element; SAE inlet and outlet ports; vent cock and drain valve included. Pumps: Positive
- Features: All Vacuum Filters, Other
- Equipment Type: Disc Filter, Horizontal Belt Filter, Rotary Drum Filter, Rotary Drum Precoat Filter, Table Filter, Tilting Pan Filter, Tray Filter, Vacuum Nutsche
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paper and Pulp
-
Supplier: Panavision, Inc.
Description: spherical lenses. Open Gate or 4:3 or 16:9 sensor XR module allows for RAW recording to Codex Capture Drives ProRes recording to SXS Cards or Codex capture drives Internal filter module Super silent operation with XT fan (DNxHD on request) Primo 70, Panavision 35 or PL lens mounts available
- Application / Industry: Broadcast
- Monochrome / Color: Color
- Imaging Technology: Digital
- Performance: High Definition
-
Supplier: Shenzhen Rion Technology Co., Ltd
Description: screen ●IP54 protection class ●°/mm/m Dual units switch function ● Filter frequency optional ●Three kinds of measurement mode selectable (radian, angle, mm) Application ●Building construction ●Automobile four-wheel testing ●Road slope ●Machinery installation ●Piping installation ●Industrial
- Tilt Angle: 90 degrees
- Number of Axes: 1
- Accuracy: 0.001 degrees
- Supply Voltage: 3.7 volts
-
-
Supplier: Cole-Parmer
Description: shield door allows adaptation to every workflow|•DF models have a special stainless-steel filter draft shield to optimize for ultra-precise weighing |•Operator guidance when leveling is required—interactive prompts guide a user to quickly and properly position the spirit level by indicating
- Capacity: 0.0046305 lbs
- Interface: Serial
-
Supplier: AXIS Communications, Inc.
Description: applications This product includes software developed by the OpenSSL Project for use in the OpenSSL Toolkit. (http://www.openssl.org) Outdoor-proof IP66-rated protection Easy to install Day and night function 360° pan with Auto-flip Outdoor-ready pan/tilt/zoom camera AXIS 215 PTZ-E
- Camera Function: Video
-
Supplier: OX Creek Energy Associates, Inc.
Description: areas. Wall mounting is useful in condition monitoring of critical assets, i.e. substations, converter rooms, etc. The CoroCAM 8 VMI comprises the VMI Pan & Tilt Unit and the payload module which in this case is fitted with a CoroCAM 8 type module. The unit shown has the standard UV & Visible
- Features & Options: Infrared / Spectral Filters
- Features: Other
-
Supplier: OX Creek Energy Associates, Inc.
Description: areas. Wall mounting is useful in condition monitoring of critical assets, i.e. substations, converter rooms, etc. The CoroCAM 8 VMI comprises the VMI Pan & Tilt Unit and the payload module which in this case is fitted with a CoroCAM 8 type module. The unit shown has the standard UV & Visible
- Features & Options: Infrared / Spectral Filters
- Features: Other
- Portable: Portable
-
Supplier: Security Camera Warehouse
Description: GeoVision GV-FD320D Features 1/2.5" progressive scan CMOS Dual video streams from two of H.264, MJPEG and MPEG4 Up to 20 fps at 2048 x 1536 3-axis mechanism (pan / tilt / roll) Varifocal megapixel lens Built-in IR LED 2-way audio AAC and G.711 audio codec One sensor input and alarm output
- Camera Function: Video
-
Description: enclosures Hazardous area enclosures Pan-tilt positioner I/O modules Process control & automation software
- Measurement Range: -40 to 1,600 C
- Accuracy: 2 ±% Full Scale
- Temperature Resolution: 2 C
- Horizontal: 640 lines
-
Supplier: D-Link Systems, Inc.
Description: closer look with electronic pan, tilt and zoom Wide Dynamic Range Easily identify subjects in any lighting with digital WDR video enhancemen 3D Filter Reduce noise in low-light environments for clear, smooth images Security in High Definition Crisp Full HD, 3 megapixel video gives you
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 15 to 30 fps
- Operating Temperature: 32 to 104 F
- Vertical Resolution: 1,080 lines
-
Supplier: Sentech America
Description: Digital Zoom x1 to x 128 Digital zoom, Digital pan and tilt is available on still images Freeze Image Live or Freeze Image is selectable via UART communication; Digital pan and tilt is available on still images Communication UART communication via C304 (S4B-ZR-SM4A, JST) connector
- Width / Diameter: 2.18504055 inch
- Height: 1.90944985 inch
- Length: 2.9921276 inch
- Physical: Board Mount
-
Supplier: Cole-Parmer
Description: shield door allows adaptation to every workflow|•DF models have a special stainless-steel filter draft shield to optimize for ultra-precise weighing |•Operator guidance when leveling is required—interactive prompts guide a user to quickly and properly position the spirit level by indicating
- Interface: Serial
-
Supplier: Cole-Parmer
Description: shield door allows adaptation to every workflow|•DF models have a special stainless-steel filter draft shield to optimize for ultra-precise weighing |•Operator guidance when leveling is required—interactive prompts guide a user to quickly and properly position the spirit level by indicating
- Capacity: 0.0046305 lbs
- Interface: Serial
-
Supplier: Cole-Parmer
Description: shield door allows adaptation to every workflow|•DF models have a special stainless-steel filter draft shield to optimize for ultra-precise weighing |•Operator guidance when leveling is required—interactive prompts guide a user to quickly and properly position the spirit level by indicating
- Capacity: 0.0134505 lbs
- Interface: Serial
-
Supplier: D-Link Systems, Inc.
Description: cut mechanical filter allows the camera to capture video in bothbright and dark environments. Versatile Pan/Tilt/Zoom (PTZ) Functionality The DCS-6616 is built with an extensive set of PTZ features that allow large areas to bemonitored easily. Endless 360° panning allows the camera to
- Horizontal Resolution: 720 lines
- Maximum Frame Rate: 25 to 30 fps
- Sensitivity: 0.01 to 0.1 Lux
- Width / Diameter: 3.16 inch
-
Supplier: Caterpillar Oil & Gas
Description: Primary fuel filter Fuel cooler — titanium plate type Fuel/water separator LUBE SYSTEM Duplex oil filters Bypass centrifugal oil filters 15° and 25° tilt capability Air prelube PROTECTION SYSTEM Crankcase explosion relief valves Metal particle detector INSTRUMENTATION Pyrometer
- Volt-Ampere: 799,000 to 974,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: D-Link Systems, Inc.
Description: WDR image enhancement to deliver balanced video in varying lighting conditions. The compact rugged design makes this camera ideal for deployment in a wide variety of surveillance applications. The unique design with 3-axis adjustment allows for precise positioning of the lens, supporting 360°
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 30 fps
- Sensitivity: 0 to 1 Lux
- Operating Temperature: -22 to 124 F
-
Supplier: Panavision, Inc.
Description: one internal 40.5mm glass filter and up to two gels, or one manually rotatable 40.5mm glass filter. 6mm T3.5 Nikon Fisheye Lens - SPN6 This lens covers the TV safe action format only and fits on all Panaflex 35mm cameras. It has a close focus distance of 10 feet 6 inches and a 200
- Focal Length: 14.000000000000002 to 200 mm
- Specialty / Application: Close-up
- Type: Fixed Focal Length
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Production, Handling and Characterization of Particulate Materials
The schematic (right) shows a tilting pan filter (Courtesy of Filtration Solutions, UK) .
-
Phosphoric Acid, Wet Process
Gas scrubber Rotary tilting pan filter .
-
Phosphoric Acid, Wet Process
A portion of this cooled slurry is pumped to a rotary tilting pan filter , where the gypsum filter cake is subjectedto three countercurrentwashes before it is dischargedto a settling pond.
-
Handbook of Industrial Chemistry and Biotechnology
Three types of filters have predominated over the past 20 years, the most widely used being the Bird–Prayon tilting pan filter shown in Fig. 23.14.
-
Kent and Riegel’s Handbook of Industrial Chemistry and Biotechnology
Three types of filters have predominated over the past 20 years, the most widely used being the Bird-Prayon tilting pan filter shown in Fig. 23.14.
-
Order of the Red Labor Banner Ural Chemical equipment construction factory
The Ural chemical equipment construction factory is the main supplier of drum and tilting pan filters .
-
Liquid filters
Under identical filtration and countercurrent washing conditions used in our domestic operations with tilting pan filters a cake containing 0.8% P205 was obtained with a moisture content of 65-70%.
-
The All-Union Scientific-Research and Design Institute of Chemical Engineering
These include tilting pan filters with 200 m 2 surface for filtering belite sludge from alu- mina plants and 250 m 2 surface disc filters for filtering magnesium slurries and other media in various processes of the hydrometallurgical industry.
-
Creating Brain-Like Intelligence
Zoom Filter Pan Tilt Dir Speed .
-
Constraints on body movement during visual development affect behavior of evolutionary robots
Filter Pan Tilt Wleft Wight .
Indicates content that may require registration and/or purchase.