-
Supplier: Accuris
Description: Tipping Bucket Rain Gauges
-
Supplier: RainWise, Inc.
Description: RAINEW 111 Tipping Bucket Wired Rain Gauge The 8" diameter collector meets NWS specifications for statistical accuracy. Every time the bucket tips, a count is transmitted to the indoor display and the gauge empties. You never have to empty the gauge.
- Features: Battery Powered
- Weather Component Sensed: Measures Rain/Snow Fall
- Device Classification: Sensor Only
-
Supplier: RainWise, Inc.
Description: RAINEW 211 Tipping Bucket Wired Rain Gauge The 8" diameter collector meets NWS specifications for statistical accuracy. Every time the bucket tips, a count is transmitted to the indoor display and the gauge empties. You never have to empty the gauge.
- Weather Component Sensed: Measures Rain/Snow Fall
- Device Classification: Sensor Only
- Output Options: Switch or Relay
-
-
Supplier: RainWise, Inc.
Description: Polypropylene Rain Gauge The RainWise model RGP industrial tipping bucket rain gauge is constructed to provide accurate recording of rainfall data at a reasonable price. The 8” diameter collector meets NWS specifications for statistical accuracy. Product
- Mounting Type: Base Mounted
- Weather Component Sensed: Measures Rain/Snow Fall
- Device Classification: Sensor Only
- Output Options: Switch or Relay
-
Supplier: RainWise, Inc.
Description: Anodized Aluminum Rain Gauge The RainWise model RGA industrial tipping bucket rain gauge is constructed from anodized aluminum and stainless steel to provide years of precision recording of rainfall data. The tipping bucket is molded from a
- Height: 12.5 inch
- Mounting Type: Base Mounted
- Weather Component Sensed: Measures Rain/Snow Fall
- Device Classification: Sensor Only
-
Supplier: Vaisala
Description: For rainfall and liquid precipitation measurements Rain gauge especially suitable for remote and unattended locations uses a tipping-bucket mechanism to produce a contact closure every time it receives a predetermined small quantity of rainfall (optional tipping
- Height: 13.3070938 inch
- Weight: 5.733 lbs
- Operating Temperature: -4 to 185 F
- Mounting Type: Base Mounted
-
Supplier: OTT Hydromet
Description: This professional Rain Gauge is a superb product for all kinds of applications: from hydrology to meteorology, from agriculture to industrial monitoring - this device is fit for nearly everything. Benefits Optimal materials For the construction of this rain gauge only the
- Weather Component Sensed: Measures Rain/Snow Fall
-
Supplier: HydroLynx Systems, Inc.
Description: rates necessary for dynamic testing), 10 ml and 60 ml syringes useful in static tests. Calibration charts for all HydroLynx tipping bucket rain gauges are provided. Charts for other rain gauges are available. Static calibration, adjusting each bucket
- Features: Other Specific Calibration
-
Supplier: OTT Hydromet
Description: OTT WAD 200 - Weighing Rain Gauge with automatic drain. The OTT WAD 200 is a weighing rain gauge combined with a self-emptying weighing rain sensor specifically designed for the use in subtropical and tropical climates. Utilizing a highly sensitive measuring
- Device Classification: Sensor Only
-
Supplier: OTT Hydromet
Description: OTT WAD 314 - Weighing Rain Gauge with automatic drain. The OTT WAD 314 is a weighing rain gauge combined with a self-emptying weighing rain sensor specifically designed for the use in subtropical and tropical climates. Utilizing a highly sensitive measuring
- Device Classification: Sensor Only
-
Supplier: Airmar Technology Corporation
Description: data referenced to magnetic north GPS for time stamping correcting for the variation between magnetic and true north Maintenance-free operation is superior to tipping buckets, weighing gauges, optical measurement. No obstruction and data integrity loss due to debris. Rugged,
- Operating Temperature: -13 to 131 F
- Mounting Type: Base Mounted
- Weather Component Sensed: Measures Barometric Pressure, Measures Rain/Snow Fall, Measures Temperature, Senses Wind Direction, Senses Wind Speed
- Output Options: Pulse Signal
-
Supplier: Yankee Environmental Systems, Inc.
Description: ceilometers and tipping bucket rain gauges. And for research or air quality applications, TSP-700 Total Solar Pyranometers, MFR-7 Shadowband Radiometers, and RSS-1024 CCD spectrographs can also be added.
-
Supplier: Vaisala
Description: bucket rain gauge, ultrasonic level sensor and external temperature sensor. Further, the analog mA output for wind speed and direction enables wide variety of industrial applications. • Solid performance • The WXT530 Series has a unique Vaisala solid state sensor technology -
- Weight: 1.1025 to 1.5435 lbs
- Operating Temperature: -61.6 to 140 F
- Output Options: Analog Current
- Features: Electrical Heater (For winter environments)
Find Suppliers by Category Top
More Information Top
-
Extreme rainfall events: evaluation with different instruments and measurement reliability
Rivista Ligure di Meteorologia. www.nimbus.it/liguria/rlm39/copertina/html Maksimovic´ Cˇ , Buzˇek L, Petrovic´ J (1991) Corrections of rainfall data obtained by tipping bucket rain gauges .
-
A Joss–Waldvogel disdrometer derived rainfall estimation study by collocated tipping bucket and rapid response rain gauges
Especially, the estimated rainfall by the tipping bucket rain gauge is in sound agreement with the disdrometer observations, which is also reflected in time series accumulative rainfall comparisons, showing no more than 20% differences roughly.
-
Challenges in obtaining reliable measurements of point rainfall
[20] Tipping bucket rain gauges often do not perform to the specifications of the manufacturer and have to be calibrated frequently for a range of rain rates.
-
The impact of tipping‐bucket raingauge measurement errors on design rainfall for urban‐scale applications
Measurement properties of tipping bucket rain gauges and their influence on urban runoff simulation.
-
Metrological analysis of a gravimetric calibration system for tipping‐bucket rain gauges
Calibration of tipping bucket rain gauges in the Graz urban research area.
-
Evaluation of Dual Tipping-Bucket Rain Gauges Measurement in Arid Region Western Saudi Arabia
Humphrey, M.D.; Istok, J.D.; Lee, J.Y.; Hevesi, J.A.; Flint, A.L.: A new method for automated dynamic calibration of tipping bucket rain gauges .
-
Understanding the Dehumidification Performance of Air-Conditioning Equipment at Part-Load Conditions
Condensate Removal – Unit #2 Tipping Bucket Rain Gauge (approximately 0.009 lb/tip) .
-
High resolution rainfall – runoff
measurement setup for green roof
experiments in a tropical environment
A tipping bucket rain gauge is calibrated for and installed to measure minute based rain intensities.
-
Advanced Computer and Communication Engineering Technology
The tipping bucket rain gauge follows the standard by World Meteorological Organization (WMO).
-
Inconsistency in rainfall characteristics estimated from records of different rain gauges
Abstract The goal of this work is to assess the effect of uti- lizing different types of tipping bucket rain gauges in investi- gating rainfall characteristics.
Indicates content that may require registration and/or purchase.