-
Supplier: SAE International
Description: drawbacks of cutting MMCs. In this study, dry turning experiments were conducted for two different inserts and coated carbide on a bar of titanium metal matrix composite (Ti-MMC). Semi-finishing machining is operated with cutting parameters based on the tool supplier's
-
Supplier: M&P Manufacturing USA, Inc.
Description: Large diameter or swing milling Precision CNC Turning Close tolerance (5 micron) Large diameter turning Swiss screw machining Multi spindle Continuous auto feed EDM Wire & plunge Tool making Complex shapes Specialty materials such as MMC Precision Grinding (Centerless, Flat, Dual Disc) Heat
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Operation: CNC Machining, Centerless Grinding, Double-disc Grinding, Drilling, Electrode EDM, ID / Internal Grinding, Jig Grinding, Milling, OD / External Grinding, Screw Machining, Surface Grinding, Swiss Machining, Turning, Wire EDM
-
Microcontrollers (MCU) - 32-bit XMC™ Arm® Cortex® Industrial Microcontroller -- XMC4700-F144F2048 AASupplier: Infineon Technologies AG
Description: 352kB RAM Data and IP Protection on Flash Supply voltage range: 3.13 - 3.63V 6 x CAN nodes EthernetMAC, USB-OTG, SD/MMC 6 channel USIC (configurable to SPI, UART, IIC, IIS) External Bus Unit 4 x 12-bit ADC, 26 input channels, 4 x parallel sampling and conversion 2 channel 12bit DAC 4 channel
- Internal RAM Size: 352 KB
- Serial Port Channels: 6
- Pin Count: 119
- Operating Temperature: -40 to 85 C
-
-
Supplier: Materion Corporation
Description: specific strength, the use of AlBeMet® AM 162 Extrusions is an effective way to reduce the size and weight of many structural aerospace components that currently use aluminum and titanium alloys.
- Applications: Aerospace / Aircraft (AQ)
- Nonferrous: Aluminum / Aluminum Alloy (UNS A), Beryllium / Beryllium Alloy
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock, Sheet
- Features: Light Alloy, Metal Matrix Composite, Non-ferrous - Any Type, Refractory / Reactive (UNS R)
Find Suppliers by Category Top
More Information Top
-
Effects of high temperature mechanical damage on physical properties of unidirectional Ti/SiC metal matrix composite
The titanium MMC (panel number SW96B) was provided by DERA Sigma and was designated IMI318/SM1140z.
-
ZASMHBA0003839
MMCs (Ref 6), tungsten monofilament/copper (WMF/Cu) MMCs (Ref 7), and BMF/ titanium MMCs (Ref 8).
-
Development of P/M Titanium Engine Valves
This paper provides a report on the mechanical characteristics of the new titanium based material, and the durability and reliability for the exhaust valve, along with introduction of the basic concept of the High Performance Titanium MMC (Metal Matrix Composite) development, which …
-
Advances in the fabrication of titanium based composites
The matrix coated fibre process is seen to have advantages over the alternative methods and is likely to become an important manufacturing route for titanium MMCs , particularly for 'exotic' high temperature titanium alloys and intermetallics, and for shapes such as rings, tubes …
-
Uhlig's Corrosion Handbook 3rd Edition Complete Document
Porous DR titanium MMCs have potential use as surgical implant materials , owing to the compatibility of titanium and bone growth [17].
-
Developments in Titanium Metal Matrix Composites
Conclusions regarding the status of the titanium MMC technology are presented along with sugges- tions for further metallurgical work necessary to fully realize the potential of these materials.
-
ZASMHBA0003371
The matrix alloy plays a key role on the properties of continuously reinforced titanium MMCs (Ref 8).
-
Chapter 58-Metal-Matrix Composites
Titanium MMCs have been developed for aerospace ap- plications, as well as potential surgical implant materials.
-
Auto Tech Report - Weight Reduction in Automotive Design and Manufacture - 2013
The production of titanium MMC crankshafts for extreme applications has enabled the study of new manufacturing and .
-
Weight Reduction in Automotive Design and Manufacture
The production of titanium MMC crankshafts for extreme applications has enabled the study of new manufacturing and .
Indicates content that may require registration and/or purchase.