-
Description: ceramic lapping, polishing, and water jet cutting. Because of its low specific weight, great hardness, and good toughness, it is an excellent material for body and vehicle armor. Boron carbide is also widely employed in nuclear reactors as control rods, shielding materials, and neutron
- Specialty Ceramic Type: Boron Carbide
- Shape / Form: Plate / Board (e.g., Fiberboard), Tile
- Features: Specialty Ceramic
-
Description: ceramic lapping, polishing, and water jet cutting. Because of its low specific weight, great hardness, and good toughness, it is an excellent material for body and vehicle armor. Boron carbide is also widely employed in nuclear reactors as control rods, shielding materials, and neutron
-
Description: ceramic lapping, polishing, and water jet cutting. Because of its low specific weight, great hardness, and good toughness, it is an excellent material for body and vehicle armor. Boron carbide is also widely employed in nuclear reactors as control rods, shielding materials, and neutron
- Density: 2.499998422182354 g/cc
- Shape / Form: Block
- Specialty Ceramic Type: Boron Carbide
- Features: Specialty Ceramic
-
-
Description: Applications Sandblasting nozzle Shielding for neutron absorption Focus ring for semiconductor Body armor Wear resistant lining Wintrustek Advanced Materials is a leading ceramic materials supplier. We provide high-quality Hot Pressed Boron Carbide ceramics at a competitive price. More
- Specialty Ceramic Type: Boron Carbide
- Features: Specialty Ceramic
- Shape / Form: Spout / Nozzle (Launder Pouring / Atomization)
Find Suppliers by Category Top
More Information Top
-
Renew Resources ResouEncapsulator
The Encapsulator system combines the durability of titanium and Kevlar ( body armour material), with the energy absorbing ability of a flame retardant rubber compound.
-
Innovative hand grenade from the UK defeats combat body armor
TEXT: British company Numerica has patented a concept for a directional hand grenade that can defeat titanium ‐faced aramid combat body armor (as defined in NATO...
-
NATO'S NEW PERSONAL DEFENSE WEAPON?
…100m) These parameters are set forth in Panel document D/296, to which has now been added the requirement that a PDW round be capable of defeating the current generation of Russian body armour ‐ comprising 1.2mm titanium plates and 24 layers…
-
Development of elements of personal protective equipment of new generation on the basis of layered metal compositions
Keywords: welding by explosion, spring carbon steel, aluminum, copper, titanium , plate, sheet, body armor DOI: 10.3103/S0967091215010064 .
-
Yesaul 5.45 mm revolver
Armour penetrations claimed, involving the 7N10 armour-piercing cartridge, are first and second protection levels of body armour (one or two 1.2 mm titanium plates and 30 layers of Kevlar) or lightly armoured materiel at ranges up to 50 m.
-
9 × 21 mm Russian Federation round
At that range it is claimed that the bullet can penetrate body armour made up of one or two 1.4 mm titanium plates and 30 layers of Kevlar.
-
RUAG HG 85 hand grenades
This is sufficient to penetrate combat body armour comprising 20 layers of Kevlar and 1.6 mm of titanium .
-
RUAG Ammotec hand grenades
This is sufficient to penetrate combat body armour comprising 20 layers of Kevlar and 1.6 mm of titanium .
-
Mechanical Engineers' Handbook Materials and Mechanical Design 3rd Edition Complete Document
When cost is not a major stumbling block, particularly for high-end uses such as auto-racing vehicles or snowmobiles or for military applications such as body armor or for other people-safety-related applications, titanium alloys are available to do the…
-
PERSONAL DEFENCE WEAPONS: The duellists
The most significant demand since the P90 appeared was the need to penetrate the NATO CRISAT target, a titanium plate and 20 layers of Kevlar, intended to represent Soviet-style body armour .
Indicates content that may require registration and/or purchase.