-
Description: Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride (TiB2) Ceramics Cerium Hexaboride (CeB6) Ceramics Lanthanum Hexaboride (LaB6) Ceramics Macor Machinable Glass Ceramics Customized and
-
Description: Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride (TiB2) Ceramics Cerium Hexaboride (CeB6) Ceramics Lanthanum Hexaboride (LaB6) Ceramics Macor Machinable Glass Ceramics Customized and complex ceramic parts are
- Shape / Form: Plate / Board (e.g., Fiberboard)
- Specialty Ceramic Type: Silicon Carbide
- Features: Specialty Ceramic
-
Description: Boron Nitride (HBN) Ceramics Pyrolytic Boron Nitride (PBN) Ceramics Silicon Carbide (SiC) Ceramics Boron Carbide (B4C) Ceramics Titanium Diboride (TiB2) Ceramics Cerium Hexaboride (CeB6) Ceramics Lanthanum Hexaboride (LaB6) Ceramics Macor Machinable Glass Ceramics Customized and
- Specialty Ceramic Type: Boron Carbide
- Shape / Form: Plate / Board (e.g., Fiberboard), Tile
- Features: Specialty Ceramic
-
-
Supplier: Plansee SE
Description: provide at the edge of the target. In these products, our aluminium heat sinks are directly connected to the target material. You can also take a look at our targets and cathodes made from aluminium-chromium, chromium, titanium, zirconium, titanium-silicon, tungsten carbide and
- Type: Sputtering Target
-
Supplier: ASTM International
Description: This specification covers standard requirements for titanium-bearing carbon steel plates intended for welded glass lined pressure vessels or other applications where the presence of free-iron carbide would be deleterious to the coating. The steel shall be killed and thermally
-
Description: Since the 21st century, bulletproof ceramics have developed rapidly with more types, including Alumina, Silicon Carbide, Boron carbide, Silicon Nitride, Titanium Boride, etc. Among them, Alumina Ceramics (Al2O3), Silicon Carbide ceramics (SiC) and Boron Carbide
-
Supplier: United Performance Metals
Description: 321 stainless steel is most similar to 304 stainless steel, however it contains the addition of Titanium making it an excellent choice for prolonged high temperature applications. The addition of Titanium stabilizes this grade of stainless steel against the formation of Chromium
- Overall Width / OD: 0.25 to 48 inch
- Overall Length: 96 to 120 inch
- Overall Thickness: 0.008 to 0.24 inch
- Tensile Strength (UTS, Break): 75,000 psi
-
Supplier: Duval Precision Grinding, Inc.
Description: INTERNAL DIAMETER (ID) - Vertical and Horizontal 30" dia x 24" depth OUTSIDE DIAMETER (OD) (Between Centers) 18" dia x 100" L (Face Plate) 30" dia x 50" L SURFACE 24" x 36" ROTARY SURFACE 12" H x 30" dia BLANCHARD GRINDING 14" H x 36" dia JIG GRINDING 22" W x 48" L x 30" H
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Glass, Glass Ceramics, Hardened Metals, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Capabilities: ID / Internal Grinding, Jig Grinding, OD / External Grinding, Superabrasive Grinding, Surface Grinding
- Additional Services: Low Volume Production
- Features: North America, Northeast US Only, Other, United States Only
-
Supplier: Grindal Company
Description: necessary finishes of 2rms or better can be obtained.Flatness is also easy to attain, because heat distortion during lapping is not a factor. To obtain parallelism, the parts are turned over minimizing the out of parallel relation ship between the pressure plate and the wheel. The parts are
- Materials: Aluminum, Brass, Bronze, Carbide, Cast Iron, Ceramics, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Additional Services: Design Assistance, High Volume Production, Low Volume Production, Prototype Services
- Features: Midwest US Only, North America, United States Only
-
Supplier: Maudlin Products
Description: cutting, labyrinth rings, flex elements, orifice plates, turbine wheels, feelers/feeler calipers, button sleeves metallurgical testing, keyways, washers, bushings, retainer rings, stator rings, and armature rings.
- Length: 6" - 48"
- Materials: Aluminum, Brass, Bronze, Carbide, Copper, Hardened Metals, Nickel / Nickel Alloys, Stainless Steel, Steel / Steel Alloys, Titanium, Ultra-hard Materials
- Special Services: CAD / CAM Support, High Volume Production, Just-in-Time Delivery, Low Volume Production, Reverse Engineering
- Specialty Machining: Jigs and Fixtures
-
Supplier: Plansee SE
Description: aluminum heat sinks are directly connected to the target material. You can also take a look at our targets and cathodes made from titanium-aluminum, chromium, titanium, zirconium, titanium-silicon, tungsten carbide and titanium diboride.
- Type: Sputtering Target
-
Supplier: Witte Pumps & Technology GmbH
Description: available pump has a specific volume of 0,2 cm3/rev. Smaller pumps are available upon request. For this series are many different materials available for housing, gears and end plates. Technical Features Housing: Stainless steels, tantalum, titanium, Hastelloy® Gears: 1.4112 (440B) but
- Maximum Discharge Flow: 2 GPM
- Maximum Discharge Pressure: 1,740 psi
- Media Temperature: 580 F
- Pump Type: Dosing Pumps, Gear Pumps, Injection Pumps, Metering Pumps, Positive Displacement Pumps
-
Supplier: Paramount Metal Finishing Company
Description: over 50 different finishes on a regular basis and have the unique ability to paint, powder coat, anodize, plate, assemble and screen-print at one location. A wide variety of functional coatings for industrial applications are available. These coatings serve a multitude of performance
- Functional Capabilities: Abrasion Resistant, Anti-slip / Abrasive, Antireflective, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Friction Reducing / Low Friction, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, VOC Compliant, Waterproof / Water
- Additional Services / Surface Prep: Abrasive Blasting, Degreasing, Inspection / Monitoring, New / OEM Parts, Pickling / Chemical Deburring, Recoating / Refinishing, Research & Development, Stripping / Coating Removal
- Industry: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Commercial / Professional, Electronics, Energy / Utilities, Food & Beverage, Government, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, Military
- Materials: Aluminum, Carbide, Composites, Copper / Copper Alloys, Glass, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium, Wood
Find Suppliers by Category Top
Featured Products Top
-
Material Advantages: Aluminum silicon carbide (AISiC) combines the best of aluminum alloys and ceramic materials, delivering: High specific stiffness (read more)
Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd.
More Information Top
-
Interphase reactions in forming plasma coatings
Results of Chemical Analysis of Titanium Carbide Plated with Nickel .
-
Chemical compatibility of titanium carbide with aluminum, gallium, and indium melts
In Fig. 1 are shown curves of contact angle | vs temperature for molten AI, Go, and in on titanium car- bide plates .
-
Design of 1-3 piezocomposite hydrophones using finite element analysis
This is why the aluminium and titanium carbide plate produced a far better hydrostatic response than the hardset epoxy plate.
-
Design of 1-3 piezocomposite hydrostatic transducers using finite element analysis
The aluminium and titanium carbide plate produced similar results although the latter is much stiffer.
-
An experiment-planning investigation of the wetting of titanium carbide by Kh4N2M8 steel alloyed with manganese
The optimization parameter employed was the angle of contact | of the liquid binder on a titanium carbide plate at the melting point of the steel (1400~ .
-
Ceramics and Composites Processing Methods
C.-C. Jiang, T. Goto, and T. Hirai (1990) Preparation of titanium carbide plates by chemical vapor deposition, J. Mater.
-
Suitability of refractory compounds for production purposes
The packing was built up of titanium carbide plates 90 • 30 • 5 rnm in size into sets of 5 plates each with a 3 mm .
-
Fretting-Resistant Ion-Plated Coatings
Ion- plated titanium carbide films were also examined.
-
Electrodeposition of refractory carbide coatings from fluoride melts
No carbide plating studies have been done, but any attempt to plate titanium carbide requires the use of K2TiF6, although this salt undergoes an acid-base reaction with K2CO3, because TiO]- is only very slightly soluble in FLINAK and is not reducible.
-
Handbook of Thin-Film Technology
(1974) Ion- plated titanium carbide coat- ings.
Indicates content that may require registration and/or purchase.