-
Supplier: Accuris
Description: RIVET, SOLID, UNIVERSAL HEAD, ALUMINUM ALLOY AND TITANIUM COLUMBIUM ALLOY
-
Supplier: Accuris
Description: Rivets, Structural, Aluminum Alloy, Titanium Columbium Alloy General Specification for
-
Supplier: Accuris
Description: Rivet, Solid, Universal Head, Aluminum Alloy and Titanium Columbium Alloy
-
-
Supplier: Accuris
Description: RIVETS, STRUCTURAL, ALUMINUM ALLOY, TITANIUM COLUMBIUM ALLOY, GENERAL SPECIFICATION FOR
-
Supplier: ASTM International
Description: 1.1 This specification covers rolled precipitation hardenable nickel-iron-chromium-columbium (Nb)-titanium-aluminum alloy (N09908) plate, sheet, and strip in the annealed condition (temper). This alloy is used as sheathing for super conductor cables, as tooling for
-
Supplier: ASTM International
Description: This specification covers nickel-chromium-molybdenum-columbium (UNS N06625), nickel-chromium-molybdenum-silicon alloy (UNS N06219), and nickel-chromium-molybdenum-tungsten alloy (UNS N06650) in the form of hot-worked rod and bar and cold-worked rod. The matreial shall conform to
-
Supplier: ASTM International
Description: This specification covers precipitation-strengthened low carbon nickel copper-chromium-molybdenum-columbium alloy structural steel plates. Precipitation strengthening and precipitation heat treatment shall be performed on the material to enhance and alter the required structural and
-
Supplier: ASTM International
Description: This specification covers precipitation-strengthened low carbon nickel copper-chromium-molybdenum-columbium alloy structural steel plates. Precipitation strengthening and precipitation heat treatment shall be performed on the material to enhance and alter the required structural and
-
Supplier: Universal Wire Works Inc.
Description: Universal 309L is the same as E309 with the exception of the carbon content. The lower carbon content permits this alloy when used in corrosive environments where it is necessary to protect against intergranular corrosion due to carbide precipitation without the use of stabilizers such as
- Tensile Strength (UTS): 83,000 psi
- Elongation: 40 %
- Approvals / Conformance: AWS
- Joining Process / Product Form: Solid Wire
-
Supplier: Indium Corporation
Description: Several low melting point Indalloy® alloys are liquid at room temperature. These gallium-based alloys are non-toxic replacements for mercury. The gallium-based alloys have far lower vapor pressure than mercury, reducing both the amount and toxicity of metal vapor exposure.
- Use Temperature: 257 F
- Thermal Conductivity: 86 W/m-K
- Coeff. of Thermal Expansion (CTE): 16.11111111111111 µin/in-F
- Elongation: 22 to 41 %
-
Supplier: ACH Magnets, Inc.
Description: AlNiCo alloys basically consist of aluminum, nickel, cobalt, copper, iron and titanium. In some grades cobalt and/or titanium can be omitted. Also these alloys may contain additions of silicon, columbium, zirconium or other elements which enhance heat treatment
- Maximum Energy Product, BHmax: 4.65 MGOe
- Residual Induction, Br: 12 kilogauss
- Intrinsic Coercive Force, Hci: 600 Oersted
- Material: AlNiCo (Aluminum-Nickel-Cobalt)
Master Alloys and Alloying Additives
(81 Companies)
Refractory and Reactive Metals
(184 Companies)
Metal Billets, Slabs, and Blooms
(160 Companies)
Titanium and Titanium Alloys
(328 Companies)
Tubing
(2,415 Companies)