-
Supplier: Linde North America, Inc.
Description: The LASERLINE® concept of high purity gas products and comprehensive services, applications know-how along with cost efficient gas supply options forms the basis for customized solutions that maximize productivity. LASERLINE includes laser cutting oxygen which enables high cutting speeds in
- Concentration: 99.98 %
- Product Form: Gas
- Supply Options: Gas Cylinder
- Application / Function: Laser Gas
-
Supplier: Linde North America, Inc.
Description: The LASERLINE® concept of high purity gas products and comprehensive services, applications know-how along with cost efficient gas supply options forms the basis for customized solutions that maximize productivity. LASERLINE includes laser cutting oxygen which enables high cutting speeds in
- Concentration: 3 to 65 %
- Industrial Gases: Carbon Dioxide, Ethylene Oxide, Helium, Nitrogen, Oxygen, Xenon
- Product Form: Gas
- Supply Options: Gas Cylinder
-
Supplier: Linde North America, Inc.
Description: The LASERLINE® concept of high purity gas products and comprehensive services, applications know-how along with cost efficient gas supply options forms the basis for customized solutions that maximize productivity. LASERLINE includes laser cutting oxygen which enables high cutting speeds in
- Concentration: 99.998 %
- Product Form: Gas
- Supply Options: Gas Cylinder
- Industrial Gases: Helium
-
-
Supplier: Linde North America, Inc.
Description: The LASERLINE® concept of high purity gas products and comprehensive services, applications know-how along with cost efficient gas supply options forms the basis for customized solutions that maximize productivity. LASERLINE includes laser cutting oxygen which enables high cutting speeds in
- Concentration: 99.999 %
- Product Form: Gas
- Supply Options: Gas Cylinder
- Industrial Gases: Helium
-
Supplier: Deposition Sciences, Inc.
Description: (usually oxygen) is also introduced into the machine during this process and microwaves are utilized to turn it into a plasma. These oxygen ions react with the material deposited on the substrates to create oxides. This reaction is very thorough, yielding oxide layer coatings which
- Functions & Features: Abrasion Resistant, Antireflective, Chemical Resistant, Dielectric, Heat Resistant / High Temperature, Reflective
- Industry Served: Aerospace, Automotive, Electronics, Government, Medical / Healthcare, Military Specification, OEM / Industrial
- Materials: Metal, Nickel / Nickel Alloys, Precious Metals, Titanium
- Features: North America, Other, Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
Types of oxygen sensors According to the substance used in their sensitive element, are: Zirconium (zirconium oxide) Titanium (titanium oxide) Wideband According to their design: Single-wire lambda (read more)
Browse Industrial Heaters Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd.
More Information Top
-
Effects of different austenitization treatments on KIC, KISCC, and other mechanical properties of 300M steel bar
The conventional and high-temperature austenitization heat treatments were carried out in a vertical tube furnace under dry nitrogen and the testpieces were surrounded by a cylinder of titanium foil to remove any oxygen present.
-
Fabrication of Monodispersed Barium Titanate Nanoparticles with Narrow Size Distribution
A barium– titanium – oxygen (Ba–Ti–O) ceramic cylinder with a Ba/Ti ratio of 0.7 was exposed to a focused beam of the third harmonic generation (THG) of a Q-switched Nd:yttrium–aluminum–garnet (YAG) laser.
-
Selectivity analysis in electrochemical reactors. I. Experimental study of an electro-organic reaction coupled with parasitic homogeneous chemical reactions
The anode, where oxygen evolution occurs, is a cylinder of platinized titanium located against the cylindrical wall of the reactor.
-
Electronic Properties of TiO$_2$ Nanotubes
… COOPs < 0); and (IV) there is a sharp anisotropy of separate Ti-O bonds depending both on their orientation relative to the TiO2 tube axis and between the bonds of titanium and oxygen atoms belonging to inner … … or outer (Oout ) oxygen cylinders .
-
Oxygen diffusion in alpha and beta titanium in the temperature range of 932° to 1142°C
Wasilewskiand Kehls determined the oxygen -concentrationdistribution in the/3 phase of oxi- dized cylinders of titanium by means of chemical anal- ysis and obtainedan activation energy of 48.2 kcal per mole.
-
Theoretical Study of Alpha Case Formation during Titanium Casting
… r, where r is the radial coordinate, it is readily shown that because oxygen mass transfer is confined to values of y much smaller than the cylinder radius, R, the equation governing oxygen transport into the solidified titanium simplifies to C,t …
-
β-NMR of 8Li+ in rutile TiO2
Crystal structure of rutile TiO2 — oxygen and titanium atoms appear as red and light blue spheres, with bonded atoms connected by grey cylinders .
-
Fast neutron activation analysis of oxide inclusions in magnesium alloy ingots
Several operational procedures have been developed to optimize the analysis, including: a new automated, blank-free procedure which pneumatically transports machined magnesium cylinders between the irradiation and … … the use of an oxygen standard prepared from polyethylene and titanium dioxide, machined to match …
-
New nanotubes of metal oxycarbides: Modeling of carbothermal reduction of TiO2 nanotubes
These tubes consist of coaxial atomic cylinders : the outer and the inner ones are formed by oxygen atoms, and the middle tube is composed of titanium atoms [9, 13].
-
Measurement of Polarization Parameters Impacting on Electrodeposit Morphology. II: Conventional Zinc Electrowinning Solutions
… were either of abraded zinc (Special High Grade; >99.9975%) used for the tests reported in Section 3.1, or else had an oxygen -evolving, mixed oxide-coated titanium (from Anode Technology, Ernest … … silver epoxy to a cylinder of fine, pore-free …
Indicates content that may require registration and/or purchase.