-
Supplier: TM Electronics, Inc.
Description: The TM Electronics TME Pressure Bubble Tester provides low pressure and controlled flow to a pouch to meet the requirements of ASTM International F-2096 test method “Standard Test Method for Detecting Gross Leaks in Packaging by Internal Pressurization Bubble Test”. A low-pressure
- Leak Test Method: Bubble Testing
- Display Type: Digital Readouts
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 923058-LM10504TME/NOPB Operating Temperature Range: -30°C ~ 85°C Features: Solid State Drives (SSD) PMIC 34-µSMD (2.82x2.82) Package: Reel - TR Package: 34-WFBGA Mounting: Surface Mount Part Status: Not For New Designs Family Name: LM10504
- Operating Temperature: -30 to 85 C
- Output Options: Inverting
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Traco Power Win Source Part Number: 848414-TME 0305S Series: TME (1W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: TME 0305 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 47 pct.
- Features: Other
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Traco Power Win Source Part Number: 848320-TME 1212S Series: TME (1W) Features: DC DC Converter 1 Output - Input Package: Tube Family Name: TME 1212 Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct.
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 1053710-LM3291TME/NOPB Packaging: Reel - TR Categories: RF/IF and RFID Status: Not For New Designs Dimension: 12-WFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC LED DISPLAY DRIVER, Display Driver Product overview: LM3561TME from Texas Instruments is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets,
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Mobile I/O Companion Supporting Keyscan, I/O Expansion, PWM, and ACCESS.bus Host Interface 25-DSBGA -40 to 85 Product overview: LM8328TME/NOPB from Texas Instruments is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications.
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Audio Amplifiers Mono Audio Subsys w/ class G Headphone Amp Class D Speaker Amp Noise Gate & Speaker Protection 25-DSBGA -40 to 85 Product overview: LM49153TME/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and
- Supply Voltage (VS): 2.7 to 5.5 volts
- Operating Temperature: -40 C
- Features: Audio Amplifiers, Other
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LM8328 Mobile I/O Companion Supporting Keyscan, I/O Expansion, PWM, and ACCESS.bus Host Interface Product overview: LM8328TME from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for
- Device Type: Transceiver
Find Suppliers by Category Top
More Information Top
-
Planarity recognition of large polycyclic aromatic hydrocarbons by various octadecylsilica stationary phases in non-aqueous reversed-phase liquid chromatography
For example, with the TM packing, tetrabenzo[a,cd,j, lm]perylene eluted faster than coroneneo On the TME packing , the retention times of the two compounds were almost identical.
-
Pelvic Cancer Surgery
The focus should be on obtaining a ‘ TME package ’ which is intact with no tears.
-
Seal Strength and Package Integrity Testing for the Food Packaging Industry
An example is the TME Package -Port system in which a reusable plastic entry port is secured and then accommodates the pressurizing probe.
-
A Design Report of the Baseline for PEP-X: an Ultra-Low Emittance Storage Ring
The highly packed TME arcs contain most of the mag- nets.
-
Methodology for Identification of Testing to Conduct on Type A and Industrial Packagings
Package Tme .
-
JAMA Network | JAMA Surgery | From TEM to TME: Comment on “No-Scar Transanal Total Mesorectal Excision”
Leroy and colleagues1 report their exceptional achievement in providing for a patient with rectal neoplasia an oncologically packaged TME entirely via a pure natural orifice (transanal, transrectal) approach.
-
DOE evaluation document for DOT 7A Type A packaging
need to be skilled and aeative. ially tme for packages such as f- carbnsandwoodenboxes.
-
Thermal insulation system design and fabrication specification (nuclear) for the Clinch River Breeder Reactor plant
… 2909, Rev. A, 5/78 CRBRP Nuclear Insulation Integrated Test Plan AESD TME-2048, Rev. A, 5/78 CRBRP Nuclear Insulation Integrated Test Procedure AESD TME- (No number), 6/78 CRBRP Nuclear Insulation System Integrated Test Plan Drawing Package AESD TME -2912, 6/78 CRBRP Integrated …
-
TrueWay: a highly scalable multi-plane multi-stage buffered packet switch
The TME sends a PACK when it receivesthe last cell of the packet (i.e., EOP or SCP cell).
Indicates content that may require registration and/or purchase.