Products/Services for Tobin Bronze Rod
-
Metal Rod and Bar Stock - (1039 companies)How to Select Metal Rod and Bar Stock Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes. How Are Metal Rods and Bars Made? Metal shapes can...Shape / FormCoil Stock / Wire RodHollow / Tube Stock -
Copper, Brass, and Bronze Alloys - (597 companies)Copper, brass, and bronze alloys are non-ferrous metals with excellent electrical and thermal conductivity as well as good corrosion resistance, ductility and strength. How to Select Copper, Brass, and Bronze Alloys. Copper, brass, and bronze alloys... -
Linear Shafts - (94 companies)Linear shafts are elongated, rod-shaped devices that provide linear or rotary motion for power transmission applications. Linear shafts are elongated, rod-shaped devices that provide linear motion for power transmission applications. Mounting... -
Threaded Rod - (318 companies)...bronze is another common material for threaded rod. Steel, stainless steel, and titanium threaded rod is commonly available. Steel is iron that contains carbon in any amount up to about 1.7 percent as an essential alloying constituent. Stainless steel... -
Rod End Bearings - (263 companies)...specifications to consider. In most cases, bearing motion is symmetrical and the maximum angular misalignment is half of the total side-to-side range. Materials. Metallic rod end bearings are made of brass, bronze, iron, or steel and often plated... -
Sucker Rods - (32 companies)Sucker rods are used to connect the surface pumping unit to the downhole components of a pumping system in an oil and gas well. Sucker rods connect a surface pumping unit to the downhole components of a pumping system in an oil and gas well...
-
Rod Pumps - (17 companies)Rod pumps are subsurface pumping units that are connected to the sucker rod string and driven by a pumpjack or other artificial lift that provides a reciprocating pumping action in an oil and gas well. Rod pumps provide artificial lift to generate...
-
Grounding Bars and Rods - (90 companies)Grounding bars and grounding rods are electrical connections that divert undesirable current in order to protect humans and equipment. Typically, they are made of cold-drawn or galvanized steel and plated with copper. Grounding bars and rods provide...
-
Ceramic Tube and Ceramic Rod Products - (184 companies)Ceramic tube and ceramic rod products are suitable for use in applications requiring high temperature strength, erosion resistance, electrical or thermal insulation, and other specialized characteristics. Description. Ceramic tube and ceramic rod...
-
Quartz Tube and Rod - (37 companies)Quartz tube and rod are hollow or solid stock shapes of fused quartz materials. They are used in laboratories, semiconductors, sight glasses, and level gages. Quartz tubes and rods are also used in X-ray tube, optical, lamp, pharma, vacuum tube stem...
Product News
-
Accurate Bushing Company, Inc.
Oil-Impregnated OBCR & OBYR Series Bronze Bushings Oil-Impregnated Bronze Bushing. The OBCR and OBYR Series replace the standard steel needle rollers with an oil impregnated engineered bronze bushing, which eliminates or reduces the need for bearing lubrication; these bearings are intended for self-lubricated applications. They're available in Sealed, Crowned and Eccentric Stud type. The load capacity is based on speed used, consult our Engineering Department for the load calculations. View data information of our Oil-Impregnated Bearings: Yoke... (read more)Browse Cam Followers Datasheets for Accurate Bushing Company, Inc. -
Busch Vacuum Solutions
Busch Wins Bronze Medal in Sustainability Ranking This year was the first time Busch took place in the ranking, and the company achieved an impressive result. The honor reflects the company 's unwavering commitment to optimizing its sustainability efforts and setting high standards. Roland Zundl, Managing Director of Dr.-Ing. K. Busch GmbH says: "This medal is an important milestone and shows that we are on the right track. We will continue to step up our efforts to become more sustainable in all areas of the company. " (read more)Browse Vacuum Pumps and Vacuum Generators Datasheets for Busch Vacuum Solutions -
BRIM Electronics, Inc.
BRIM Silicon Bronze Alloy Fuse/Resistance Wire Solid Silicon Bronze Alloy 655 wire, annealed for softness. Contains: Silicon(2.8% to 3.8%), Lead(.05%), Iron(.8%), Zinc(1.5%), Manganese(.5% to 1.3%), Nickel(.6%). The remainder is Copper. Electrical Resistivity in Ohms: 148CMA @ 68F. Electrical Conductivity: 7.0% IACS @ 68F. Tensile strength (annealed): 55 to 70 LPI. Specific Gravity: 8.53. Elongation of a 2" length of wire over a 1/2" diameter object: 47%. ASTM-B-99, ASTM-B-105. Suitable as a resistance wire for fuse wire applications... (read more)Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
Shenzhen Dechengwang Technology Co., Ltd
Custom-Size PTFE Rods for Machining Stock PTFE's excellent performance characteristics. Mechanical properties can be improved by adding fillers such as glass fibers, bronze, carbon, and graphite. Available Materials. Virgin PTFE -- excellent thermal, chemical, and electrical resistant properties. Modified PTFE -- virgin PTFE modified to exhibit superior physical properties. PTFE Compounds (glass fiber, carbon, graphite, etc.) -- PTFE blended with specific additives to suit specific applications. PTFE Rod Properties. High chemical resistance... (read more)Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Changchun Yutai Optics Co., Ltd.
Sapphire Optical Rod Lens What are the applications of sapphire rod lenses?. 1. Laser technology: for high power lasers, beam collimation and focusing;. 2. Fiber optic communications: fiber optic coupling and fiber optic connectors;. 3. Imaging systems: endoscopes, providing high resolution images;. 4. Sensors: optical and environmental sensors;. 5. Ultraviolet optics: ultraviolet lasers and ultraviolet spectrometers;. 6. Scientific experiments: high energy physics experiments: optical components for use in high energy... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Avantier Inc.
Light Pipe Homogenizing Rods At Avantier, we produce custom light pipe homogenizing rod solutions in both square and hexagonal configurations. While a square configuration is standard, a hexagonal configuration has the potential to provide 35% less light loss than a comparable square configuration. We can provide shorter pipes for homogenizing the output of high NA (numerical aperture) sources, or longer light pipes for use with low numerical aperture sources. We also offer tapered light pipe homogenizing rods... (read more) -
Hangzhou Chinabase Machinery Co., Ltd.
Rod End,Ball Joint Rod Ends hydraulic components Rod Ends. SI..E(S),SI..ES 2RS. SA..E(S),SA..ES 2RS. SI..T/K. SA..T/K. SI..BK. SA..BK. SI..PK. SA..PK. GIR..UK,GIR..UK 2RS. GAR..UK,GAR..UK 2RS. PHS. POS. SIZP..S. SAZP..S. SIZJ,SIZJ..S. SAZJ,SAZJ..S. Rod ends for hydraulic components. GIHR..DO. GIHR-K..DO. GIHN-K..DO. GIHO-K..DO. GK..DO. GF..DO. GF..LO. Ball Joint Rod Ends. SQ-RS. SQZ-RS. SQD. China rod end manufacturer specializing in precision rod ends and ball joint rod ends for hydraulic systems, automation, agricultural and industrial... (read more)Browse Ball Joints Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Branham, W.C. Inc.
UNITOP Compact Rod Air Cylinders Choose from double acting, single acting rear spring, and single acting front spring. With or without piston magnet. Double rod and anti-rotation feature options. Male or female rod thread. Standard or high temperature seals. Tube slot for sensors. (read more)Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
Changchun Yutai Optics Co., Ltd.
UV Fused Silica Rod Lens High transmittance, low coefficient of thermal expansion, high temperature and chemical resistance. What are the advantages of fused silica rod lenses?. High transmittance: excellent performance in UV to IR wavelengths. High temperature resistance: suitable for high temperature environment. Chemical stability: corrosion resistant, suitable for harsh environments. Low thermal expansion: stable performance under temperature change. What materials can Yutai Optics process for rod lenses?. Yutai... (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
Exsenco, LLC
Seamless Sensor Rod: No Contact Needed! CS Series On/Off Switching Sensor Rod-type without Mechanical Contact CS series is a switching sensor adopting magneto-inductive principle without mechanical contact. Combined with CSC controller, forward/backward limit points are output; furthermore the both points can be individually adjusted by trimmer integrated in the controller. As a sensor rod is completely sealed, the sensor can be installed inside hydraulic/pneumatic cylinders. Integrated coils inside sensor rod detect locations... (read more)Browse Magnetostrictive Position Sensors Datasheets for Exsenco, LLC
-
ZCU38
… 636b, Composition 1 SAE 73 AMS 4611B and 4612C m-B994A, Composition A General Characteristics: Tobin Bronze-452 has high tensile and yield strengths, toughness, un;fOrmiy of tatud and resistana to carrosion Tobin Bronze -@1 Welding Rod is most sacisfaaoq for …
-
Alloys of Copper
Architectural bronze is readily welded and its color is very well matched with that of Tobin bronze or manganese bronze welding rod .
-
Metals and Alloys Dictionary
Tobin Bronze . … hot-working and fair cold-working properties; ex- tensively used as a filler rod in the torch …
-
mweindex_wordnet1.6_semcor1.6.data (edu.mit.mwe2011.zip)
… tie_in_V 0,0,0,0,0 tie_rack_N 0,0,0,0,0 tie_ rod _N 0,0 … … 0,0,0,0,0 tobacco_shop_N 0,0,0,0,0 tobacco_thrips_N 0,0,0,0,0 tobacco_user_N 0,0,0,0,0 tobacco_wilt_N 0,0,0,0,0 tobacconist_shop_N 0,0,0,0,0 tobin _ bronze _N 0,0,0 …
-
ZCU214
Since the heat of welding would modify the metallographic structure which distinguishes Tobin Bronze 4641 from Naval Brass, the latter alloy (same composition) is used where welding is required. Bars, rods and wires can be resistanceflash butt welded.
-
Technical activities report: Heat, water, and mechanical studies
After itun #2, th6 rod driving aF3aratus waa altered f o r increased stability and out of … Vipers plus no glands Jo wipers plus O-ring adapter glands of tobin bronze .
-
http://dspace.mit.edu/bitstream/handle/1721.1/49591/30570635-MIT.pdf?sequence=2
piston is pinned to 1 1/2" threaded rod which passes through a Tobin bronze nut.
-
http://dspace.mit.edu/bitstream/handle/1721.1/49605/35306381-MIT.pdf?sequence=2
to a l~ inch rod threa.ded with an 18 pitch buttress thread, which passes through a Tobin bronze nut.
-
ZASMHBA0001442
Soft bearing coatings: Aluminum bronze Tobin bronze Babbitt Tin Hard bearing coatings: Mo/Ni-Cr-B-Si blend Molybdenum High-carbon steel Alumina/titania Tungsten carbide Co-Mo-Cr-Si Fe-Mo-C Aluminum oxide Chromium oxide Tungsten carbide Chromium carbide Ni-Cr-B … … pinion gear journals, piston tings (internal combustion); fuel pump rotors Slush-pump piston rods , polish rod liners …
-
mweindex_wordnet3.0_semcor1.6.data (edu.mit.jmwe_1.0.0_all.zip)
… tie_in_V 0,0,0,0,0 tie_rack_N 0,0,0,0,0 tie_ rod _N 0,0 … … 0,0,0,0,0 tobacco_user_N 0,0,0,0,0 tobacco_wilt_N 0,0,0,0,0 tobacconist_shop_N 0,0,0,0,0 tobias_george_smollett_N 0,0,0,0,0 tobias_smollett_N 0,0,0,0,0 tobin _ bronze _N 0,0,0 …
Indicates content that may require registration and/or purchase.