Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Application: Guide for V-belts, round belts, flat belts, toothed belts, and synchronous belts. Function: They offer wear-reducing and maintenance-free operation for drives and conveyors & conveyor belt guides. In addition, we also offer
- Thickness: 1.3779535 to 4.5275615 inch
- Function: Abrasion / Sliding Wear
- Industry / Application: Manufacturing / Machinery
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Application: Guide for V-belts, round belts, flat belts, toothed belts, and synchronous belts. Function: They offer wear-reducing and maintenance-free operation for drives and conveyors & conveyor belt guides. In addition, we also offer
- Thickness: 1.1023628 to 3.149608 inch
- Function: Abrasion / Sliding Wear
- Industry / Application: Manufacturing / Machinery
-
Supplier: Radwell International
Description: TIMING BELT, FLAT TOOTH, POSITIVE DRIVE, BLACK, BELT SIZE "H". FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts, motorcycle
- Belt Width: 1.2598432 inch
- Other Section: Unlisted Belt Section
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts, motorcycle
- Belt Width: 1.00000054 inch
- Other Section: Unlisted Belt Section
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 2200 Series Precision Move Flat & Cleated Belt End Drive: On Dorner’s 2200 Precision Move conveyors, the reverse V-Guide provides positive belt tracking, even under demanding side load applications. The positively driven belt ensures belt does
- Maximum Load: 200.655 lbs
- Speed: 370.7349081364831 ft/min
- Conveyor Type: Low Profile Conveyor
-
Supplier: Belt Technologies, Inc.
Description: driving motion of the belt, is still accomplished via frictional forces between the flat belt and pulley surfaces. Precise, Durable Results with Our Patented Ball Bearing Timing Teeth Type I and II timing pulleys allow cycle repeatability without any pitch accumulation, also
- Features: Other Metal
- Component Type: Timing Pulley
Find Suppliers by Category Top
Featured Products Top
-
Speed up your design process Electric toothed belt axis for a faster design process The electric toothed belt axis ELGA-TB-G from Festo enables design engineers to dispense with time-consuming in-house solutions and concentrate fully on their core activities (read more)
Browse Stepper Motor Drives Datasheets for Festo Corporation -
friction drives. Our pulleys are machined for consistent tooth geometry and held to 0.05mm runout, helping maintain belt tension and positioning accuracy across high-speed production runs. From an engineering standpoint, several design (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
US Manufacturer of Power Transmission and Motion Control Products since 1950 Stock Belt and Pulley Drive Components, from concept to high-volume production. SDP/SI stock HTD® timing belt pulleys are available in aluminum, nylon, and polycarbonate (read more)
Browse Timing Pulleys (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
various cutting V-belts, flat belts etc rubber drive belts and its auxiliary pulley series products. Please feel free to contact with us in any need. V belts (read more)
Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
European Standard SPZ, SPA, SPB and SPC Series Cast Iron/Steel V-Belt Pulleys SB: SPZ 1-3, SPA 1-5,SPB 1-6, SPC 1-6 TB: SPZ 1-8, SPA 1-6,SPB 1-10, SPC 3-10 Flat Belt Pulleys for Taper Bushes TB: Type range 63 (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Timing Belts Available Online with Fast Delivery
, aerospace, defense, automation, and robotics applications, our timing belts are available in a wide range of industry-standard tooth profiles, including MXL, 40 D.P., XL, L, HTD®, GT®2, GT®3, and T-series (5, T5, T10). As one of the largest timing belt sleeving consumers in the United (read more)
Browse Timing Belts (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
, aerospace, defense, automation, and robotics applications, our timing belts are available in a wide range of industry-standard tooth profiles, including MXL, 40 D.P., XL, L, HTD®, GT®2, GT®3, and T-series (5, T5, T10). As one of the largest timing belt sleeving consumers in the United (read more)
Browse Timing Belts (metric) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
belt Guide for V-belts, round belts, flat belts, toothed belts, and synchronous belts. Function: They offer wear-reducing and maintenance-free operation for drives and conveyors & conveyor belt guides. We can (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Stock Drive Products & Sterling Instrument - SDP/SI
Small Pitch Timing Belts Offer Minimal Vibration
SDP/SI (ISO 9001 + AS9100D Registered) offers several different series of pulleys for 1/5" small pitch timing belts. They offer positive, efficient power transmission for shaft drives, with no slip or backlash and (read more)
Browse Timing Pulleys (inch) Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
performance in moist or mildly contaminated airstreams, and BC wheels with curved, single-thickness blades for good performance in moist airstreams. DESIGN FEATURES · CAPACITIES - to 200,000 CFM · PRESSURES - to 14" WG · TEMPERATURES - to 650°F · EFFICIENCIES BEYOND 85% · 16 SIZES - 12"- 73" · BELT-DRIVE AND DIRECT-DRIVE (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The)
Conduct Research Top
-
White Paper Download: Belt and Chain Drives
, All flat belts except the toothed type mentioned in the next data section are subject to creepage because of the relative motion between the pulley surface and the adjacent belt surface which is under load deformation from the combined tension and flexural stresses. Flat belts must be kept under
-
White Paper Download: Belt and Chain Drives
, All flat belts except the toothed type mentioned in the next data section are subject to creepage because of the relative motion between the pulley surface and the adjacent belt surface which is under load deformation from the combined tension and flexural stresses. Flat belts must be kept under
More Information Top
-
Handbook Timing Belts
The drive variant in Fig. 4.39 is divided into toothed and flat belt drive assemblies.
-
Galaxy Thin Wafer System From DEK Enhances Process Capability For HVM Thinned Wafer Applications
The system's toothed , flat belts are driven by a servo motor and supply the large contact area critical for support and stability of the wafer pallet, offering unmatched control of its speed, acceleration and positioning.
-
To Calculate to Construct to develop
The possible connection mass like the width of the flat belt or the drive toothed wheel remains unattended in the frame of this exercise task.
-
Manual logistics
6 1 conveying unit 2 load-bearing roller 3 deflecting rollers 4 lacing roller 5 drive belts flat or toothed belt) 6 central drive .
-
Manual toothed belt technique
A drive variant linked to tooth and flat belts .
-
Advances in Sustainable Manufacturing
Under- tensioning causes slip in flat and V- belt drives and tooth skipping in timing belt drives, which is unacceptable for precision placement operations.
-
Improvement of Belt Tension Monitoring in a Belt-Driven Automated
Material Handling System
It is well established that under- tensioning causes slip in flat and V- belt drives and tooth skipping in synchronous or timing belt drives.
-
Encyclopedia of Lubricants and Lubrication
In newer machines, flats are driven by a maintenance-free toothed belt .
Indicates content that may require registration and/or purchase.