-
Supplier: National Bolt & Nut Corporation
Description: inches in diameter, such as nylon, plastics, brass and stainless steel, we can heat treat our custom fasteners to match our customer's unique requirements. Offering a large variety of fastener, thread, bolt and screw head types, we can manufacture numerous styles of our custom fasteners based
- Inch: # 10, # 12, # 14, # 16, # 18, # 20, # 24, # 4, # 5, # 6, # 7, # 9, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2 1/4", 2 3/4", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Standard Drives: 12-Point, Hex Socket / Allen, Philips / Frearson, Slotted, Square / Robertson, Torx®
- Fastener Standards: ASME / ANSI, DIN, ISO
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Hardened Steel, Molybdenum, Plastic, Stainless Steel, Steel, Superalloy, Titanium
-
Supplier: RS Components, Ltd.
Description: RS PRO A2TORXKIT Nut & Washer Kit
- Head Type: Hexagon Head
- Metric: M3, M4, M5, M6
- Features: Other
- Material: Stainless Steel
-
Supplier: RS Components, Ltd.
Description: ALPHA DIN, screws, Large pack M5x 10 Bul
- Metric: M5
- Features: Other
- Head Type: Pan Head
- Screw Type: Self Drilling / Thread Cutting Screw
-
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L ISO 7380 Torx Socket Button Head Screw M6 x 16 T30 Torx
- Length: 0.6299216 inch
- Head Type: Button Head
- Metric: M6
- Features: Other
-
Supplier: BUMAX®
Description: BUMAX Austenitic Stainless Steel A4/316L ISO 14583TT Torx Pan Head Taptite Screw M5 x 10
- Length: 0.393701 inch
- Metric: M5
- Features: Other
- Material: Stainless Steel
-
Supplier: RS Components, Ltd.
Description: RS PRO 25533843 Flooring Screw
- Length: 2.5 inch
- Screw Type: Machine Screw
- Features: Other
- Material: Steel
-
Supplier: RS Components, Ltd.
Description: UNIFIX VORTEX VORTTX050060RS Wood Screw
- Length: 2.36 inch
- Metric: M5
- Features: Other
- Material: Stainless Steel, Steel
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: Hexalobular (6-Lobe) cap screws, have a sixlobe recess and are driven using a 6-Lobe wrench or insert bit, making them more efficient than slotted screws and hex drives screws. ZAGO’s machine screws are ready-to-use, as they do not require any preparation or
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Head Type: Button Head
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L ISO 14583 Torx Pan Head Screw M8 x 12
- Length: 0.4724412 inch
- Metric: M8
- Features: Other
- Material: Stainless Steel
-
Supplier: BUMAX®
Description: BUMAX 88 Austenitic Stainless Steel A4/316L ISO 14581 Torx Countersunk Screw M8 x 30
- Length: 1.181103 inch
- Metric: M8
- Features: Other
- Material: Stainless Steel
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: incorporates a rubber “O” ring under each screw, bolt, or rivet head, thus granting both insurmountable sealing and fastening power to the fastener while providing metal-to-metal contact. Our resilient, malleable “O” ring fits with tight precision under the screw, bolt, or rivet head,
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Screw Type: Cap Screw
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: 6 Lobe flat head screws have a 6 lobe recess and is cone shaped for use in countersunk holes the flat top fits flush with the mated surface. ZAGO’s array of cutting-edge machine screws will serve as a solution for any particular, nuanced challenge you may face. Each screw is
- Length: 0.0787402 to 1.968505 inch
- Inch: # 0, # 1, # 10, # 12, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16"
- Fastener Standards: AIA / NAS, AN / MS
- Screw Type: Cap Screw
-
Supplier: PENCOM
Description: No Description Provided
- Length: 2 inch
- Inch: # 4
- Screw Type: Machine Screw, Self Drilling / Thread Cutting Screw
- Head Type: Pan Head
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.75 inch
- Inch: # 2
- Screw Type: Machine Screw
- Features: Other
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.3125 inch
- Inch: # 10
- Head Type: Button Head
- Screw Type: Machine Screw
-
Supplier: PENCOM
Description: No Description Provided
- Length: 0.5625 inch
- Inch: # 6
- Screw Type: Machine Screw
- Features: Other
-
Supplier: Fastener SuperStore, Inc.
Description: 4-40 X 1/4 Taptite-Style TFS / Torx(R) / Pan Head / Steel / Zinc Trilobular thread rolling screw. As each lobe of the screw moves through the pilot hole in the nut material, it forms and work-hardens the nut thread metal, producing an uninterrupted grain flow. For drilled,
- Length: 0.25 inch
- Inch: # 4
- Head Type: Pan Head
- Fastener Standards: SAE
-
Supplier: Sure Drive USA
Description: DRYWALL BULLETS®FINE THREAD 1 Pound Box
- Length: 0.75 inch
- Inch: # 6
- Screw Type: Dry Wall Screw
-
Supplier: Spax International
Description: SPAX® T-STAR WASHER HEAD
- Inch: 5/16"
- Features: Other
- Standard Drives: Torx®
- Head Type: Washer Head
-
Supplier: Minerallac Company
Description: STAR TYPE 18-8 STAINLESS STEEL MATERIAL 1 INCH 0.092 INCH HEAD HEIGHT #8 NOMINAL DIAMETER 32 TPI FLAT HEAD STYLE THREAD TYPE 2A EXTERNAL HEAD WIDTH 0.299 INCH DRIVER SIZE T-15H INCH PACKAGING QUANTITY 100 PER BOX
- Length: 1 inch
- Inch: # 8
- Head Type: Flat Head
- Screw Type: Machine Screw
-
Supplier: Peco Fasteners, Inc.
Description: STAINLESS STEEL MATERIAL 1/2 INCH .5 LENGTH - DECIMAL 1/2 LENGTH - FRACTIONAL #8 NOMINAL DIAMETER 32 TPI #8 NOMINAL DIAMETER - FRACTIONAL .164 NOMINAL DIAMETER - DECIMAL BUTTON HEAD STYLE PACKAGING QUANTITY 50 DRIVE SIZE T-15 DRIVE STYLE TORX LENGTH - DECIMAL - UOM IN NOMINAL
- Length: 0.5 inch
- Inch: # 8
- Head Type: Button Head
- Screw Type: Machine Screw
-
Supplier: NBS Corp.
Description: Featuring a Phillips bugle head and coarse thread, all NBS Phillips bugle head drywall screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter, all drywall screws come with black phosphate finish.
- Length: 3 inch
- Inch: # 8
- Screw Type: Dry Wall Screw
- Features: Other
-
Supplier: MW Components - Elk Grove Village
Description: As a leading cold-heading fastener manufacturer, Rumco Fastener Division specializes in a wide variety of SEMS and custom fastener products. For over 30 years customers have made us their manufacturer of choice because of our ability to meet custom requirements, our depth of product lines, our
- Length: 7 inch
- Inch: # 10, # 12, # 14, # 16, # 18, # 2, # 20, # 24, # 3, # 4, # 5, # 6, # 7, # 9, # 8, 1/2", 1/4", 3/8", 5/16", 7/16"
- Fastener Standards: ASME / ANSI, DIN, ISO, SAE
- Head Type: Binding Head, Fillister Head, Flat Head, Hexagon Head, Oval Head, Pan Head, Round Head, Truss Head, Washer Head
-
Supplier: Makita USA, Inc.
Description: Autofeed Screws // Phillips Head Collated Screws
- Length: 2.25 inch
- Screw Type: Dry Wall Screw, Wood Screw
- Standard Drives: Philips / Frearson
-
Supplier: Interfast Group
Description: standards of ISO-9002. Secondly, Interfast Group has one of the most complete lines of Drywall, Sheet Metal, Self-Drilling, Woodworking and Concrete screws in stock ready to ship from Ontario, CA. The quality from Interfast Group is second to none. By controlling all facets of the
- Screw Type: Dry Wall Screw, Self Drilling / Thread Cutting Screw
- Standard Drives: Philips / Frearson
-
Supplier: Fastener SuperStore, Inc.
Description: 6-32 X 5/8 Machine Screws / Torx(R) / Flat Head / Steel / Zinc A straight shank fastener with external threads designed to go through a hole or nut that is pre-tapped to form a mating thread for the screw. Machine screws form a fastening superior in strength to spaced
- Length: 0.625 inch
- Inch: # 6
- Head Type: Flat Head
- Screw Type: Machine Screw
-
Supplier: Sure Drive USA
Description: DRYWALL BULLETS®FINE THREAD 1/2 Pound
- Length: 1.25 inch
- Inch: # 6
- Screw Type: Dry Wall Screw
-
Supplier: Spax International
Description: SPAX® PowerLags™ bring a new level of fastening efficiency and reliability to log home and timber frame construction. Engineered specifically for these demanding wood-to-wood structural applications, SPAX® PowerLags™ feature patented thread serrations that eliminate pre-drilling and dramatically
- Length: 15 inch
- Features: Other
- Standard Drives: Torx®
-
Supplier: Minerallac Company
Description: 1-1/4 INCH LENGTH STAINLESS STEEL MATERIAL BUTTON HEAD TORX DRIVE LENGTH - DECIMAL 1.25 LENGTH - DECIMAL - UOM IN LENGTH - FRACTIONAL 1-1/4 NOMINAL DIAMETER - DECIMAL .19 NOMINAL DIAMETER - DECIMAL - UOM IN NOMINAL DIAMETER - FRACTIONAL #10 DRIVER SIZE T-25H PACKAGING QUANTITY 100
- Length: 1.25 inch
- Inch: # 10
- Head Type: Button Head
- Screw Type: Self Drilling / Thread Cutting Screw
-
Supplier: Interfast Group
Description: standards of ISO-9002. Secondly, Interfast Group has one of the most complete lines of Drywall, Sheet Metal, Self-Drilling, Woodworking and Concrete screws in stock ready to ship from Ontario, CA. The quality from Interfast Group is second to none. By controlling all facets of the
- Screw Type: Dry Wall Screw, Self Drilling / Thread Cutting Screw
- Standard Drives: Square / Robertson
-
Supplier: TFC Ltd.
Description: Dimensions: mm Material: C1022 Premium Steel Finish: Fine Grey Phosphate Screw Hardness: Core =Min. 380HV - Max. 450HV Case/ Surface = Min. 680HV - Max. 800HV
- Screw Type: Dry Wall Screw, Wood Screw
- Material: Steel
-
Supplier: NBS Corp.
Description: Featuring a Phillips bugle head and coarse thread, all NBS Phillips bugle head drywall screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter, all drywall screws come with black phosphate finish.
- Length: 4 inch
- Inch: # 10
- Screw Type: Dry Wall Screw
- Features: Other
-
Supplier: Sure Drive USA
Description: DRYWALL BULLETS® Coarse Thread TYPE-17 1 Pound Box
- Length: 1.625 inch
- Inch: # 6
- Screw Type: Dry Wall Screw
-
Supplier: NBS Corp.
Description: Featuring a Phillips bugle head and coarse thread, all NBS Phillips bugle head drywall screws are sourced exclusively from ISO-9001 accredited manufacturers. Available from #6 through #10 diameter, all drywall screws come with black phosphate finish.
- Length: 5 inch
- Inch: # 10
- Screw Type: Dry Wall Screw
- Features: Other
-
Supplier: Interfast Group
Description: standards of ISO-9002. Secondly, Interfast Group has one of the most complete lines of Drywall, Sheet Metal, Self-Drilling, Woodworking and Concrete screws in stock ready to ship from Ontario, CA. The quality from Interfast Group is second to none. By controlling all facets of the
- Screw Type: Dry Wall Screw
- Standard Drives: Philips / Frearson
Find Suppliers by Category Top
Featured Products Top
-
differentiated from conventional screws is by their different drive styles: security screws tend to have different head designs that require a specific tool to turn the screw. Below is a list of different head types for security screws: Pin Torx head (as shown above (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
and reel compatible with existing SMT automated installation equipment. Features and Benefits All metal captive screw assembly installs in one piece utilizing pick and place method Combination drive, Torx®/slot Solderable finish Screw length code “0” retracts flush in up position Ease of installation (read more)
Browse Captive Fasteners Datasheets for PennEngineering® -
to have a unique drive style, for which you require specific tools. The unique drive style is because a security screw's primary purpose is to deter tampering and avoid removal by unauthorized personnel. Excellent examples are assemblies or systems in public areas, exposing them to vandalism or (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
differentiated from conventional screws is by their different drive styles: security screws tend to have different head designs that require a specific tool to turn the screw. Below is a list of different head types for security screws: Pin Torx head (as shown above (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Handbook of Loss Prevention Engineering, 2 Volume Set
… motorized tool that can be fitted with drill bits or driver bits with screw driver tips or … Some examples are the corded electric drill, cordless battery- driven drill, and rotary hammer drill. An example is a Torx head 1) The surface generally is wood or metal but could be drywall , plastic, and even glass.
-
Klein Tools 32526 32-Piece Standard Tip Bit Set at PlumberSurplus.com
… Cleaners Pipe Working Tools Soldering Equipment Tool Bags Nailers and Staplers Electrical Tools Drywall Tools Tile Tools … • TORX ® bits included: T6, T7, T8, T10, T15, T20 and T25 … Slotted bits included: 3-4, 5-6, 6-8, 8-10, 10-12, 12-14 screw sizes • Includes 1/4" square to 1/4" hex adaptor to drive sockets .
-
$80-$90 Screws - Fasteners - Grainger Industrial Supply
Drywall Screws , Head Type Bugle, Size #10, Length 4 In., 1018-1022 Steel, Finish Phosphate, Thread Type... Metric Socket Head Cap Screw, Head Type Standard, Material Alloy Steel, Black Oxide, Drive Type Hex Socket … • Multi-Material Screw, Flat Head, Steel, Yellow Zinc Finish, Torx , Size #14, Length 6 1/4 In …
-
sem screws - offers from sem screws manufacturers, suppliers, exporters & wholesalers
Philips Pan Head Sems Screw Two Washer Drive Code:Philips/Cross Drive Head Code:Pan Head Material:Stainless ... Sell Torx Screw, Secutiry Screw, SEMS Screw, Trilobular thread ... • Drywall Screw .
-
Vermont American 80370 Torx Size TX20 Power Bit at PlumberSurplus.com
… Cleaners Pipe Working Tools Soldering Equipment Tool Bags Nailers and Staplers Electrical Tools Drywall Tools Tile Tools … Vermont American 80370 Torx Size TX20 Power Bit 5/5 StarsTorx screws are the best - how to drive10/1/2009 DavidTorx screws are the easiest driving screws for any application. they don't let driver slip off screw …
-
Grainger.com
○ TORX (R) (7 ○ Two Device, Drywall Construction, Keyed for Plaster (1 ○ Two Piece Clamp Recessed Screw (6 ○ Unassembled, Double Inlet Forward Curve, Belt Drive , With Drive Package (248 .
-
CR4 - Thread: Useful Repurposed Items
There is a small trick that will allow them to be driven cleanly, all you need to do is to take a PH screwdriver that "almost" fits the screw and grind a really tiny amount off the "nose" of the screwdriver, till … For such reasons, I tend to buy only wood screws with Torx bit heads, never had one … Do "wetwall" screws turn into " drywall " screws during a drought?
-
Screws - Fasteners - Grainger Industrial Supply
A machine screw is available in hex screw , flat head and rounded head options, and is driven with nuts into tapped holes. Drywall Screws Do you have M4x8mm torx headed screw, with grade8.8, .
-
Ball Screw Exporters, Ball Screw Selling Leads
[ Related Keywords : torx screws , screws, clamp screws ] Ball Screw Operator Valve Bore screw structure of switch driving effectively lower operating moment, and can achieve... Drywall Screw .
-
Screws M4 Exporters, Screws M4 Selling Leads
[ Related Keywords : screws, torx screws ] Sell drywall screw drywall screw Head type: bugle head Thread: fine, coarse Drive : philips Diameter: M3.5, M3.9, M4 …
Indicates content that may require registration and/or purchase.