Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: McCrometer, Inc.
Description: Explore Water Specialties propeller meters. Known for high-quality construction and precision, these meters offer ±2% accuracy for municipal water and wastewater systems. Built for durability with long-life bearings.
- Pipe Diameter: 2 to 120 inch
- Operating Pressure: 150 to 300 psi
- Process Media Type: Liquid
- Features: Recorder / Totalizer Functions
-
Supplier: Newark, An Avnet Company
Description: WATER FLOW METER, 5 CCM, WITH TOTALIZER
-
Supplier: Newark, An Avnet Company
Description: WATER FLOW METER 5 LPM TOTALIZER OPTION
-
-
Supplier: Assured Automation
Description: This low-cost electronic water flow meter easily installs either in-line or at the end of a hose. The large easy to read display and compact lightweight design will makes it easy to handle. A rugged nylon housing and sealed electronic circuitry provides years of durable use in
- Pipe Diameter: 1 inch
- Liquid Volumetric Flow Rate: 3 to 30 GPM
- Operating Pressure: 150 psi
- Operating Temperature: 14 to 130 F
-
Supplier: Sierra Instruments, Inc.
Description: InnovaSonic 203 ultrasonic water flow meters are optimized for customers still looking for high performance, but needing a lower-cost, less feature-rich option for dedicated clamp-on ultrasonic metering. The 203 ultrasonic water flow meter is a digital
- Pipe Diameter: 1 to 48 inch
- Media Temperature Range: 32 to 140 F
- Velocity Flow Rate: 1.6 to 40 ft/sec
- Operating Temperature: 14 to 122 F
-
Supplier: ABB Measurement & Analytics
Description: WaterMaster's performance adheres to the most stringent global industry standards and is certified to key international approvals. Proven in the toughest applications, Its rugged, robust and buriable sensors eliminate the need of expensive meter chambers. Thereby, WaterMaster flowmeters
- Pipe Diameter: 10 to 84 inch
- Media Temperature Range: 21 to 158 F
- Operating Temperature: -4 to 158 F
- Media Temperature: 21 to 158 F
-
Supplier: OMEGA Engineering, Inc.
Description: alarm outputs. These flow meters can be password protected to prevent resetting the total or changing configuration settings. The DPF140 Series meters are available in wall or panel mount configurations. Wall mounted versions can be converted from wall to meter mount with
- Operating Temperature: -32 to 131 F
-
Supplier: Spire Metering Technology
Description: The SpireMag series MAG888-DC flowmeter is a battery-powered high-performance magnetic water meter designed for water and wastewater industry to accurately measure the water flow in closed conduits. MAG888-DC is ideal for remote locations in municipal, irrigation,
- Pipe Diameter: 0.5 to 32 inch
- Media Temperature Range: 14 to 212 F
- Operating Pressure: 145 to 362 psi
- Velocity Flow Rate: -49 to 49 ft/sec
-
Supplier: Radwell International
Description: PULSE METER, TOTALIZER ONLY, BRONZE BODY, (COLD FOR TEMPERATURES 105F AND BELOW), COLD-WATER, MECHANICAL REGISTER ONLY, 1-1/2 INCH SIZE. FREE 2 YEAR RADWELL WARRANTY
- Process Media Type: Gas
-
Supplier: OMEGA Engineering, Inc.
Description: Specifically designed for water billing applications, OMEGA’s FTB-4000 flowmeters are highly accurate and feature tamper-resistant, non-resettable totalizers. The large faces are easy to read. Optional reed relay scaled pulse outputs allow for remote totalization (1.8 m (6 ft) of cable
- Pipe Diameter: 0.5 to 2 inch
- Media Temperature Range: 194 F
- Liquid Volumetric Flow Rate: 0.13 to 396 GPM
- Operating Pressure: 150 psi
-
Supplier: KOBOLD Instruments, Inc.
Description: The EDM-8000 series flowmeter accurately measures and totalizes water and other low-viscosity, water-based, or compatible liquids. It features an economical, yet rugged, PVC body. The lithium battery-powered LCD display has a resettable batch totalizer, a non-resettable grand
- Liquid Volumetric Flow Rate: 1 to 600 GPM
- Operating Pressure: 225 psi
- Operating Temperature: 32 to 140 F
- Electrical Output: Frequency
-
Supplier: Titan Enterprises, Ltd.
Description: Beverage Meter This flowmeter is designed specifically for the drinks dispense industries including beer wines and spirits. They give high performance and competitive pricing with a flow range up to 10 litres per minute. They have totally non-metallic wetted components which makes them
-
Supplier: Clark Solutions
Description: MJ-SDC Multi-Jet Totalizing Water Meter 1", 1-1/2" & 2" With or Without Pulse/Reed Switch Output Description Model MJ-SDC meters are multi-jet, dry type totalizing water meters. They are an ideal choice for a range of municipal, private and industrial water
- Pipe Diameter: 1 to 2 inch
- Media Temperature Range: 122 F
- Liquid Volumetric Flow Rate: 0.75 to 160 GPM
- Operating Pressure: 150 psi
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Grooved Turbine Flowmeters for Oil Patch flow applications Grooved Service applications include Water, Water/ Sand, Liquid Carbon Dioxide, and Cement Slurry
- Pipe Diameter: 1 to 12 inch
- Media Temperature Range: -450 to 450 F
- Liquid Volumetric Flow Rate: 4 to 12,000 GPM
- Operating Pressure: 1,000 psi
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Hoffer TriFlo provides both system integrators and operators with the most flexible measurement solutions for liquid flow including produced water flow and hydrocarbon condensate flow measurement. The Hoffer TriFlomter provides complete interchangeability of
- Media Temperature Range: -65 to 250 F
- Liquid Volumetric Flow Rate: 5 to 260 GPM
- Operating Pressure: 4,000 psi
- Electrical Output: Analog Current, Analog Voltage, Frequency
-
Supplier: Assured Automation
Description: size) • Rugged Construction • Designed for Indoor/Outdoor Use • Digital Display • Large 1/2" Tall Digits • Maximum Batch Total 999,999 • Approximate Battery Life is 4,000 hrs • Displays instantaneous flow rate & flow totals • Ability to Field Calibrate (standard) Flow Ranges
- Pipe Diameter: 1 to 2 inch
- Liquid Volumetric Flow Rate: 0.3 to 300 GPM
- Operating Pressure: 150 to 300 psi
- Operating Temperature: 14 to 130 F
-
Supplier: Panametrics
Description: supports multiple paths for more accurate measurement. Liquid Flow Measurements for a Wide Range of Applications Hydrocarbon liquids Water & wastewater Crude oil Distilled water Lubricating oil Hot/chilled water Diesel fuel oil Chemicals Solvents Beverages Liquified
- Pipe Diameter: 1 to 76 inch
- Velocity Flow Rate: -40.026246719160106 to 40.026246719160106 ft/sec
- Operating Temperature: -40 to 140 F
- Electrical Output: Analog Current, Frequency
-
Supplier: Panametrics
Description: Introducing the PanaFlow LC The PanaFlow LC is the latest generation in permanent clamp-on ultrasonic flow meters for process applications from Panametrics’ line of ultrasonic meters. It capitalizes on the superior performance of its predecessor, the Digital Flow XMT868,
- Pipe Diameter: 0.75 to 300 inch
- Media Temperature Range: -328 to 752 F
- Velocity Flow Rate: 0.0984251968503937 to 65.61679790026247 ft/sec
- Operating Temperature: -40 to 149 F
-
Supplier: Assured Automation
Description: The DM-P Series multipurpose liquid flow meters use a helical turbine mechanism to give accurate flow measurements of cold water. It is constructed of durable plastic which makes it economical and chemical resistant. This versatile flow meter displays the
- Pipe Diameter: 0.25 to 1 inch
- Liquid Volumetric Flow Rate: 0.022 to 35 GPM
- Operating Pressure: 145 psi
- Operating Temperature: -40 to 176 F
-
Supplier: Titan Enterprises, Ltd.
Description: 800 Series Flowmeter The 800 series flowmeter is created to offer high performance and competitive pricing with 6 flow ranges from 0.05 to 15 litres per minute. It's totally non-metallic wetted components makes this the perfect choice for the metering of aggressive chemicals including
- Meter Technology: Turbine Meter
-
Supplier: McCrometer, Inc.
Description: Slashes installation and labor costs by over 50%. The McCrometer FS100 Flow Straightener requires only 1.5 pipe diameters upstream, eliminating the need for long straight runs in irrigation and water applications.
- Pipe Diameter: 6 to 8 inch
- Process Media Type: Liquid
- Features: Recorder / Totalizer Functions
- Meter Technology: Turbine Meter
-
Supplier: Sensirion
Description: Designed for integration in demanding flow control systems, the SLI liquid flow meter series is a high precision solution for low flow rates of liquids based on water or hydrocarbons (alcohols, solvents, oil, fuel, adhesives). Sensirion’s modular approach, which
- Liquid Volumetric Flow Rate: 0 to 0.02112 GPM
- Operating Temperature: 50 to 122 F
- Features: In-line, True Mass Flow Meter
- Process Media Type: Liquid
-
Supplier: Malema Sensors
Description: instantaneous flow rate. The standard TM44 turbine flow meter is resistant to most severe process fluids including acids, alkali, solvents, water, CIP fluids, oil, minerals, petrochemical products, cryogenic liquids, and other liquids. Features Accuracy better than ± 0.5%
- Liquid Volumetric Flow Rate: 1.32 to 4,843.1542929 GPM
- Electrical Output: Analog Voltage
- End Fittings: Flanged
- Features: In-line
-
Supplier: Assured Automation
Description: The Assured Automation MAG series are volumetric magnetic induction flow meters that measure flow rate and totals at rates up to 160 gpm, and also measure temperature. The rugged meter body includes electronics, display, user interface, and output signal generation in one
- Pipe Diameter: 0.25 to 2 inch
- Liquid Volumetric Flow Rate: 0 to 160 GPM
- Operating Pressure: 145 to 232 psi
- Operating Temperature: -4 to 190 F
-
Supplier: Titan Enterprises, Ltd.
Description: Gear Flowmeters These compact rugged oval gear flowmeters are designed to give high performance with a low cost of ownership. These meters are happy measuring simple water like products as well as lubricating fluids. There are several versions; some can have totally non-metallic wetted
-
Supplier: DRUM-MATES Inc.
Description: Measures Liquid Transfer Flow Rate & Flow Total Our high output turbine digital PVC meter offers durable, compact, high precision liquid flow measurement. Field calibrations can be easily set by the operator. Designed for indoor or outdoor use it is a perfect flow
- Meter Technology: Turbine Meter
-
Supplier: Macnaught USA, Inc.
Description: Macnaught M Series Mechanical Register Flow Meter Macnaught M Series Mechanical Register Flow Meters are Non-Powered Industrial Grade Mechanical Display totalizing flow devices. Well suited for registering totals in most fluid applications. Designed for clean
- Liquid Volumetric Flow Rate: 0.5 to 32 GPM
- Operating Pressure: 500 psi
- Operating Temperature: 176 F
- End Fittings: Flanged, Threaded
-
Supplier: Clark Solutions
Description: CLXC-C1 Series Single Jet Totalizing Water Meter 1/2" & 3/4" Sizes, With or Without Reed Switch Output Description Model Series CLXC-C1 meters are single-jet dry type totalizing water meters. They are an ideal choice for a range of water use monitoring
- Pipe Diameter: 0.75 inch
- Media Temperature Range: 194 F
- Liquid Volumetric Flow Rate: 0.22 to 22 GPM
- Operating Pressure: 150 psi
-
Supplier: Titan Enterprises, Ltd.
Description: Hazardous Area Flowmeters Oval gear flowmeters are designed to give high performance with a low cost of ownership. These meters are happy measuring simple water like products as well as lubricating fluids. There are several versions; some can have totally non-metallic wetted
-
Supplier: Sierra Instruments, Inc.
Description: 210 portable, hand-held flow meter measures the time it takes an ultrasonic signal to travel a known distance with the flow stream and another signal travelling against the flow stream, determining the velocity of the fluid being measured. The 210 measurement is
- Pipe Diameter: 2 to 236 inch
- Media Temperature Range: -40 to 176 F
- Velocity Flow Rate: 0.3 to 40 ft/sec
- Operating Temperature: 14 to 122 F
-
Supplier: Panametrics
Description: The Panametrics DigitalFlow GS868 ultrasonic steam meter measures steam while avoiding pressure drop. The GS868 flowmeter can cover a wide range of flow rates that reduce capital and installation costs. Features Bidirectional No moving parts No pressure drop Wide rangeability with 1500
- Pipe Diameter: 2 to 48 inch
- Media Temperature Range: -310 to 842 F
- Velocity Flow Rate: -150.9186351706037 to 150.9186351706037 ft/sec
- Operating Temperature: -4 to 131 F
-
Supplier: FineTek
Description: resistance error etc. Calculate the K value read. The company's flow test equipment, Testable 10mm~300mm mouth Diameter flow sensor. EPR Paddle Wheel Flow Meter, Water Flow Meter Paddle wheel flowmeter mainly by using the principle of rotating blades
- Velocity Flow Rate: 0.984251968503937 to 32.8083989501312 ft/sec
- Electrical Output: Analog Current
- Meter Technology: Paddlewheel
- Features: Sanitary
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Hoffer HO Series “steam jacketed” turbine flowmeters provide extremely accurate flow rate measurement and dependable service for use on liquids that require steam or hot water to remain in a liquid state. OUTSTANDING FEATURES Designed for use on products that require steam or hot
- Pipe Diameter: 0.25 to 3 inch
- Media Temperature Range: -450 to 450 F
- Liquid Volumetric Flow Rate: 0.35 to 800 GPM
- Operating Pressure: 850 psi
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Hoffer Teflon Series Turbine Flowmeters are designed and manufactured for process chemical and corrosive service flow measurement. The Teflon meter is selected when chemical compatibility is critical in the flow application. OUTSTANDING FEATURES Recommended for corrosive
- Pipe Diameter: 0.25 to 3 inch
- Media Temperature Range: 35 to 125 F
- Liquid Volumetric Flow Rate: 0.35 to 485 GPM
- Operating Pressure: 300 psi
-
Supplier: Panametrics
Description: The TransPort PT900 portable ultrasonic liquid flow meter is Panametrics’ newest portable clamp-on flow meter. It easily attaches to the piping fixture to measure flow within the pipe. Users have no need to cut into the pipe and cause delays and downtime. The PT900
- Pipe Diameter: 0.5 to 300 inch
- Media Temperature Range: -328 to 752 F
- Velocity Flow Rate: 0.0984251968503937 to 39.993438320209975 ft/sec
- Operating Temperature: -4 to 131 F
Find Suppliers by Category Top
Featured Products Top
-
in applications involving municipal ground water production wells and booster stations. A steel flanged-end tube meter with indicator-totalizer, the Water Specialties Flow Meter is both user-friendly and highly accurate. It features measurement accuracy of ±2 percent, measures liquid (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Problems This Solves: Accurate flow measurement to 0.5% of flow Measures raw wastewater, effluent water, sludge Installation without flanges, cutting line, or welding pipes Improved uptime, reduced pipe shutdown Meter arrives (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
McCrometer introduces the FPI MagTM (Full Profile Insertion) Electromagnetic Flow Meter for industrial process water (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
-bore mag meter. The FPI Mag Flow Meter installs without interrupting service, de-watering lines, cutting pipe or welding flanges. Installation costs are reduced by eliminating the need for heavy equipment or extensive manpower. The FPI Mag is the industry's most economical flow metering (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
deliver accuracy unmatched by other insertion mag meters and rivals the performance of a full-bore mag meter. The FPI Mag Flow Meter from McCrometer installs without interrupting service, de-watering lines, cutting pipe or welding flanges. Installation costs are reduced by eliminating the need (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
behind bluff body are well protected from pressure shocks and water hammer Large LCD display and pushbutton interface; remote enclosure mounting available Display of simultaneous total flow rates and process diagnosis Loop-powered design (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
insertion FPI MagTM Flow Meter. The FPI Mag Flow Meter is the industry's only multi-electrode, hot tap, full profile insertion flow meter delivering a continuous total flow profile similar to a full (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Meter is the only multiple point insertable Flow Meter on the market today. It is particularly cost-effective for large line-size applications. In comparison, the total installed cost of tube meters increases dramatically as the nominal pipe diameter increases due greater materials costs and more (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
high-precision flow and temperature measurement, as well as totalized flow consumption for water and water/glycol applications. ifm's SA flow sensors is a cost effective, probe style flow sensor that can measure flow and temperature in pipes from ½” to 16” (read more)
Browse Liquid Flow Meters Datasheets for ifm efector inc. -
that is calibrated to provide precise real time indication of flow and the totalized flow volume in both forward and reverse directions. The Model 394L FPI Mag flow meter is the industry's only multi-electrode, hot tap, full profile insertion flow meter that delivers a continuous total flow (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
Conduct Research Top
-
Thermal Mass Flow Compressed Air Metering
. As the costs of energy continues to rise, accurately tracking the use of compressed air with Master-Touch TM flow meters can provide direct and immediate benefits by giving you the information you need to establish a program that:
-
Ultrasonic Transit Time Flow Meters Badger Meter Optimize Wastewater Operation at Growing Midwestern Municipality
of Lombard's Water Treatment and Wastewater Pumping Division decided an ultrasonic transit time flow meter was the answer to optimizing the performance, reliability and total cost of ownership of its sanitary lift stations.
-
Flow Energy Management Part 3: Three Successful Flow Energy Management Case Studies
ultrasonic liquid flow meter, Carmel Riviera found their actual loss rate to be only 12 percent of their production - uncovering an 18 percent discrepancy in original water loss estimates. The improved production and usage figures derived from the ultrasonic meter enabled the utility to significantly
-
Part 2-Flow Energy Management Applications-Installation Tips & Tricks
In part 1 of our Flow Energy Management series, we identified the 3 Killer Flow Energy Management Applications that will reduce energy costs: compressed air & natural gas measurement, steam production, distribution, and allocation, and water/BTU measurement. And we identified the best flow meters
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations Part I: Motors, Drives and Compressed Air Systems
(pH and total dissolved solids), flow and temperature. Clean and replace filters and heat exchangers per manufacturer s specifications. (see also the Leak Reduction section below). Specify pressure regulators that close when failing. Check all applications requiring compressed air for excessive
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Microfluidic mixing using contactless dielectrophoresis. The first experimental evidence of mixing enhancement in a microfluidic system using. contactless dielectrophoresis (cDEP) is presented in this work. Pressure-driven flow of. deionized water containing 0.5 mm beads was mixed in various
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/43384/37569867-MIT.pdf?sequence=2
The filtrate volumes were recorded using a downstream flow totalizer (ABB Water Meter , Ocala, FL).
-
Flow Meters - China Flow Meters Manufacturers, Suppliers, Buyers, Sellers, Products Directory
-Intelligent Flow Totalizer/water flow totalizer - LED or LCD panel - Support RS485 MOQ1 - High accuracy DETAIL OF AI 708H FLOW TOTALIZER / Water flow meter Main Features-...
-
CR4 - Thread: Choosing the Right Flow Totalizer
I want to buy a totalizer flow meter for clean water but i do not know how much flow i got from the process, How can I calculate flow with the next data: .
-
Water Specialties Propeller Flow Meter For Well And Booster Station Applications
A steel flanged-end tube meter with indicator- totalizer , the Water Specialties Flow Meter is both user-friendly and highly accurate.
-
Ultra-clean Fischer-Tropsch (F-T) Fuels Production and Demonstration Project
analog output from jacket water flow meter via ratecounter/ totalizer Volts .
-
Diesel Flow Meter Suppliers, Diesel Flow Meter Manufacturers and Exporters
Products/Services: Water Flow Meter , Flow Meter, Totalizer , Mechanical, Euromag, Oil & Gas Meter, Solar Components .
-
http://www05.abb.com/global/scot/scot271.nsf/veritydisplay/0941e2550dc01000c1257854003b153a/$file/abb%20review%201-2011_72dpi.pdf
However, these solutions have been applied mainly in specialized prod- ucts for certain markets such as ABB’s AquaMaster, an electronic commercial water - flow meter , and flow totalizers in the oil and gas industry.
-
http://qspace.library.queensu.ca/jspui/bitstream/1974/8421/1/Miles_Owen_W_201310_MASc.pdf
Flow meter / totalizer measures the amount of water that was applied for each test.
-
Waste Receiving and Packaging, Module 2A, Supplemental Design Requirements Document
Water addition shall utilize flow rate measurement and totalizer or metering pump for water addition control.
Indicates content that may require registration and/or purchase.