Products/Services for Tote Tank Flame Arrestors

  • Flame Arrestors-Image
    Flame Arrestors - (60 companies)
    Flame arrestors are safety devices for handling combustible gases. They prevent gas from burning back into a device and exploding. Flame arrestors are used in: storage tank vents fuel pipelines gas storage cabinets exhaust systems for internal...
  • Storage Tanks and Process Tanks-Image
    Storage Tanks and Process Tanks - (1652 companies)
    Storage tanks and process tanks are bulk containers of varying size and configuration. Storage tanks and process tanks are general purpose industrial containers that can have many configurations depending upon dimensions, orientation, placement...
  • Totes and Bins-Image
    Totes and Bins - (327 companies)
    Description. Totes and bins are containers used for the storage and handling of parts and materials. Totes are portable, box-type industrial storage products that may collapse to conserve space when not in use. Bins have a semi-opened end so...
  • Flame Detectors-Image
    Flame Detectors - (184 companies)
    Flame detectors monitor and analyze incoming radiation at selected wavelengths. Flame detectors use optical sensors working at specific spectral ranges (usually narrowband) to record the incoming radiation at the selected wavelengths. Typically, 30...
  • Bags and Sacks-Image
    Bags and Sacks - (826 companies)
    Bags and sacks are used for a wide variety of storage, packaging and shipping applications. They include bags and sacks made of all kinds of materials.
  •  
    Flame Photometers - (27 companies)
    Flame photometers read atomic emissions to detect the presence of metal salts, principally sodium (Na), potassium (K), lithium (Li) and calcium (CA). Flame photometers read atomic emissions to detect the presence of metal salts, principally: sodium...
  •  
    Fall Arrest Systems - (411 companies)
    Fall arrest systems prevent personnel from falling in construction sites, factories, etc. Image Credit: New Pig Corporation. Fall arrest systems prevent personnel from falling in construction sites, factories, and other industrial locations...
  •  
    Tank Heads - (23 companies)
    Tank heads are the end caps on cylindrically-shaped pressure vessels. They generally comply with ASME standards or similar codes because of the high pressures they must withstand for use with gas storage tanks, driving cylinders, distillation towers...
  •  
    Tank Monitoring Systems - (24 companies)
    Tank monitoring systems provide remote tracking of tank fill levels to maximize efficiency and reduce downtime. Tank monitoring systems allow remote tracking of tank fill levels to maximize efficiency and minimize downtime. Monitoring of tanks...
  •  
    Spray Tanks and Cups - (49 companies)
    Spray tanks and cups are vessels that hold paints or coatings for use with spray guns, applicators, and atomizers. Some devices are pressurized. There are several basic types of products. Gravity-fed spray tanks and cups are top-mounted vessels...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Avoiding Common Mechanical Integrity Mistakes
    Barton Solvents ethyl acetate tote - tank explosion Des Moines, IA 10/29/2K7 Flame arrestor not maintained .
  • Gas Welding Outfits - Grainger Industrial Supply
    • Portable Tote Kit with Tanks, AcetylenePortable Tote Kit with Tanks ,Acetylene … 160AR ( MC), Torch Handle 100FC, Welding Nozzles (W-1) 1, Built-in Flashback Arrestors and Check Valves … Torch Handle 11-1101C Torch, Welding Nozzles 12-1401-03 to -07, Produces Flame Sizes as Small …
  • Fires and explosions in vapor control systems: A lessons learned anthology
    … in a preexisting duct without upgrading fans can cause increased vapor concentrations in , tote ,- - ~ _ _ … A pad gas (nitrogen) for the tank headspace, to keep oxygen below its minimum oxygen concen- tration … NFPA 497-1997 “Recommended Practice for the Classification of Flammable Liquids, Gases, or Vapors and of Hazardous … Use deflagrationor detonation flame arrestors or deflagration detection and suppression systems upstream of potential ignition sources.
  • Chemical Technicians' Ready Reference Handbook, Fifth Edition > CHEMICAL HANDLING AND HAZARD COMMUNICATION
    A Type II safety cans come equipped with two openings, both equipped with flame arrestors to prevent flashbacks. Metal Portable Tanks , Approved Chemtotes ( totes ) are a common means for storage of both liquid and dry manufactured products.