-
Supplier: DigiKey
Description: 100MHZ 1GS/S 2CH 12MPTS/CH HANDH
- Features: Hand-held Unit, Integral Display
- Host Interface: USB
-
Supplier: RS Components, Ltd.
Description: Rohde & Schwarz RTH1034MSO Oscilloscope
- Features: Hand-held Unit, RoHS Compliant
-
Description: - 2 in 1 (DSO + Multimeter) - Auto-scale function - 20 automatic measurements - Bandwidth : 20MHz - 100MHz - USB data transmission supported - Waveform record and replay - Multimeter newly supported SCPI - Rechargeable Li-ion battery (6 hours' backup)
- Number of Input Channels: 1 (# channels)
- A/D Resolution: 8 (# bits)
- Features: Hand-held Unit
- Host Interface: Serial Port, USB
-
-
Supplier: Allied Electronics, Inc.
Description: The PicoScope 2105 PC Oscilloscope combines features integral to many high-performance bench-top oscilloscopes, in a small, lightweight and ergonomic design that fits perfectly in the hand. When used in conjunction with the PicoScope software, the oscilloscope converts any
-
Supplier: Red Pitaya, d.o.o.
Description: STEMlab 125-14Z7020 Low Noise is based on a STEMlab 125-14 Z7020 board that is populated with additional linear analog power for analog power supplies to reduce RF inputs and outputs noise and consequently increase ENOB.
- Bandwidth: 62.5 MHz
- Number of Input Channels: 6 (# channels)
- Number of Trigger Inputs: 3 (# channels)
- A/D Resolution: 14 (# bits)
-
Supplier: Allied Electronics, Inc.
Description: for hands-off operation Shielded test leads for oscilloscope, resistance and continuity measurements Up to 7 hours battery operation 600 V CAT III safety certified Optically isolated RS-232 interface Rugged, compact case Dual-Input 40 MHz or 20 MHz Digital Oscilloscope Two 5,000 Count
-
Description: - 25MHz bandwidth - 100MS/s sample rate - 5K record length - FFT function - Human engineering design - Multi- action mode via creative trackball - Multi- trigger option: edge, slope, and pulse - 5mV micro signals supported - USB bus powering, and optional USB isolated function - Easy portability,
- Number of Input Channels: 1 (# channels)
- A/D Resolution: 8 (# bits)
- Features: Hand-held Unit
- Host Interface: USB
-
Description: AC/DC clamp meter + Recorder Function + Oscilloscope function 3 in 1. 20,000 count true RMS auto-ranging clamp meter. Oscilloscope Capable of measuring both current and voltage waveforms simultaneously. Recorder Function: View, compare, analyze, and store measurement data via i-meter
- Bandwidth: 1 MHz
- Number of Input Channels: 1 (# channels)
- Features: Hand-held Unit, Other
-
Oscilloscopes - Industrial ScopeMeter; 20 MHz; 600 V; +SCC120 Software, Cable & Case kit -- 70145568Supplier: Allied Electronics, Inc.
Description: for hands-off operation Shielded test leads for oscilloscope, resistance and continuity measurements Up to 7 hours battery operation 600 V CAT III safety certified Optically isolated RS-232 interface Rugged, compact case Dual-Input 40 MHz or 20 MHz Digital Oscilloscope Two 5,000 Count
-
Supplier: Allied Electronics, Inc.
Description: PC Based Oscilloscope, 25 MHz
-
Supplier: Fluke
Description: measurements to find the root cause of failures. The Fluke ScopeMeter test tool is the one tool you can rely on to tackle just about any troubleshooting task. ScopeMeter® Portable Oscilloscopes take you into territory that standard bench oscilloscopes cant readily withstand, harsh,
- Bandwidth: 500 MHz
- Number of Input Channels: 4 (# channels)
- Number of Trigger Inputs: 4 (# channels)
- Operating Temperature: 0 to 40 F
Oscilloscopes
(324 Companies)
Handheld and Portable Computers
(362 Companies)
Hand Saws
(163 Companies)
Barcode Scanners
(544 Companies)