-
Supplier: Hudson Bearings, Inc.
Description: The SMBT 1 stud-mounted ball transfer is a heavy duty ball transfer unit, capable of supporting as many as 33 pounds (per unit ). The SMBT 1 features a 1 inch ball bearing resting on 1/8 inch individual support bearings, making it ideal for most industrial
- Maximum Load: 100 lbs
- Ball Material: Nylon - Polyamide
- Mounting: Stud / Bolt Mount
-
Supplier: SKF/Global
Description: SKF Glide Ball Transfer units and fixing sockets are simple and inexpensive. They are ideal for light duties and where is a cost consideration. All units are fitted with a seal which effectively removes dirt by an internal plastic scraper. For normal applications carbon steel
- Maximum Load: 44 to 110 lbs
- Ball Size: 1.00000054 inch
- Barrel Diameter: 1.20078805 to 1.35826845 inch
- Weight: 0.220458553791887 to 0.264550264550265 lbs
-
Supplier: SKF/Global
Description: Miniature ball transfer units from SKF can be used to transfer and position small parts in demanding material-handling settings, including cleanrooms with limited space and operating conditions. Lightweight, compact, and ready-to-install, the units offer a practical alternative
- Maximum Load: 22 to 264 lbs
- Ball Size: 0.18897648 to 0.5905515 inch
- Barrel Diameter: 0.3149608 to 1.1023628 inch
- Weight: 0.00661375661375661 to 0.220458553791887 lbs
-
-
Supplier: Hudson Bearings, Inc.
Description: The BT 1.5 ball transfer is a heavy duty, flange mounted bearing, capable of supporting as many as 250 pounds (per unit ). The BT 1.5 features a 1 and 1/2 inch ball bearing resting on 90 individual support bearings and is ideal for most industrial transfer applications.
- Maximum Load: 250 lbs
- Mounting: Flange Mount
- Ball Material: Stainless Steel
-
Supplier: Hudson Bearings, Inc.
Description: The BT 1.5 ball transfer is a heavy duty, flange mounted bearing, capable of supporting as many as 250 pounds (per unit ). The BT 1.5 features a 1 and 1/2 inch ball bearing resting on 90 individual support bearings and is ideal for most industrial transfer applications.
- Maximum Load: 125 lbs
- Mounting: Flange Mount
- Ball Material: Nylon - Polyamide
-
Supplier: BNB INT. Co., Ltd.
Description: It is designed to provide the highest hardness using anticorrosion material. It is heat-treated for hardness and used in similar applications with the tool steel. Production Range 0.5mm~76.2mm Applications Stainless steel bearings, Ball casters (Ball transfers),
- Diameter / OD: 0.01968505 to 3.00000162 inch
- Applications: Automotive, Electronics / Electrical
- Features: Corrosion Resistant, Nonmagnetic, Specialty / Other, Stainless Steel
- Ball Type: Metal Balls
-
Supplier: NBK America LLC
Description: These ball rollers can be used in downward and sideward applications such as with casters of push carts for transport. The dustproof seal prevents the ingress of dirt and dust. The body, main ball, and sub-balls are made of steel. These rollers have excellent durability.
- Maximum Load: 247.28 lbs
- Weight: 0.456349206349206 lbs
- Ball Material: Carbon Steel
- Features: Other, Sealed Ball
-
Supplier: BNB INT. Co., Ltd.
Description: consistently high impact and wear resistance at a very low temperature (-270 °C ). Production Range 1mm ~ 25.4mm Applications Bearing, display equipment parts and ball caster (ball transfer), medical device parts, plastic ball production grade
- Diameter / OD: 0.0393701 to 2.00000108 inch
- Features: Acetal / Polyoxymethylene (POM), Corrosion Resistant, Dielectric / Electrically Insulating, Fluoropolymer (PTFE / PVDF), Nonmagnetic, Plastic, Polyethylene (PE, HDPE, UHMW PE), Polypropylene (PP), Specialty / Other, Vinyl (PVC / PVA / PVDC)
- Applications: Bearing / Power Transmission, Conveyors / Ball Transfers, Medical / Biotech, Valves
-
Supplier: BNB INT. Co., Ltd.
Description: It has the lowest coefficient of thermal expansion and highest compression strength among nonreinforced plastics for great numerical stability. Representative Item : Celazole Production Range 1mm ~ 25.4 mm Applications Semiconductor, display, automotive parts, secondary battery, ball
- Diameter / OD: 0.0393701 to 1.00000054 inch
- Applications: Aerospace, Automotive, Bearing / Power Transmission, Conveyors / Ball Transfers, Electronics / Electrical
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Nonmagnetic, Plastic, Specialty / Other
-
Supplier: NBK America LLC
Description: These ball rollers can be used in downward and sideward applications such as with casters of push carts for transport. The dustproof seal prevents the ingress of dirt and dust. The body, main ball, and sub-balls are made of steel. These rollers have excellent durability.
- Maximum Load: 269.76 lbs
- Weight: 0.789241622574956 lbs
- Ball Material: Carbon Steel
- Features: Other, Sealed Ball
-
Supplier: NBK America LLC
Description: These ball rollers can be used in downward and sideward applications such as with casters of push carts for transport. The dustproof seal prevents the ingress of dirt and dust. The body, main ball, and sub-balls are made of steel. These rollers have excellent durability.
- Maximum Load: 269.76 lbs
- Weight: 0.672398589065256 lbs
- Ball Material: Carbon Steel
- Features: Other, Sealed Ball
-
Supplier: BNB INT. Co., Ltd.
Description: caster (ball transfer), aviation, electronics, and bearing Polyimide (Pl) Vespel has the highest thermal and wear resistance among high-functional resins. It was commercialized in 1962 and is widely used by the aviation, space, and defense industries to OA devices, electronics,
- Diameter / OD: 0.0393701 to 1.00000054 inch
- Applications: Aerospace, Automotive, Bearing / Power Transmission, Conveyors / Ball Transfers, Electronics / Electrical
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Nonmagnetic, Plastic, Specialty / Other
-
Supplier: Jilson Group (The)
Description: Australia and exported around the world, the Rotacaster is used as a floor wheel, a conveyor wheel and in applications such as hand carts and trolleys, material handling equipment, robotics, mobile furniture, pipe rollers and as an alternative to ball transfer units.
-
Supplier: Mile-X Equipment, Inc.
Description: Graco 246903 Fireball Pump Package Mini Fire-Ball 225, 3:1 Package Portable Package Includes: Fire-Ball 225 Bare Pump, Model 248097 Dispense/Hose Fitting Kit, Model 237075 Fluid Hose, 6 ft x 1/2 in (1.8 m x 12.7 mm) Air Regulator, Model 224512 Cover, Model 204574 Caster Base,
-
Supplier: Lift Products, Inc.
Description: Flow Valve for Lowering Low Temperature Hydraulic Oil Low Profile Outboard Mounting of Casters All Swivel Lock Casters Floor Lock Push Handle for Caster Tables Fork Pockets Portability (2) Fixed Wheels and Dolly Jack Portability (2) Fixed (2) Swivel Casters 24 Volt D.C.
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Mile-X Equipment, Inc.
Description: Graco 225728 Fire-Ball 300 Portable Pump Package Portable Package Container size: 16 Gallon Kit Includes: Pump, Model 203872 Dispense/Hose Fitting Kit, Model 237075 Fluid Hose, 6 ft x 1/2 in. (1.8 m x 12.7 mm) Air Regulator, Model 224512 Cover, Model 204574 Caster Base, Model 203622
-
Supplier: Mile-X Equipment, Inc.
Description: Graco 225852 Fire-Ball 300 5:1 Pump Package Universal Package Kit Includes: Pump, Model 203872 Dispense/Hose Fitting Kit, Model 237075 Fluid Hose, 6 ft x 1/2 in. (1.8 m x 12.7 mm) Air Regulator, Model 224512 Cover, Model 204574 Caster Base, Model 203622 Instruction Manual Features and
-
Supplier: Mile-X Equipment, Inc.
Description: and overload systems to prevent cylinder damage and prevent the jack from being used beyond its rated capacity Full 360 degree rotating handle operates in any position Flash chromed ram inhibits rust from entering the hydraulic system Four full-swivel ball bearing caster wheels for
-
Supplier: Lift Products, Inc.
Description: Foot Controls Adj. Overhead Light PC & Keyboard Mount Custom Top Sizes Balancer Rack Conveyor Top Ball Transfer Top Electrical Strip Peg Board Bin Rail 12" Shelf Tool Balancer Accordion Skirting Plastic Laminate Top Custom Colors
- Mechanism: Scissor Lift
-
Supplier: Lift Products, Inc.
Description: ways. We can customize the platform shape and size to fit specific applications as well as provide a wide range of top platform options including conveyor, ball transfer, UWMH and stainless steel tops. Zerk Fittings On camroller and pivot points. Regreasable. Lasts longer than lifetime
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: turns, the top securing plate may be moved allowing the pin to be engaged with a cart with a suitable recieving hitch installed on it. The eye bolt itself may also be used for towing. Pintle Ball Hitch Optional Ideally suited for trailers and carts that have a traditional ball hitch or
Find Suppliers by Category Top
More Information Top
-
Robot Builder's Bonanza, Fourth Edition > Build a Motorized Wooden Platform
I used a ball caster / transfer from McMaster-Carr (www.mcmaster.com), a large and well-known online industrial supply retailer.
-
ball roller bearings - offers from ball roller bearings manufacturers, suppliers, exporters & wholesalers
Sell ball transfer unit caster ball bearing roller transfer unit .
-
http://dspace.mit.edu/bitstream/handle/1721.1/40457/191732902-MIT.pdf?sequence=2
I chose a ball transfer over a caster both due to the close proximity to the ground and the fact that I did not want the swivel ofthe caster to affect the bearing of the robot.
-
Building a Roll-Off Roof or Dome Observatory
Ball transfer rollers, or skate board casters work much better providing you employ a plastic or metal running surface for them (usually the rollers or casters are positioned on the base pointing upward with the running surface attached under the Dome laminated …
-
Ceramic Balls
• Conveyors balls are used in conveyors, ball transfer units, roller table, casters , roller or lazy Susan applications.
-
Iterative design of a semi-autonomous social telepresence robot research platform: a chronology
Fig. 15 Margo v1.1 caster replacement featuring stud-mount ball transfers .
-
PRODUCTS AND INFORMATION
The transfer frame is supported by ball -bearing casters with an easily activated locking feature.
-
Robot Builder's Bonanza, Fourth Edition > Build Robots with Wheels and Tracks
I've not found that they work any better than a ball transfer or even a well-made swivel caster .
-
Hanford Atomic Products Operation monthly report, August 1955
Modifications have been made to the ball transfer tables on the radiography machines by increasing the number of ball casters so they will properly support the load of the radiography trays.
-
Products | SKF ball transfer units feature quick and easy mounting | Plant Services
Ball transfers can serve as durable, rugged, and practical alternatives to wheel casters .
Indicates content that may require registration and/or purchase.