Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Fuji Electric Corp. of America
Description: Fuji Electric’s new UPS7300WX-T3U is an innovative transformer-less UPS designed for data centers and commercial applications, utilizing our patented RB-IGBT Technology and AT-NPC 3-Level Circuit Topology to deliver up to 97.5% efficiency and unparalleled reliability.
- Volt-Amp Rating: 225 to 330 kVA
- Maximum Input Current: 307 to 439 amps
- Full Load Output Current: 271 to 397 amps
- Operating Temperature: 32 to 104 F
-
Supplier: CARLO GAVAZZI Automation Components
Description: Transformerless ISGA series inverters from Carlo Gavazzi are available in 4 sizes with AC rated outputs ranging from 2.2kW up to 5.5kW. The use of advanced technology DSP control enables accurate and fast operation of the MPP tracking circuit which turns into high yield. The intuitive
- DC Output Power: 2,000.0000000000002 to 5,000.000000000001 watts
- Output Frequency: 59.3 to 60.5 MHz
- DC Input Voltage: 150 to 500 volts
- DC Input Current: 14.6 to 22 amps
-
Supplier: Microchip Technology, Inc.
Description: The SG1526B is a high-performance pulse width modulator for switching power supplies which offers improved functional and electrical characteristics over the industry-standard SG1526. A direct pin-for-pin replacement for the earlier device with all its features, it incorporates the following
- Operating Temperature: -55 to 125 C
- Input Voltage (VIN): 8 to 35 volts
- Features: Other
-
-
Supplier: Microchip Technology, Inc.
Description: The SG1526B is a high-performance pulse width modulator for switching power supplies which offers improved functional and electrical characteristics over the industry-standard SG1526. A direct pin-for-pin replacement for the earlier device with all its features, it incorporates the following
- Operating Temperature: 0 to 70 C
- Input Voltage (VIN): 8 to 35 volts
- Package Type: DIP / CDIP / PDIP, SOIC / SOP
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The SG1526B is a high-performance pulse width modulator for switching power supplies which offers improved functional and electrical characteristics over the industry-standard SG1526. A direct pin-for-pin replacement for the earlier device with all its features, it incorporates the following
- Operating Temperature: -25 to 85 C
- Input Voltage (VIN): 8 to 35 volts
- Package Type: DIP / CDIP / PDIP, SOIC / SOP
- Features: Other
-
Supplier: TMP Pro Distribution
Description: Designed for speed and transparency, the Stage Two vacuum tube microphone's transformerless, Class A discrete tube amplifier circuit delivers low noise, superb transient response and utilizes a single hand-selected ECC88 vacuum tube. Like the Bottle, the Stage Two has the ability to
Find Suppliers by Category Top
Featured Products Top
-
In modern systems, the supply load is often delicate, low voltage devices such as microprocessors and associated storage and signal conditioning circuits. These can be expensive and need protection from power main spikes. Isolation prevents ground loops that occur when different circuits (read more)
Browse Power Quality Analyzers and Monitors Datasheets for Dataforth Corporation -
These high voltage supplies may be used as constant voltage or constant current sources. They may be remotely programmed by means of either voltage or resistance, and have provisions for remote monitoring and output inhibiting. Outputs are arc/short circuit protected (read more)
Browse High Voltage Power Supplies Datasheets for Acopian Power Supplies -
, within the limits of the output voltage adjustment range. Overload/Short Circuit Protection: Foldback current limiting with automatic recovery. Overvoltage Protection: Latches power supply OFF, reset by momentarily removing AC input power. Red indicator lights to indicate latchup (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
Programmable Power Supply — the PS630 With fully adjustable output voltage and current controls, our new PS630 uses serial communications to control all aspects of the power supply. Arc and short circuit protection along with low ripple, interlock (read more)
Browse Power Supplies Datasheets for Voltage Multipliers, Inc. -
62368-1/No61010-2-201/No61010-1 standards, and certified by CE, CUL listed/recognized, RCM, CB scheme. The Acti9 iC60 range of miniature circuit breakers are recommended for protection. Modular and optimum power supplies come equipped with a front face LED indicating the presence of DC output voltage (read more)
Browse Power Supplies Datasheets for DigiKey -
The 1050p.com LED Power Supply is a vital component designed to ensure stable and efficient operation of LED lighting systems by converting mains AC voltage into a consistent DC output tailored for LEDs. By (read more)
Browse Power Supplies Datasheets for Win Source Electronics -
Based on Radyne’s new Digital iQ™ control technology the wide range of power and frequencies allow incredible ease of use, advanced communication, control and programming. Features Front: • USB Port • Emergency Stop (read more)
Browse Brazing Equipment Datasheets for Inductotherm Group -
Protectors: Load-side protection for sensitive electronics, power supplies, appliance circuits, and auxiliary (read more)
Browse Circuit Breakers Datasheets for Altech Corp. -
Acopian Power Supplies - Operating on AC or DC, our power supplies provide up to 1200 watts of well regulated DC, and range between 0v to 30kV. All models are Universal Input, PFC and UL508 compliant. Other features include remote sensing capability (compensates up (read more)
Browse Power Supplies Datasheets for Acopian Power Supplies -
0.047–2.2µF capacitance, and lead spacing 10–22.5mm, perfectly suited for PFC and other power supply circuits. Enhance your power supply designs (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.
Conduct Research Top
-
Transformerless Power Supplies: Resistive and Capacitive
There are several ways to convert an AC voltage at a wall receptacle into the DC voltage required by a microcontroller. Traditionally, this has been done with a transformer and rectifier circuit. There are also switching power supply solutions, however, in applications that involve providing a DC
More Information Top
-
CR4 - Thread: Transfermerless Power Supply
I'm trying to get a transformerless power supply circuit to feed my 80mA-100mA time delay circuit.
-
Power Supplies - DC to DC electronic circuits Pg 2
A Transformerless Power Supply - This circuit will supply up to about 20ma at 12 volts.
-
Control Circuits #-B
A Transformerless Power Supply - This circuit will supply up to about 20ma at 12 volts.
-
Phase Control Using Thyristors (.pdf)
Figure AN1003.23 illustrates a simple circuit using a transformerless power supply , PIC 12C508 microcontroller, and a sensitive Triac configured to provide a light dimmer control.
-
Design of two crushing devices for release of the fluid inclusion volatiles
Circuit diagram of the transformerless power supplies for solenoid and cooler fan.
-
http://dspace.mit.edu/bitstream/handle/1721.1/82386/862075737-MIT.pdf?sequence=2
The circuit uses a capacitive transformerless power supply based off Microchip app note AN954 [31].
-
Testers or Instruments Electronic Circuits, Page 4
Transformerless Power Supply (Ron J) - This circuit will supply up to about 20ma at 12 volts.
-
COMPACT HIGH-CURRENT ACCELERATORS BASED ON THE RADAN SEF-303 PULSED POWER SOURCE
To charge primary- circuit capacitors, we use a transformerless power supply unit with resonance multiplication of the voltage across the choke L (Fig.2).
-
An innovative technique for packaging power electronic building blocks using metal posts interconnected parallel plate structures
In order to use only an external power supply for the PEBB gate driver circuit , an invented transformerless auxiliary bootstrapped charge pumper (or dou- ble bootstrap) is utilized in the circuit to pump up power to supply the high-side gate driving …
-
Diode-clamped multilevel converters with integrable gate-driver power-supply circuits
These transformerless circuits avoid the need of incorporating conventional isolated dc-dc power supplies to feed each device driver and, hence, lead to simple and compact multilevel converter designs, more efficient than conventional two-level converters.
Indicates content that may require registration and/or purchase.