Products/Services for Transpo Voltage Regulators

  • Voltage Regulators-Image
    Voltage Regulators - (324 companies)
    Voltage regulators are power converters that provide voltage control capabilities. They accept a voltage that varies over a given range and generate an output voltage that does not vary. Unlike integrated circuit (IC) voltage regulators and IC...
    Phase
    Frequency
    Configuration / Form Factor
  • IC Voltage Regulators-Image
    IC Voltage Regulators - (506 companies)
    IC voltage regulators are three-terminal devices that provide a constant DC output voltage that is independent of the input voltage, output load current, and temperature. IC voltage regulators are used in power supplies that hold their output...
  • IC Linear Voltage Regulators-Image
    IC Linear Voltage Regulators - (274 companies)
    Integrated circuit (IC) linear voltage regulators use voltage-controlled sources to force a fixed voltage to appear at their output terminal. Integrated circuit (IC) linear voltage regulators use an active pass element to reduce the input voltage...
  • IC Switching Voltage Regulators-Image
    IC Switching Voltage Regulators - (223 companies)
    IC switching voltage regulators are integrated circuits (ICs) that store energy in an inductor, transformer, or capacitor and then use this storage device to transfer energy from the input to the output in discrete packets over a low-resistance...
  • Pressure Regulators-Image
    Pressure Regulators - (1233 companies)
    Pressure regulators are used to maintain a constant outlet pressure or flow. Pressure regulators are used to reduce the pressure in a system to a lower pressure or to regulate system pressure at the desired value. Among the types of pressure...
  •  
    Gas Pressure Regulators - (291 companies)
    Gas pressure regulators reduce the pressure of a gas, as it passes through a cylinder or process line, to another piece of equipment. Regulators are not flow control devices. They are used to control delivery pressure only. Gas pressure regulators...
  •  
    Air Pressure Regulators - (403 companies)
    ...control. Manual regulators typically use knobs or T-handles. Analog voltage controls cover ranges such as 0 -5V and 0 -10V, while analog current controls are designed for current loops such as 4 -20mA. Pneumatic adjustment controls or "volume...
  •  
    Charge Pump Regulators - (60 companies)
    Charge pump regulators are circuits that generate higher voltages from low voltage inputs by using capacitors as storage elements. They are used in notebook computers and mobile phones. Charge pump regulators are circuits that generate higher...
  •  
    Voltage Dividers and Voltage References - (78 companies)
    Voltage dividers and voltage references provide highly-accurate reference voltages for calibration and testing purposes. Voltage dividers produce an output voltage (Vout) that is proportional to an input voltage (Vin). They consist of a series...
  •  
    Hydraulic Pressure Regulators - (95 companies)
    Hydraulic regulators minimize pressure fluctuations in a hydraulic circuit by relieving overpressure conditions. Hydraulic pressure regulators maintain the output pressure of a hydraulic system at a set value to minimize fluctuations...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd