Products/Services for Trasco Coupling
-
Flexible Couplings - (464 companies)Flexible couplings connect rotating members while allowing some degree of angular or parallel misalignment. Flexible couplings couple or connect rotating members such as motors and drive shafts while allowing misalignment in either angular... -
Rigid Couplings - (285 companies)Rigid couplings connect rotating members such as shafts. They secure onto both members and provide transmission of torque and motion. Rigid couplings connect rotating members such as shafts and transmit torque and motion. Most rigid couplings... -
Fluid Couplings - (57 companies)Fluid couplings are torque-transmitting couplings that use hydraulic oil or water to transmit power. They differ from torque converters in that the input torque is equal to the output torque (no multiplication of torque). Fluid couplings are much...
-
Magnetic Couplings - (23 companies)Magnetic couplings are non-contact couplings which use a magnetic field to transmit torque from one rotating member to another. Magnetic couplings are non-contact couplings that use a magnetic field to transfer torque, force or movement from one...
-
Inductive Couplings - (14 companies)Inductive couplings are used in the non-contact transmission of electrical power or electronic signals through stationary, rotating, or moving equipment via an inductive connection. Inductive couplings are used in the noncontact transmission... -
Metal Bellows - (156 companies)Metal bellows perform a number of tasks including sealing environments, carrying gases, liquids and slurry, and mechanically coupling for electrical contact. Metal bellows perform the function of sealing environments, carrying gases, liquids...
-
RF Waveguide Couplers - (54 companies)RF waveguide couplers are RF circuits used to sample RF frequency transmissions by coupling (combining) signals asymmetrically. RF waveguide couplers are circuits that sample radio frequency (RF) transmissions by coupling signals asymmetrically...
-
Magnetic Drive Pumps - (261 companies)Magnetic drive pumps are sealless pumps that use a coaxial magnetic coupling to transmit torque to an impeller. A standard electric motor drives a set of permanent magnets that are mounted on a carrier or drive assembly. Magnetic drive pumps...
-
RF Couplers - (337 companies)RF couplers are circuits that sample RF transmissions by combining (coupling) signals asymmetrically. There three basic types of devices: unidirectional, bidirectional, and dual directional. Unidirectional RF couplers are four-port devices...
-
Quick Couplers - (558 companies)...for compression connections have open female threads with cavities designed to accept ferrules or compression rings. In specific applications, quick couplings may be required to connect to a flange at one end of the adapter. Flange fittings are rims, edges...
Product News
-
Hangzhou Chinabase Machinery Co., Ltd.
Couplings China couplings manufacturer & exporter, we specialize in: chain couplings, Jaw couplings, flexible couplings, HRC couplings, NM couplings, MH couplings, Pin coupling, Spacer Coupling, Flange Coupling, Sleeve Coupling, nylon sleeve coupling. We also can supply products according to drawings or samples. Please feel free to contact us with any enquiries. ELASTOMER COUPLING. EC2,EC3, EC4, EC5 EC10, EC20, EC30, EC40, EC50, EC60, EC70, EC80, EC100, EC120. Fluid Couplings... (read more)Browse Rigid Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Jaw Couplings Tyre Coupling Chain Coupling Rotex 1. Jaw Coupling L035, L050, L070, L075, L090, L095,L099, L100, L110, L150, L190, L225. 2. Tyre Coupling A40,A50,A60,A70,A80,A90,A100,A110,A120,A140,A160,A180,A200. 3. Chain Coupling 3012, 4012, 4014, 4018, 5014, 5016, 5018, 6018,6020, 6022, 8018, 8020, 8022, 10020, 12018, 12022. 4. Rotex Coupling. (1)Rotex Coupling(steeliness). (2)Rotex Coupling(cast material). (3)Double cardanic type DKM 5. HRC Coupling 70, 90, 110, 130, 150, 180, 230, 280 6. Pin Coupling 67, 83, 102, 134, 178, 204, 254, 318 7... (read more)Browse Flexible Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
C.I. Takiron Corporation
What Is A Coupling? In manufacturing equipment and industrial equipment, couplings (shaft couplings) are used to accurately transmit power from a motor to a driven shaft. A coupling is a mechanical component that connects the drive shaft and the driven shaft, serving functions such as absorbing mounting misalignment and dampening vibrations. However, there are several types of couplings --including jaw-type, disc-type, and bellows-type --and selection must be based on the specific application and required... (read more)Browse DC Motors Datasheets for C.I. Takiron Corporation -
Hangzhou Chinabase Machinery Co., Ltd.
Elastomer Coupling such as operating factor, safety factor,engine factor,temperture factor. Selecting the proper type of coupling which has the valued torque higher than the operating torque. Installation. Mouting one hub to shaft , putting another loose for adjustment of space. Putting one half element around hubs and sevuring with cap screws. Mouting another half to match the first half element, tighten all cap screws Applications. Widely used in conveyors, pumps, compressors, mixers, packaging machinery, mining... (read more)Browse Flexible Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Steel Rotex Coupling,Shaft coupling Hubs from steel, specifically suitable for drive elements subject to high loads, e. g. steel mills, elevator drives, spline hubs, etc. Torsionally flexible, maintenance-free, vibration-damping. Axial plug-in, fail-safe. Allover machining - good dynamic properties. Compact design/small flywheel effect. Finish bore according to ISO fit H7, feather keyway according to DIN 6885 ( JS9). Approved according to EC Standard 94/9/EC. china manufacturer of couplings,Specialist in:china couplings?chain... (read more)Browse Flexible Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
DieQua Corporation
Bellow Couplings - Zero Backlash The Series BC Bellow Couplings provide zero backlash and high torsional rigidity, perfect for servo and other precision applications. BC Bellows Couplings offer zero backlash & high torsional rigidity - which is ideal for servo and other precision applications. Several designs are available to choose from. (read more)Browse Flexible Couplings Datasheets for DieQua Corporation -
DieQua Corporation
Bellow Metal Couplings BC Bellows Couplings offer zero backlash & high torsional rigidity - which is ideal for servo and other precision applications. Several designs are available to choose from. (read more)Browse Flexible Couplings Datasheets for DieQua Corporation -
DieQua Corporation
Zero Backlash Couplings and Lineshafts These are our zero-backlash couplings for lineshaft connections and overload protection components with precise rotary motion control. Discover the benefits of our anti-backlash couplings. Benefits: Stainless Bellows Couplings. Elastomer Jaw Couplings. Torque Tube Line Shafts. Fast Acting Torque Limiters. Multiple Connection Options. Special Designs (read more)Browse Flexible Couplings Datasheets for DieQua Corporation -
jbj Techniques Limited
Mechanical power transmission couplings Mechanical power transmission couplings: types, selection & supply. >> Expert advice to select the correct coupling. >> Extensive stock for fast delivery. >> In-house machine shop for precise, application-specific fitting. >> Reliable solutions to keep machinery performing optimally. >> Friendly, knowledgeable support you can rely on. Coupling Selection Considerations. >> Torque range. >> Speed. >> Misalignment: angular - parallel - axial. >> Torsional stiffness. >> Environmental conditions... (read more)Browse Flexible Couplings Datasheets for jbj Techniques Limited -
Stock Drive Products & Sterling Instrument - SDP/SI
Vibration Absorbing Flexible Couplings With over 87,000 mechanical component options, SDP/SI is the engineer 's preferred source. Uniquely designed flexible coupling provides problem solving benefits. High-speed applications require specialized couplings. In high precision and high-speed applications servomotors provide the high frequency response required. Servomotor improvements have kept pace with demands for greater speed and precision, but result in increased vibration, especially when a static torsional stiffness coupling... (read more)Browse Flexible Couplings Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI
-
Room temperature structure development for high-current applications
The final energy may depend on the team’s ability to manage the stabilisation of the longitudinal field in the RFQ (usually with resonant coupling plate and dipole stabilizer rods – LEDA, IFMIF, TRASCO , IPHI, PEFP, China or with the π-mode stabilizing …
-
http://www-pub.iaea.org/MTCD/publications/PDF/te_1356_web.pdf
Accelerator driven systems, coupling an accelerator with a target and a sub-critical reactor, could simultaneously burn … As a first step, this interest was confirmed by the national R&D programme TRASCO (Italian acronym standing …
-
25 years of technical advances in RFQ accelerators
… PHI RFQ is being built at CEA-Scalay[35] and the 5 MeV TRASCO RFQ at INFN … A 3.5-MeV, 5.7-meter-long coupled RFQ with two sections is being studied in …
-
Conceptual Development of a 600–1000 MeV Proton Beam Accelerator-Driver with Average Beam Power >1 MW
– Accelerator with spatially uniform quadrupole focusing 2.1 Resonators with side couplings 1000 TRASCO (Italy) [9] Technical project for EURO-TRANS program – Superconducting accelerator with spatially uniform quadrupole focusing …
-
PEFP low-beta SRF cavity design
The APT cavities and the TRASCO cavity (all at 700 MHz and beta ~ 0.47) have … We can demonstrate that the cell-to-cell coupling is not an issue for a stored cavity …
-
Simulation and Design of JFET-Controlled Carbon Nanotube Field Emitter Arrays
… with the 8 mm hole plasma electrode have given results largely exceeding the TRASCO design current: up … Such result was obtained by means of an accurate rf matching: the microwave coupling with the matching …
-
Measurements of the Plasma Characteristics of the Trips Source at INFN-LNS
… with the 8 mm hole plasma electrode have given results largely exceeding the TRASCO design current: up … Such result was obtained by means of an accurate rf matching: the microwave coupling with the matching …
-
The project SPES at LNL: Accelerator challenges
The RFQ [16] has been designed in details within TRASCO research program, and the copper resonator structure … The total required rf power is 0.726 MW, fed through 4 coupling loops by a single …
-
Engineering and building RF structures - the works
[19] P. Pierini, et al, "Cavity Design Tools and Applications to the TRASCO Project," Proc . of … … com/ [30] T. Schultheiss, AES, personal communicatio n [31 ] L. Young, "Segmented Resonantly Coupled Radio- Frequency Quadrupole …
-
Application of a Bonner sphere spectrometer for the determination of the angular neutron energy spectrum of an accelerator-based BNCT facility.
This work has been performed in the framework of INFN TRASCO -BNCT project. Proper unfolding codes, coupled to BSS response function calculated by Monte Carlo code, were finally used.
Indicates content that may require registration and/or purchase.