-
Supplier: Powell Electronics, Inc.
Description: Triax Straight Cable Plug Non-Constant O
- Features: Cable Assembly
-
Supplier: ValueTronics International, Inc.
Description: The 5300 is a triax cable from Pomona. Additional Features: BNC (F) To Triaxial 3 Lug (M) Provides an easy interface between a BNC (M) and a 3 lug triax (F) Materials: Body and Fittings – Nickel Plated Brass, Male Contact – Gold Plated Brass, Female Contact – Gold Plated
- Connector Type: BNC
- Features: Cable Assembly
-
Supplier: Newark, An Avnet Company
Description: TRIAX CABLE
-
-
Supplier: Newark, An Avnet Company
Description: LOW NOISE TRIAX CABLE
-
Supplier: Newark, An Avnet Company
Description: TRIAX TO TRIAX CABLE, 3KV, 1M; Accessory Type:Triax to Triax Cable; For Use With:Keithley 8010 Device Test Fixture & 2657A Source Meter; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: 3 SLOT TRIAX CABLE, 20FT
-
Supplier: HAVE, Inc.
Description: GEPCO - HIGH PERFORMANCE TRIAX CABLE TESTER No Truck should be without this set! Save time, $$ and frustration by verifying triax cable status in the shop and NOT out in the field! Matesperfectly with Kings and Canare triax connectors! Tests for multiple
- Cable: Triaxial
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Cable, triax, triax-00 3-pin (M) to 3.5mm stereo jack (M) 1,5m (5.0ft) max +70°C (158°F)
-
Supplier: HAVE, Inc.
Description: PROFlex™ Triax Cables! Handcrafted with flexible 20 AWG solid copper conductor Belden 9267 cable and total quality Canare Tri-K Pro Triax connectors that operate at frequencies up to 2.0 GHz. Belden9267 has a Flame Resistance Rating : VW-1, and is suitable for all direct
-
Supplier: HAVE, Inc.
Description: PROFlex™ Triax Cables! Handcrafted with flexible 20 AWG solid copper conductor Belden 9267 cable and total quality Canare Tri-K Pro Triax connectors that operate at frequencies up to 2.0 GHz. Belden9267 has a Flame Resistance Rating : VW-1, and is suitable for all direct
-
Supplier: HAVE, Inc.
Description: PROFlex™ Triax Cables! Handcrafted with flexible 20 AWG solid copper conductor Belden 9267 cable and total quality Canare Tri-K Pro Triax connectors that operate at frequencies up to 2.0 GHz. Belden9267 has a Flame Resistance Rating : VW-1, and is suitable for all direct
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Cable, triax, low-noise 1,65mm black PFA, max.+200°C (392°F)
-
Supplier: MilesTek Corporation
Description: Triaxial cable. RoHS compliant. Tech Notes - The center contact is connected to the Triax center conductor and the cylindrical contact is connected to the inner shield conductor. The connector body is tied to the cable outermost shield.
- Features: Coaxial Connector
- Gender: Male / Plug
- Connector Type: Triax
-
Supplier: MilesTek Corporation
Description: TRB Plug 3-Slot Male to TRB Plug 3-Slot Male 75 Ohm Triaxial cable Yellow jacket 48-inch Triax Cable Assembly
- Cable Length: 4 ft
- Features: Cable Assembly
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Triaxial Piezoelectric Charge Accelerometer designed for general purpose vibration measurements on larger structures. Freq. range : 0.1 – 10000 Hz Temperature : -74 – 250 ℃ Weight : 55 gram Sensitivity : 1 pC/ms^-2 Maximum Operational Level (peak) : 500 g
- Operating Temperature: -74 to 250 C
-
Supplier: MilesTek Corporation
Description: TRB Plug 3-Slot Male to TRB Plug 3-Slot Male 75 Ohm Triaxial cable Yellow jacket 24-inch Triax Cable Assembly
- Cable Length: 2 ft
- Features: Cable Assembly
-
Supplier: MilesTek Corporation
Description: TRB Plug 3-Slot Male to TRB Plug 3-Slot Male 75 Ohm Triaxial cable Yellow jacket 60-inch Triax Cable Assembly
- Cable Length: 5 ft
- Features: Cable Assembly
-
Supplier: Smiths Interconnect, a Molex company
Description: Ultraminiature triax connectors in threaded and quick disconnect formats are offered in straight, right angle, cable and PCB mount configurations, designed for numerous low loss twinaxial cables and concentric triax cables. Features & Benefits Ultraminiature
- Features: Coaxial Connector, Micro Connector and Nano Connector
- Connector Type: Triax
-
Supplier: Fairview Microwave Inc.
Description: Triax adapter is constructed with jack gender on side 1 and jack on side 2. SM6726 BNC Triax jack to BNC Triax jack coaxial adapter from Fairview is a straight body style. This straight BNC Triax connector adapter is an in-line RF adapter design. Fairview jack BNC
- Frequency Range: 3,000 MHz
- Connector Type: BNC
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Cable, triaxial, triax-00 (M) to BNC (M), 3,0m (10ft), max.+85°C (185°F)
-
Supplier: Fairview Microwave Inc.
Description: BNC Triax adapter SM6730 from Fairview Microwave is part of a very large selection of in-stock interconnect RF components. Our BNC Triax to BNC Triax adapter is a coaxial adapter design with a impedance. This BNC Triax adapter is manufactured to precise RF adapter
- Frequency Range: 500 MHz
- Connector Type: BNC
-
Supplier: Belden Inc.
Description: RG-59/U Triax, 20 AWG solid .032" bare copper conductor, gas-injected foam HDPE insulation, bare copper braid shields (95% and 80% coverage), water blocking tape, CPE jacket.
- North American (AWG): 20 AWG
- Operating Temperature: -30 to 75 C
- Application: Audio
- Cable Shielding: Braid
-
Supplier: PCB Piezotronics, Inc.
Description: Accelerometer, IEPE, 10 mV/g triax, ±500 g, -65°F to +257°F, not isolated, adhesive mount or M2.5 thread, side connector, 5 grams, no cable incl.
- Acceleration: 500 g
- Frequency Range: 10,000 Hz
-
Supplier: Belden Inc.
Description: RG-11/U Triax, 14 AWG solid .064" bare copper conductor, gas-injected foam HDPE insulation, bare copper double shields (95% and 80% coverage), PVC insulation between braids, water blocking tape, CPE jacket, CMR rated
- North American (AWG): 14 AWG
- Operating Temperature: -30 to 75 C
- Application: Audio
- Cable Shielding: Braid
-
Supplier: PCB Piezotronics, Inc.
Description: Accelerometer, PE, 3 pC/g triax, -67°F to +500°F, not isolated, adhesive mount, 3 connectors, 17 grams, no cable incl.
-
Supplier: PCB Piezotronics, Inc.
Description: Accelerometer, IEPE, 10 mV/g triax, ±500 g, TEDS, -65°F to +257°F, isolation jacket, adhesive mount, side connector, 5.7 grams, no cable incl., IEEE P1451.4 TEDS v0.9
-
Supplier: PIC Wire & Cable
Description: field installation, termination instructions and crimp die sets are available for most connectors. PIC also offers complete certified cable assemblies built to your requirements. For over 40 years, PIC Wire & Cable has been a global provider of electronic cables, cable
- Voltage Rating: 400 volts
- Frequency Range: 0 to 0.5 GHz
- Features: Circular / Cylindrical Connector, Coaxial Connector, Military Connector, RF and Microwave Connector
- Geometry: Straight
-
Supplier: PIC Wire & Cable
Description: PIC is a global provider of aircraft cables, electronic cables, cable connectors and avionic cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels.
- Connector Type: BNC, Triax
- Features: Circular / Cylindrical Connector, Coaxial Connector
-
Supplier: Belden Inc.
Description: 20 AWG solid .032" bare copper conductor, gas-injected foam HDPE insulation, bare copper braid shields (95% and 80% coverage), polyethylene jacket.
- North American (AWG): 20 AWG
- Operating Temperature: -55 to 80 C
- Features: Copper and Copper Alloys, Other, Polyethylene (PE)
- Standards / Certifications: RoHS
-
Supplier: Smiths Interconnect, a Molex company
Description: connectors. The triaxial cable type connectors and contacts are designed for low-loss concentric 50, 75 and 95 ohm cable types. Features & Benefits Fit standard MIL-DTL-38999, d-sub and ARINC connector cavities Meet or exceed the applicable requirements of the military specification of
-
Supplier: Visual Sound, Inc.
Description: BTX Technologies, Inc. Kings Tri-Loc cable mount (m). Used with Belden 9232.
- Connector Type: Audio / Video Connector
-
Supplier: Belden Inc.
Description: 15 AWG stranded (19x27) .064" bare copper conductor, foam HDPE insulation, paper tape separator, bare copper braid shields (90% and 80% coverage), CSPE - Chlorosulphonated Polyethylene jacket.
- North American (AWG): 15 AWG
- Operating Temperature: -20 to 75 C
- Features: Copper and Copper Alloys, Other, Polyethylene (PE)
- Standards / Certifications: RoHS
-
Supplier: Visual Sound, Inc.
Description: BTX Technologies, Inc. Kings Tri-Loc cable mount (f). Used with Belden 9232..
- Connector Type: Audio / Video Connector
-
Supplier: Heilind Electronics, Inc.
Description: TRB B HEAD CABLE JACK
- Gender: Female / Jack
-
Supplier: Fairview Microwave Inc.
Description: Triax adapter is constructed with male gender on side 1 and female on side 2. SM6724 BNC Triax male to BNC Triax female coaxial adapter from Fairview is a tee body style. This tee BNC Triax adapter is also known as a BNC Triax T connector. Fairview male BNC
- Frequency Range: 500 MHz
- Connector Type: BNC
Find Suppliers by Category Top
Featured Products Top
-
PIC Wire & Cable provides aircraft cable solutions for new, maintenance, retrofit, and engineering/kitting customers. By consistently delivering the best overall value in network cables, data transfer cables and communications cables, PIC Wire (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
assemblies meet FAA, ARINC, and industry specifications, ensuring compliance and performance. Product Offerings RF Cables - Coax & Triax: 50 Ohm & 75 Ohm (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
in manufacturing and testing cabling for signal, data transmission, hybrid, armoured and power, as well as coaxial, twinax, triax, and quadrax, Mil-Spec and D-sub connectors for aerospace, defence, transportation, and industrial applications. "The expansion of our cable harness capacity at (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for Smiths Interconnect, a Molex company -
Various materials for coil, housing and circuit boards Individual cable lengths, specific target calibrations Customized inductive displacement sensors with Embedded Coil Technology For particularly demanding OEM projects (read more)
Browse Eddy Current Linear Encoders Datasheets for Micro-Epsilon Group -
transfer1. Type 9 Litz cables can be matched to your load to reduce losses due to reflection (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
power transfer1. Type 9 Litz cables can be matched to your load to reduce losses due to reflection (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
190052 BNC 75 ohm Bulkhead 4 Jacks BNC 4 Jacks Hermetic 190054 Use this innovative connection with the following cables (read more)
Browse Coaxial Connectors Datasheets for PIC Wire & Cable
More Information Top
-
Transformer Winding Deformation Detection Using Input and Voltage Differential Methods
input, the triax cable termination resistors are tapped.
-
Severe accident testing of electrical penetration assemblies
Damage to Triax Cable After Thermal Aging .
-
TNT 12000 X-Ray Radiation Dosimeter Test Tools | Fluke Biomedical
• Triax Cable , Male to Male, BNC, 6 ft (Item # 3586644 .
-
Impedance Characteristics of Large Tower Footing to a A 100¿S Wide Square Wave of Current
An electrical model, made with Triax Cable , is used to confirm major inflection points of impedance variations for one tower leg grillage.
-
Instrumentation Techniques in High Voltage Substations - Part I Measuring, Triggering and Interference Reduction
Sheath currenfs can be reduced by inserting triaxial cable (RG58U) wound CMR neutralizing transformers in series with the triax cable .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/27744/90Jun_Galarowicz.pdf?sequence=1
Triax Cable .
-
Instrumentation Techniques in High Voltage Substations - Part II Measuring Devices and Circuits
Each resistance divider is designed to operate with 52 ohm RG8UJ terminated triax cables .
-
Fusion materials semiannual progress report for the period ending June 30, 1996
A 1.6 mm OD coaxial MI cable with a copper center conductor was used as the power lead. rl'he leads for the coax and triax cables were torch-brazed to the appropriate Ni wires from each subcapsule.
-
Development of an electrical impedance computed tomographic two-phase flows analyzer. Annual technical report for program renewal
Triax cable ........................................
-
15 KJ FLASH LAMP, POWER CONDITIONING UNIT DESIGNED FOR SAFTY, RELIABILITY & MANUFACTURABILITY*
HV Triax Cables (12 ea)(12 ea .
Indicates content that may require registration and/or purchase.