-
Supplier: Global Detection Systems Corp.
Description: No Description Provided
- Maximum Response Time: 5 seconds
- Maximum Detector Range (Sensitivity): 200 ft
- Operating Temperature: -40 to 185 F
- Output Options: Analog Current, Switch or Alarm
-
Supplier: Spectrex, Inc.
Description: The 20/20SI Triple IR (IR3) Flame Detector detects fuel and gas fires at long distances with the highest immunity to false alarms. The 20/20SI IR3 can detect a 1ft2 (0.1m2) gasoline pan fire at 200 ft (60 m) in less than 5 seconds. The 20/20SI flame detector
-
Supplier: Honeywell Analytics, Inc.
Description: Fire Sentry FS24X is a quantum leap in flame and fire detection with its sophisticated software and detection technology. The Fire Sentry FS24X is the latest generation high technology Multi-Spectrum Triple IR (IR/IR/IR/Visible) Fire and Flame
- Maximum Response Time: 3 to 10 seconds
- Maximum Detector Range (Sensitivity): 200 ft
- Operating Temperature: -40 to 185 F
- Output Options: Analog Current, Switch or Alarm
-
-
Supplier: Sensidyne, LP
Description: No Description Provided
- Maximum Response Time: 5 seconds
- Maximum Detector Range (Sensitivity): 200 ft
- Operating Temperature: -40 to 185 F
- Output Options: Analog Current, Switch or Alarm
-
Supplier: MSA Safety
Description: The MSA General Monitors® FL5000 MSIR Flame Detector sets a high standard in industrial fire protection with advanced multi-spectrum IR sensing and AI-driven flame recognition. It detects fires up to 310 feet away while minimizing false alarms from sources like sunlight
- Maximum Response Time: 10 seconds
- Maximum Detector Range (Sensitivity): 70 to 310 ft
- Operating Temperature: -67 to 176 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, Other
-
Description: feedback on the staged flare status. Additional add-on features will be available for a configurable product to meet a wide range of client flare types, monitoring requirements and budget. Low Cost 4 or 20 mA switched output (for "flame" and "no flame" detection)
- Maximum Detector Range (Sensitivity): 1,312.33595800525 ft
- Output Options: Analog Current
- Features: Explosion Proof, NEMA 4 Rated Enclosure, Other
- Sensor Technology: IR Detector Only
-
Supplier: Det-Tronics
Description: FM, CSA, CENELEC, CE, VDS, CNBOP Approvals EN54-10 Certified Output Options include: Relays, 4-20 mA, EQP Addressable, and Pulse Output* *When pulse output is specified, the infrared (IR) flame detector is for use in controller based systems. The pulse-output model can replace
- Operating Temperature: -4 to 158 F
- Output Options: Analog Current, Switch or Alarm
- Features: Explosion Proof, NEMA 4 Rated Enclosure, Other
- Sensor Technology: IR Detector Only
-
Description: climate condition. This makes it ideal for confirming compliance with government-set flaring time limits. Key Features Flame detection up to 400 m Detection of hydrocarbon as well as hydrogen flames CSA/US and ATEX explosion-proof housing Safety and environmental protection Automatic
- Maximum Response Time: 0.01 seconds
- Maximum Detector Range (Sensitivity): 1,312.33595800525 ft
- Operating Temperature: -40 to 140 F
- Output Options: Analog Current
-
Supplier: Det-Tronics
Description: highest level in false alarm rejection. With multiple sensitivity levels and output options, the X3301 is the logical choice for flame detection in a wide range of hazardous applications. From refineries to turbines, offshore exploration/production to hangars, FPSO’s to fuel storage, let the
- Maximum Response Time: 18 seconds
- Maximum Detector Range (Sensitivity): 210 ft
- Operating Temperature: -40 to 167 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, NEMA 4 Rated Enclosure, Other
-
Supplier: Det-Tronics
Description: FM, CSA, CENELEC, CE, VDS, CNBOP Approvals EN54-10 Certified Output Options include: Relays, 4-20 mA, EQP Addressable, and Pulse Output* *When pulse output is specified, the infrared (IR) flame detector is for use in controller based systems. The pulse-output model can replace
- Maximum Response Time: 0.04 to 15 seconds
- Maximum Detector Range (Sensitivity): 2 to 85 ft
- Operating Temperature: -40 to 167 F
- Features: Adjustable Time Delay, Automatic Self-test, Explosion Proof, NEMA 4 Rated Enclosure, Other
Find Suppliers by Category Top
Featured Products Top
-
(hydrocarbons) burn with very high flame temperatures, an external fire detection system that can rapidly sound an alarm in the event of a fire is essential to protect human lives and valuable equipment. As a safety professional, you want to purchase flame detectors that best meet your (read more)
Browse Flame Detectors Datasheets for MSA Safety -
-effective and robust FTIR-based measurement systems, especially for use outside the laboratory in mobile devices or where there are significant variations in IR radiation power. Suitable spectrometer detectors PYRONEER series users can now choose between high (read more)
Browse Gas Sensors Datasheets for InfraTec GmbH -
The IR5500 open path gas detector continuously monitors for flammable gas leaks over large open areas. It monitors in both the LEL-m and ppm-m ranges to detect both small and large leaks. The IR5500 offers the benefits of early detection with its high sensitivity to gas concentrations at the ppm (read more)
Browse Gas Instruments Datasheets for MSA Safety -
produces custom-made components on more than 1.600 m² of clean room space – especially pyroelectrical infrared detectors – for clients worldwide. The product range includes analogue single and multi-channel detectors as well as digital multi-channel detectors (PyrIQ). The detectors are used, for example, in gas analysis, fire and flame sensors and spectroscopy. (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
The FL500 UVIR Flame Detector delivers high speed flame detection with increased false alarm immunity in a compact design. The FL500 UV/IR Flame Detector monitors for radiation emitted by a flame in both the ultraviolet (UV) and infrared (IR) spectral ranges. By (read more)
Browse Flame Detectors Datasheets for MSA Safety -
Flame Detector, and FL500 UV/IR Flame Detector. Set up is simple with the SENTRY io Controller’s intuitive interface. MSA’s advanced EZ-ID scans a facility’s devices and prepopulates the details of installed MSA gas and flame detectors for effortless set-up and (read more)
Browse Gas Instruments Datasheets for MSA Safety -
than 1.600 m² of clean room space – especially pyroelectrical infrared detectors – for clients worldwide. The product range includes analogue single and multi-channel detectors as well as digital multi-channel detectors (PyrIQ). The detectors are used, for example, in gas analysis, fire and flame sensors and spectroscopy. (read more)
Browse Gas Sensors Datasheets for InfraTec GmbH -
FL5000 MSIR Flame Detector The MSA General Monitors® FL5000 is an advanced multi-spectrum infrared (MSIR) flame detector that provides superior false alarm discrimination over long distances. The FL (read more)
Browse Flame Detectors Datasheets for MSA Safety -
corresponding IRBIS® software from InfraTec enables entry-level access to stationary thermography at an excellent price-performance ratio. The radiometrically calibrated infrared camera is based on an uncooled microbolometer FPA detector of the latest generation with (640 × 480) IR pixels and a (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH -
pyroelectrical infrared detectors – for clients worldwide. The product range includes analogue single and multi-channel detectors as well as digital multi-channel detectors (PyrIQ). The detectors are used, for example, in gas analysis, fire and flame sensors and spectroscopy. (read more)
Browse Thermal Imagers Datasheets for InfraTec GmbH
More Information Top
-
3-D Mapping for Fire and Gas Detection
In figure 1, a triple IR flame detector is placed behind the pipes, which results in reduced sensitivity to IR signals from fire as the pipes blocks the sensors partially.
-
Video Image Detection and Optical Flame Detection for Industrial Applications
This test series included three triple IR flame detectors , an older UV detection device, and both an older and newly released VID detection system.
-
Applying Neural Network Technology To Next Generation Flame Detectors
Dual and triple IR flame detectors use multiple infrared spectral regions to further improve differentiation of flame sources from non-flame background radiation.
-
Technical Article: Flammable Gas Properties
FD Series Triple IR Flame Detector (Asia Pacific only .
-
Optical infrared flame detection system with neural networks
SharpEye 20/20I Triple IR Flame Detector , Spectrex Inc., http://www.spectrex-inc.com 25.
-
Electromagnetic anti-interference design of triple IR flame detector--《Fire Science and Technology》2013年09期
Electromagnetic anti-interference design of triple IR flame detector .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/7275/2005-09_SEA_Integrated_Project_Report_Littoral_USW_Sea_Tentacle_FINAL.pdf?sequence=1
The shortcoming of UV detectors for machinery space applications has resulted in a preference for the triple IR flame detectors in marine applications.
-
08.03.11 -- EPA Proposes Air Pollution Standards For Oil And Gas Production
Phoenix Triple IR Flame Detector .
-
10.12.11 -- Fundamentals Of Gas Chromatography
Phoenix Triple IR Flame Detector .
-
Fine water mist fire protection system
Explosionproof Triple IR Flame Detectors in .
Indicates content that may require registration and/or purchase.