-
Supplier: General Pump
Description: 51 SERIES – 24 MM SOLID SHAFT FOR PULLEY MOUNT OR DIRECT DRIVE WITH FLEX COUPLER AND BELL HOUSING 51 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum oil
- Discharge Size: 0.2500 inch
- Housing Material: Brass / Bronze
- Maximum Discharge Pressure: 1500 psi
- Maximum Discharge Flow: 3.43 GPM
-
Supplier: General Pump
Description: Pump unitized Stainless Steel K01 inlet and outlet valves Ideal for drain cleaning and jetting applications Duplex pulsing action for improved impacted cleaning Also available in “L” left-handed versions AT0055 – Features: Triplex
- Discharge Size: 0.3750 inch
- Housing Material: Aluminum, Brass / Bronze
- Maximum Discharge Pressure: 725 psi
- Maximum Discharge Flow: 13.22 GPM
-
Supplier: General Pump
Description: HTXS SERIES 63HT – (.945 IN.) 24 MM SOLID SHAFT Flows from 3.1 GPM to 3.8 GPM Triplex plunger pump Features patented “high tech” packings Patented inlet/outlet valve cage Nickel-plated inlet/outlet valve plugs Nickel
- Maximum Discharge Pressure: 2000 psi
- Maximum Discharge Flow: 3.5 GPM
- Power Source: None, Pump Only
-
-
Supplier: General Pump
Description: Features Forged brass manifold with exclusive lifetime warranty Die-cast anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original Interpump unitized, stainless steel, K01 inlet and outlet valves
- Discharge Size: 0.2500 inch
- Housing Material: Brass / Bronze
- Maximum Discharge Pressure: 1500 psi
- Maximum Discharge Flow: 0.2500 GPM
-
Supplier: TelephoneStuff.com
Description: A 20 amp, 125 volt, triplex receptacle that has a straight blade, premium grade, and is self grounding. Features: - Industry's first intregrated triplex receptacle - Provides three outlets that can accept 3 plugs simultaneously, eliminating the cluttered look of power-strips or
- Configuration: Triplex
- Standards and Certifications: UL Listing Mark
-
Supplier: TelephoneStuff.com
Description: An exclusive and innovative 15A-125V triplex receptacle NEMA 5-15R. Features: - Space-saver Triplex accommodates 3 NEMA grounding plugs - Flawless multi-gang installation with no dividers between devices - Triplex fits into a standard size wallbox - Terminal screws (back and
- Device Type: Receptacle / Outlet
- Standards and Certifications: UL Listing Mark
-
Supplier: TelephoneStuff.com
Description: Single Gang Simplex, Duplex, Triplex, and Quad Faceplate. Faceplate Features: - Single Gang Faceplates with 1, 2, 3, and 4 Port configurations which support many types of jack modules - Type: - Simplex - Duplex - Triplex - Quad - Available Colors: - White - Ivory - Electrical Ivory -
- Type: Duplex Outlet Cover
-
Supplier: Gardner Denver, Inc.
Description: reduction until it reaches the outlet, where air with a higher absolute pressure flows from the pressure chamber into the following cell, and must then be discharged. It is during this stage of the conveying that external compression takes place The triple lobed rotors avoid pulsation
-
Supplier: Legrand - Pass & Seymour
Description: 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) BIPLEX/TRIPLEX RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT APPLICATION FOOD PROCESSING PLANTS, DAIRIES, CHEMICAL PLANTS AND OTHER INDUSTRIAL,
- Material: Other
- Type: Duplex Outlet Cover
-
Supplier: Hubbell Wiring Device-Kellems
Description: 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL; SMOOTH FINISH; (1) BIPLEX/TRIPLEX RECEPTACLE CONFIGURATION; 1 GANG(S); STANDARD DESIGNATED SIZE; OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H; MOUNTING TYPE SCREW MOUNT; APPLICATION FOOD PROCESSING PLANTS, DA
- Material: Other
- Opening / Devices: One
- Type: Duplex Outlet Cover
-
Supplier: Selecta Products
Description: " 0.032 INCH THK 302/304 STAINLESS STEEL MATERIAL SMOOTH FINISH (1) BIPLEX/TRIPLEX RECEPTACLE CONFIGURATION 1 GANG(S) STANDARD DESIGNATED SIZE OVERALL DIMENSION 2.75 INCH W X 4.5 INCH H MOUNTING TYPE SCREW MOUNT
- Material: Other
- Type: Duplex Outlet Cover
-
Supplier: PressureParts.Com
Description: Legacy Pump (direct drive) WMH 1 Series: Premium Triplex Plunger Pump with Al Connecting Rods. 1725 RPM Direct Drive 3/4" Hollow Shaft and NEMA 56C Flange 1/2" inlet x 3/8" outlet Compare to: AR Pumps - XMV
- Type Of Pump: Piston / Plunger Pumps
-
Supplier: PressureParts.Com
Description: Legacy Pump (direct drive) WMH 1 Series: Premium Triplex Plunger Pump with Al Connecting Rods. 1725 RPM Direct Drive 5/8" Hollow Shaft and NEMA 56C Flange 1/2" inlet x 3/8" outlet Compare to: AR Pumps - XMV
-
Supplier: Pressure Washers Direct
Description: Indoors And Outdoors •Great for commercial kitchens, stables, screen printers, marinas Reliable CAT Triplex Plunger Pump •Ceramic plungers run cooler, last longer 3 Year Factory Warranty •Quiet, no emissions, low vibration mean less stress
- Driver / Power Source: Electric Motor
- Features: Cold Water
- Machine Mounting: Cart / Hand Truck
- Water Jet Pressure: 2000 psi
-
Supplier: CSA Group
Description: taps and similar devices (e.g., flanged equipment power inlets and outlets) (h) the following devices for use with copper conductor, nonmetallic sheathed cables for mounting without a separate outlet box, in accordance with the Rules of the Canadian Electrical Code, Part I: (i) self
Find Suppliers by Category Top
Conduct Research Top
-
Smart Computing Article - LIMDOW to LISP
Shown here are a dual-outlet (left), two-line (center), and triplex adapters (right). These adapters are useful for running extra phone lines without incurring the cost of an extra connection or phone number. Line adapters are devices that convert a digital signal into a form suitable
More Information Top
-
Leistungselektronische circuits
If two (or all three ) outputs are switched to the same input phase, how this for switching states of the group II (and group I) is the case (cf. the tab. 3.2) plays no Spannungsdifferenz between these outputs, correspondingly, the projection …
-
Leistungselektronische circuits
If two (or all three ) outputs are switched to the same input phase, how this for switching states of the group II (and group I) is the case (cf. the tab. 3.2) plays no Spannungsdifferenz between these outputs, correspondingly, the projection …
-
Active filters and oscillators
The meaning of the state variable structure in Abb. 2.13 is that the three are simultaneously set the transfer functions for low, high and bandpass filter for disposal to three outputs .
-
Electrical drive-foundations
By this "two point-inverter device", either the positive (P) or the negative (N) voltage can be applied the output terminals on the three .
-
Political discourses in the Internet and in newspapers
Selection of relevant target players websites of which refer at least three output players through hyperlinks to .
-
Electronics simulation with PSPICE
Three output signals are Di to connect to the corresponding D inputs of the module 74175.
-
Manual of the Technical temperature measurement
When the initial value TA of the jump response is given, its starting time can the three the output values, e.g. with T1, over a dead time t∗ t with an any referred on t1 .
-
Electrical drive-foundations
The two point-inverter device " can be applied the output terminals either the positive (P) or the negative (N) voltage on the three .
-
Bases automation
All incremental rotary encoders are offered with three output signals (A, B, 0-pulse).
-
Normal solidification for enrichment and cleaning of organic and inorganic compounds
Became enrichments in glass tubes of 16 mm Dmr. lowering speeds durchgefuhrt different by three output concentrations of 0,5, 0,l and 0,05O/o KMn 0, rnit and resulting enrichment factors K determined.