Products/Services for Trw Piston Rings
-
Piston Rings - (115 companies)Description Piston rings are used for sealing cylinders. They can work at higher temperatures than elastomeric, fabric, or polymer seals. Piston ring seals are very important for the efficient performance of combustion engines... -
O-rings - (749 companies)...be reciprocating (like a piston and cylinder), or rotating (shaft rotating in a housing). Straight threads used with O-rings provide a better seal than tapered threads used alone. A boss seal is also an O-ring, however it does not fit the standard... -
Piston Pumps and Plunger Pumps - (602 companies)Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger or piston to move media through a cylindrical chamber. Piston pumps and plunger pumps are reciprocating positive displacement pumps that use a plunger... -
Slip Rings - (117 companies)Slip rings are metal rings that provide a continuous electrical connection through brushes on stationary contacts. They are generally mounted on the rotating part of a machine. The electrical connection can be via wiping contacts, mercury, infrared... -
Ring Gages - (115 companies)Ring gages are used for go / no-go assessment compared to the specified dimensional tolerances or attributes of pins, shafts, or threaded studs. Ring gages are used for go/no-go assessment compared to the specified dimensional tolerances... -
Hoist Rings - (120 companies)Hoist rings are load-centering eyebolts. They are designed to be rigged from the center or the side and may pivot or swivel. Some hoist rings connect directly to webbing, chain, or shackles. Others have a hook-end rather than a standard bail, eye...
-
Retaining Rings and Snap Rings - (279 companies)Description. Retaining rings and snap rings are fasteners used to axially position a component on a shaft or in a bore. Types. The primary retaining ring type can be internal or external. Internal retaining rings fit into a housing or bore. External...
-
Solid Elastomeric Rings - (117 companies)Solid elastomeric rings are compression seals of differing cross sections. Some examples are X or multiple rings, rectangular rings, tetraseals, trapezoid rings, T-section rings, delta rings, D-rings, H-rings, heart rings, and diamond rings. Solid...
-
Rolled Rings - (41 companies)Rolled rings (or seamless forged rings) are hollow metal cylinder shapes used as starting stock blanks for wheels or rail tires, housings, bearings, gears, valve seats, ring gaskets and couplings. Rolled rings (also known as seamless forged rings...
-
Back-up Rings - (117 companies)Back-up rings or anti-extrusion rings are washer-like devices used to prevent seals from extruding through gaps while under pressure. Seals are installed in the downstream side of the gland. Description. Back-up rings are washer-like devices...
Product News
-
Shenzhen Dechengwang Technology Co., Ltd
PTFE High-Performance Piston Guide Rings PTFE piston guide rings provide highly reliable sealing and smooth mechanical operation across demanding industrial applications. With excellent chemical and thermal resistance and low wear, these rings help engineers maintain equipment efficiency, reduce maintenance needs, and ensure long-term operational reliability. Reliable Sealing: PTFE rings offer a consistent radial fit between cylinder walls and pistons, minimizing leakage and maintaining stable piston performance. This ensures... (read more)Browse Piston Rings Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Beswick Engineering Co., Inc.
High Pressure Piston Regulator- Two Stages Beswick new two stage high pressure regulator, PR3HP, is engineered to meet the requirements of your most demanding applications. This regulator can reduce pressures of up to 3,000 psig down to outlet pressure ranges from (0 to 400) psig. The new design offers a variety of options, including multiple adjustment styles, relieving or non-relieving configurations, a range of outlet pressure settings, and a selection of body and O-ring materials. The PR3HP is an ideal choice for applications where... (read more)Browse Pressure Regulators Datasheets for Beswick Engineering Co., Inc. -
Niimi Ceramics Co., Ltd.
Ceramic Piston for Valveless Piston Metering Pumps Niimi Ceramics Co. provides advanced ceramic solutions with Made in Japan quality. We offer ceramic pistons and cylinders for valveless piston metering pumps. Made of high-purity alumina ceramic (Al?O? >= 99.5%) suitable for medical device applications. Learn more. (read more) -
Xiamen Innovacera Advanced Materials Co., Ltd.
Ceramic Pistons and Plungers Innovacera supplies ceramic pistons and plungers with various materials, such as alumina, zirconia, silicon nitride, silicon carbide, and so on. The variety of silicon nitride and silicon carbide pistons and plungers have evolved in response to growing interest in their application in manufacturing epoxy resin components, mechanical equipment, high-pressure pumps, and other engineering applications. To produce the epoxy resin components, the casting machine requests wear resistance, corrosion... (read more)Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Niimi Ceramics Co., Ltd.
Ceramic Pistons for Metering Pumps Niimi Ceramics Co. provides ceramic pistons for metering pumps with Made in Japan quality. Manufactured from high-purity alumina ceramic (Al?O? >= 99.5%). Suitable for medical device applications. Our expertise supports industries worldwide with precision, reliability, and customization. Learn more. (read more) -
Atlas Copco Industrial Technique AB
Piston Air Motor PZB Efficiency and durability in a small motor housing. The PZB range of piston air motors is energy efficient and offers unique low speed and high starting torque features. The compact design and three different mount configurations make it easy to install. The PZB motor is ATEX Certified and operates with no need for lubrication, making it ideal for white room and chemical, as well as automation, handling and mixing applications. PZB piston motors are available in three sizes, offering outputs... (read more)Browse Air Motors Datasheets for Atlas Copco Industrial Technique AB -
Bansbach Easylift®
MC-DAMPER WITH FLOATING PISTON MC-Damper with floating piston. The separation of the oil- and gas chamber guarantees a smooth damping movement in every required position. For the stabilizationof the floating piston, it must be pressurized by at least 20N. Depending on the position of the floating piston, the damper can be installed stably in either the push or pull direction. Dampers are used as safety and function elements in order to dampen speed and slow down masses. Catalog Download!. You can find detailed product... (read more)Browse Shock Absorbers, Linear Dampers, and Dashpots Datasheets for Bansbach Easylift® -
Fountyl Technologies Pte. Ltd.
Ceramic Pistons for Battery Manufacturing As battery manufacturing and precision fluid systems continue evolving, components increasingly require ultra-tight tolerances, chemical resistance, and long-term wear performance. Conventional metal solutions often struggle under aggressive media and continuous operation environments. Our Precision Ceramic Pistons are engineered for high-accuracy metering and dispensing applications. Manufactured using high-purity ceramic materials, 1700 C sintering, and advanced precision machining... (read more)Browse Silicon Carbide and Silicon Carbide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Insaco, Inc.
Piston and Sleeve Assemblies In this video, we demonstrate how the very tight tolerance we can hold between parts prevents air from passing through the piston/sleeve interface. The tolerance is roughly 80 millionths of an inch. Piston/Sleeve Assemblies. These pieces represent a large part of our business we developed by learning how to achieve the very tight diameters, and cylindricities needed for these applications. With piston/sleeve clearances down to .00004 ", pumping is possible without use of flexible seals... (read more) -
Shenzhen Dechengwang Technology Co., Ltd
V-rings PTFE V-rings are primarily utilized for sealing on hydraulic cylinder plungers and piston rods, presses, valve spindles, and controllers. Good sealing performance is ensured by the numerous sealing lips and the extensive contact surfaces. Benefit. The seal sets are made up of a pressure ring, a backup ring, and V-rings that are sized and designed to fit the varied operational situations. As a result, they are less susceptible to contaminants from the working medium than one-piece seals. With us... (read more)Browse V-ring Seals Datasheets for Shenzhen Dechengwang Technology Co., Ltd
-
The new Ford Mondeo
…Pierburg Oil Pump INA Overrunning Alternator Pulleys BorgWarner OWCs for Automatic Transmission Kolbenschmidt Pierburg Permaglide Federal-Mogul Piston and piston rings on diesel Federal-Mogul Piston Pins Mahle Piston Pins Federal-Mogul Piston Rings Kolbenschmidt Pierburg Pistons TRW Automotive Engineered Fasteners Pressure…
-
Suppliers to the new Jaguar XF
…gasket Dana Exhaust manifolds [3.0l v6] Wescast Head rest sleeves ITW Muffler assembly Tenneco NVH products Dow Automotive Oil filter Sogefi Filter Division Oil filters Mahle O-rings Freudenberg Pipe fasteners TRW Automotive Engineered Fasteners Piston rings Mahle Pistons Mahle Pressure…
-
Supplying Toyota
Piston rings , cylinder liners TRW Automotive Japan Co., Ltd.
-
Suppliers to the new Citroën C5
…2.2 diesel] Vibracoustic Ignition rail Valeo Injectors Bosch Main bearing [DW10 BTED4 engines] Federal Mogul Oil filter Sogefi Filter Division Oil filters Mahle Piston [DW10bted4 engines] Federal Mogul Piston rings Mahle Pistons Mahle Pressure relieve valve TRW Automotive Engineered Fasteners PTC…
-
Suppliers to the new Tiguan
…888 R4 1,8l 118KW TFSI 4V) Magneti Marelli Intermediate shafts Thyssenkrupp Technologies Multiple V-ribbed belts ContiTech Oil filter Sogefi Filter Division Particulate filter Eberspächer Piston pins Mahle Piston rings Mahle Pistons Mahle Pressure relieve valve TRW Automotive Engineered Fasteners Pump…
-
Suppliers to the new BMW 6-Series
Amongst other key components, Federal-Mogul Corporation supplies sealings, pistons and rings to the 6-series, whilst TRW Automotive supply brake lines, power steering lines and the car’s fuel delivery module.
-
Suppliers to the Ford Mondeo
…Oil pump Kolbenschmidt Pierburg Overrunning alternator pulleys INA OWCs for automatic transmission BorgWarner Permaglide Kolbenschmidt Pierburg Piston pins Federal-Mogul Piston pins Mahle Piston rings Federal-Mogul Pistons Kolbenschmidt Pierburg Pressure relieve valve Fasteners TRW Automotive Engineered Ring gears Neumayer Tekfor Rod…
-
Suppliers to the Z4M
…SYSTEM ARVINMERITOR HEATSHIELDS – (ALL TRANSMISSIONS) RIETER INJECTION VALVES BOSCH INTAKE MANIFOLD MAHLE MANUAL TRANSMISSION FLUID CASTROL (BURMAH OIL TECHNOLOGIES) NON RETURN VALVE MAHLE OILFILTER MAHLE O- RINGS FREUDENBERG PISTON MAHLE PISTON PIN MAHLE PRESSURE RELIEVE VALVE TRW AUTOMOTIVE ENGINEERED FASTENERS RADIATOR…
-
Suppliers to the new Mercedes-Benz A Class
… FAURECIA Catalytic converter & DPF for 1.6L diesel engine Close-coupled-converter for 3 & 4 cylinder gasoline engines Instrument Panel FEDERAL-MOGUL Bearings TRW CII 34 - Low Steel & NAO Brake Pads Rings Pistons SealingRear Axle GENTEX…
-
Suppliers to the new Skoda Superb
…V-ribbed belts ContiTech Oil filter Sogefi Filter Division Oil filter modules Mahle PD-hose for AC loop Maflow Piston Mahle Piston pins Mahle Piston rings Mahle Pistons and rings [diesel engine] Federal-Mogul Pressure relief valves TRW Automotive Engineered Fasteners Pulleys…
Indicates content that may require registration and/or purchase.