-
Supplier: Cole-Parmer
Description: calculations for determining brake power, heat flow, and flow coefficients(Cv/Kv) • Two inputs for temperature probes The perfect instrument for test and balancing HVAC systems, checking pump performance, and setting balancing valves. Provides flow and BTU/hr calculations.
- Operating Temperature: 40 to 113 F
-
Supplier: TSI Incorporated
Description: manufacturing setting, TSI mass flow meters provide accurate results with multiple data output options. The display versions come complete with accessories making setup and operation fast and convenient. The TSI Nitrous Oxide Flow meters are specified as
- Mass Flow Rate Range: 0.00002753 to 0.05506 lbs/min
- Mass Flow Rate: 0.00002753 to 0.05506 lbs/min
-
Supplier: TSI Incorporated
Description: manufacturing setting, TSI mass flow meters provide accurate results with multiple data output options. The display versions come complete with accessories making setup and operation fast and convenient. The TSI Nitrous Oxide Flow Meters are specified as
- Mass Flow Rate Range: 0.00002753 to 0.05506 lbs/min
- Mass Flow Rate: 0.00002753 to 0.05506 lbs/min
-
-
Supplier: TSI Incorporated
Description: Range: 0.01-20 L/min. Calibration: Air, O2, N2. Connections: 1/4 inch tube. The TSI Mass Flow Meter 4140 (0.01-20 L/min / Air, O2 , N2 / 1/4" tube) can be used for a multitude of gas flow measurement applications. Whether measuring gas flows in a
- Mass Flow Rate Range: 0.00002753 to 0.05506 lbs/min
- Mass Flow Rate: 0.00002753 to 0.05506 lbs/min
-
Supplier: TSI Incorporated
Description: flow meters provide accurate results with multiple data output options. The display versions come complete with accessories making setup and operation fast and convenient. The TSI mass flow meters are specified as two percent of flow rate reading. One
- Mass Flow Rate Range: 0.00002753 to 0.05506 lbs/min
- Mass Flow Rate: 0.00002753 to 0.05506 lbs/min
-
Supplier: Cole-Parmer
Description: for test and balancing HVAC systems, checking pump performance, and setting balancing valves. Provides flow and BTU/hr calculations. Measure and display differential, high side, and low side pressures simultaneously without having to change hose connections or instrument valve settings.
- Operating Temperature: 40 to 113 F
-
Supplier: Cole-Parmer
Description: Alnor® EBT731 Balometer® capture hood and Alnor EBT730 micromanometer are modular air balancing tools engineered to meet your most demanding HVAC testing, adjusting, balancing, and commissioning requirements.
The EBT730 is a versatile, simple-to-use digital micromanometer that- Operating Temperature: 14 to 140 F
Find Suppliers by Category Top
Featured Products Top
-
An ultrasonic flowmeter with excellent cost performance specialized for air and nitrogen measurement as a visualization tool for compressed air is now available! ?Wide rangeability and pressure loss "0" have been realized by utilizing the characteristics of ultrasonic waves. In addition, since (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
air, water, steam, liquid, gas, or energy. McCrometer flow meters offer unbeatable value in cost of installation and ownership, and serve a diverse market with flow measurement solutions to fit each customer’s application needs. Listening to customers and innovating unique solutions is our specialty. Learn more. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
The ultrasonic flowmeter has a measuring range of ±32 m/s. With an accuracy of ±1.5 % f.s. for a pipe diameter of DN ≥50, ±3.5 % f.s. for a pipe diameter of DN <50 and a reproducibility of ±0.5 % f.s., the ultrasonic flow meter is (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
The light and dynamic mass flow controller VEMD works extremely quietly, thanks to piezo technology. The integrated electronics and sensor record, control, and meter the flow rate of air and inert gases proportionally. Compact module with integrated control electronics Dynamic (read more)
Browse Control Valves Datasheets for Festo Corporation -
: VibraWeigh: A Vigourous vibration of the measurement pan to assist in product movement through the meter. Pulsed Air: A blast of dry instrument air, delivered across the flow measurement pan to remove any buildup or debris. A list of similar successful product test include (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
EXAIR's newly redesigned EFC™ Electronic Flow Control makes it easier than ever to minimize compressed air use in automated industrial processes. The EFC pairs a photoelectric sensor with programmable timing control to automatically turn on compressed air only when needed, eliminating (read more)
Browse Flow Controllers Datasheets for EXAIR -
pipe sizes and flow conditions With its broad range of measurement velocities, and its ability to measure flow in any pipe from small to very large, one DigitalFlow GM868 meter does the job of several conventional meters. It handles pipes from 1 to 120 inches in (read more)
Browse Flow Meters Datasheets for Panametrics -
Condensate lines Evaporators Crude and refined product lines Steam lines Vacuum lines Breakers Metering pumps Hydraulic lines Air or Gas lines Compressor inlet Pressure letdown and more (read more)
Browse Check Valves Datasheets for DFT Inc. -
Air flow meters in ventilators are used to control the airflow, which is an important factor. Adults, for example, have different breathing volumes than younger persons, including children. As an alternative, temperature sensors have been used in ventilators to perform a simple air flow (read more)
Browse Gas Flow Meters Datasheets for Innovative Sensor Technology IST USA Division
More Information Top
-
http://aut.researchgateway.ac.nz/bitstream/handle/10292/3435/HuangJ.pdf?sequence=1
The pipe containing the platinum wire was placed between the reference TSI air flow meter and the inlet port of CPAP blower, all gaps of the inlet were sealed by blue plasticine and the platinum wire was positioned horizontally.
-
Physical characteristics of frost formation in semi-closed cycle turbine engines
The air velocity can be measured by an air flow meter ( TSI -8345-M-GB).
-
Aerosol tests conducted at Aberdeen Proving Grounds MD.
The air flow was checked with a TSI flow meter at the start and end of each test and logged.
-
Inter-laboratory performance between two nanoparticle air filtration systems using scanning mobility particle analyzers
In the UNMC system, this method was used to periodically check both the volume air flow calibration of the TSI Model 4043E mass flow meter and the pressure drop measurement of the electronic transducer differential pressure manometer.
-
Activated Carbon-Coated Electrode and Insulating Partition for Improved Dust Removal Performance in Electrostatic Precipitators
In advance to the artificial dust that was applied, air flow distribution in the chamber was determined using air velocity meter ( TSI -9515 VelociCheck, Naraetek, Pusan, Korea).
-
Energy Engineering and Environmental Engineering
The test equipments mainly include the Engine Exhaust Particle Sizer (EEPS 3090) of TSI , America, model 379020 rotating disk dilutor, air flow meter and GPS and so on.
-
Extending the Load Range of a Natural Gas HCCI Engine using Direct Injected Pilot Charge and External EGR
The air mass flow rate is measured with a TSI 4235 mass flow meter mounted upstream of a 210 litre pulsation damping barrel.
-
Exposure assessment of nanosized engineered agglomerates and aggregates using Nuclepore filter
By adjusting the valves in front of the system pump (or downstream the TSI flow meter ) and on the pathway of the make-up air and using the low or high flow mode of the CPC, we controlled and achieved the flow …
-
Transient Moisture Gradients in Rough Rice Mapped with Finite Element Model and Related to Fissures After Heated Air Drying
Air flow through the grain layer was measured using an air velocity meter ( TSI Inc., model 1650) to compute the air volume which was maintained at an average of 0.10 m3/min.
-
Aerosolized liposomal Amphotericin B: A potential prophylaxis of invasive pulmonary aspergillosis in immunocompromised patients
Flow from the hospital air line was measured by a flow calibration instrument, Mass flow meter TSI 4040E (TSI Inc., Shore view, MN).
Indicates content that may require registration and/or purchase.