Products/Services for TTL Logic Simulator Software
-
Modeling and Simulation Software - (523 companies)...of modeling and simulation software. Related Information CR4 Community—What's the Best Simulation Software for Mechanical Designs? Electronics360—Product Watch IEEE Spectrum—Hajj Pilgrimage Safety Challenges Crowd Simulator...UseOperating SystemSource Code -
Programmable Logic Controllers (PLC) - (907 companies)Programming options for PLCs include front panel, hand held, and computer. Software Programming Languages. Programmable logic controllers use a variety of software programming languages for control. These include: IEC 61131-3. Sequential function chart... -
Logic Analyzers - (84 companies)Logic analyzers are used to characterize and debug hardware, design and test firmware and software, and perform synthesis integration. Logic analyzers are devices used to monitor the performance of computers or to diagnose problems in other... -
Thermocouple Simulators and RTD Simulators - (39 companies)Thermocouple simulators and resistance temperature detector (RTD) simulators provide precise standard values of resistance or voltage for simulation and calibration. Thermocouple simulators and RTD simulators provide precise standard values... -
Computers - (1711 companies)...to respond to and execute a specific series of instructions, known as a program. Modern computers are digital electronic devices and consist of two broad groups of components: hardware and software. Hardware. Computer hardware refers to the physical wires... -
Logic Gates - (220 companies)...oxide semiconductor (CMOS) open drain outputs are counterparts to transistor-to-transistor logic (TTL) open collectors. Open drain devices require a pull-up resistor to achieve a true high state. Open collectors have an output signal provided...
-
Logic Adders - (30 companies)...operation. Operating temperature is the full-required range of ambient operating temperatures. Logic Families. Selecting logic adders requires an analysis of logic families. Transistor-transistor logic (TTL) and related technologies such as Fairchild...
-
Logic Latches - (76 companies)...outputs are available. Output enable (OE) inputs have an enable pin for the output. Logic Families. Selecting logic latches requires an analysis of logic families. Transistor-transistor logic (TTL) and related technologies such as Fairchild advanced...
-
Logic Encoders - (107 companies)Transistor-transistor logic (TTL) and related technologies such as Fairchild advanced Schottky TTL (FAST) use transistors as digital switches. By contrast, emitter coupled logic (ECL) uses transistors to steer current through gates that compute logical functions...
-
Motion Simulators and Rate Tables - (24 companies)Motion simulators are designed to simulate the motion that an object will be subjected to. Motion simulators can be used for a variety of applications, such as the evaluation and testing of sensors and inertial components and systems, and vehicle...
Product News
-
S.I. Tech, Inc.
High speed TTL to Fiber Media Converters Extend the reach of TTL through the use of fiber optic media converters by S.I. Tech. The following Transistor-Transistor Logic (TTL) to fiber optic media converters are available from S.I. Tech. For these units multimode (850nm) is standard and single mode (1310nm) is optional. Refer to the data sheet and table below for further information (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Ametek Solartron Metrology
Absolute TTL Module (ATM) TTL/RS422 Differential Quadrature is one of the most commonly used methods of communication between Linear Displacement Transducers and Control or Data Acquisition systems. TLC Compatible Conditioning Unit that will not loose count when the sensor is moved quickly unlike incremental sensors. 500kHz output rate. It's simplicity of interfacing with programmable systems also makes it one of the most cost effective. The Solartron ATM module is coupled to Solartron Absolute Position Transducers... (read more)Browse Digital Readouts Datasheets for Ametek Solartron Metrology -
AMETEK Programmable Power
Advanced High Performance Solar Power Simulator AMETEK Programmable Power is pleased to unveil the new Elgar TM Advanced Solar Power Simulator (ASPS). The ASPS Series features either two independent, isolated 600W channels or a single 1200W channel. Industry leading 2 msecond shunt switching recovery time provides the best power transfer for fast PWM shunt switching satellite PCDU 's. Advanced Features. 2 independent, isolated 600W channels or 1 1200W channel in 1U. Voltage: 40 V to 220 V. Current: 2.72A to 20A. 2 m second shunt switching... (read more)Browse Power Supplies Datasheets for AMETEK Programmable Power -
Finder S.p.A. con unico socio
Easily create intelligent logic for your projects UNIQUE ON THE MARKET. Finder OPTA is unique on the market because of its ultra-secure connectivity at the hardware level, its ability to perform OTA (Over-the-Air) firmware updates, its programming versatility (via open source software or standard PLC languages), and its connectivity options. Download the Datasheet (read more)Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio -
Allen-Bradley / Rockwell Automation
Expand Controller and Software Capabilities Industrial manufacturers can design smarter machines faster and more efficiently with Allen-Bradley Micro850 2080-L50E and Micro870 2080-L70E controller firmware revision 23 using the latest Connected Components Workbench software version 23 release from Rockwell Automation. The improved controllers offer easy monitoring of controller variable modifications with the latest remote LCD connectivity support. The 3.5 " remote LCD display supports expanded controller functionalities such as mode... (read more)Browse Programmable Logic Controllers (PLC) Datasheets for Allen-Bradley / Rockwell Automation -
Allen-Bradley / Rockwell Automation
Micro800 Controllers and Automation Software Manufacturers can commission standalone machines more efficiently with Allen?Bradley Micro820 controller firmware revision 14, and Micro850 2080-L50E and Micro870 2080-L70E controller firmware revision 22. The latest Connected Components Workbench software version 22 is the required minimum to support the expanded controller capabilities and improvements. These controllers now offer improved Ethernet communication from controller to human machine interface (HMI) and supervisory control and data... (read more)Browse Programmable Logic Controllers (PLC) Datasheets for Allen-Bradley / Rockwell Automation -
S.I. Tech, Inc.
High Speed TTL to Fiber Bit-Drivers S.I. Tech's 2820/2821 TTL Media Converters extends data 2 Km using multimode fiber and 10 Km using single mode fiber. (read more)Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
S.I. Tech, Inc.
Revolutionize Connectivity:High Speed TTL to Fiber TRANSMISSION LINE INTERFACE. Operating distance is dependent upon optical fiber core diameter and the cable's optical attenuation. The table below indicates three cables that may be used at any data rate. These cables are available in connectorized assemblies to meet the exact configuration of your application. S.I.Tech offers complete links including fiber optic cable, connectors, cable assemblies, and Bit-Drivers. Model 2821 consist (read more)Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
Nexperia B.V.
Logic Application Handbook This handbook is dedicated to application and design engineers who are developing and using electronic circuits, often within embedded systems for all kind of applications. The demand for discrete logic devices is widespread. Many aspects of system and board design have to be addressed and the usage of logic devices is very often generating questions and support requirements which cannot be met just by data sheets. In order to provide a compact and handy document, condensed from application... (read more)Browse Logic Gates Datasheets for Nexperia B.V. -
Hottinger Brüel & Kjær A/S
High-Frequency HAT Simulator for Electroacoustic High-frequency Head and Torso Simulator (HF HATS) provides unprecedented realism, for electroacoustic testing of smart devices and speakers, audio conferencing devices, microphones, headphones, and hearing aids. Type 5128-C - High-frequency Head and Torso Simulator. High-frequency Head and Torso Simulator (HATS) Type 5128 family, with built-in realistic ear and mouth simulators, provide a realistic reproduction of the acoustic properties of an average adult human head and torso. High-frequency... (read more)Browse Signal Amplifiers Datasheets for Hottinger Brüel & Kjær A/S
-
Microprocessor technique
… Sign flagging, 91 signal-propagation-delay, 27 signals, analog, 262 signal processing, digital, 262 signed binary of numbers, 11 SIMD, 213 simulator , 243 single Inline Memory … … 93 Slave, 98 scale, software -paddings, 258 source 50 … … 222, 94, 118 standard- TTL , 28 Standardmikrocontroller .
-
New Products
The event-driven simulator supports transis- tors and gates, random access memories, read-only memories, programmed logic ar- rays, and MOS, TTL , and ECL technology while providing control and debugging features. Prices for Expert software modules start at $3900.
-
New Products Design
library parts as needed, and to extract a Terminal emulation software supporting Simulog, a nine-state, event-driven, complete netlist which can be used for communication with Vax and IBM main- logic simulator with a set of twenty logic simulation, as a … Simulog is priced at $2500 while both TTL and MOS integrated circuits terface to physical layout tools.
-
New Products Design
Teradyne has announced an automatic test generation option for its Lasar Version 6 logic simulator . Called Prosecutor, the optional software automatically generates functional test vectors for CMOS, TTL , and ECL gate arrays, standard SSI/MSI parts, fuse-programmable logic arrays and sequencers, and other digital parts of similar size and complexity.
-
Design of combinational logic training system using FPGA
The simulator can be either PC based using a programmable logic device ( software and hardware) or virtual process (software only) [5]. The technical school instructors, who have experiences in using the TTL elements with breadboard module, notice that …
-
Elanix Partners With Xilinx
The software tool offers a dynamic system simulator , an intuitive sampled data (z-domain) and continuous (Laplace domain) system specification, mixed time-continuous and time-discrete systems, graphical fast impulse response (FIR) filter design capabilities, as well as built-in system diagnostics … In addition, the product provides communications, CDMA/IS-95, DSP, RF/analog, and transistor-transistor logic ( TTL ) libraries.
-
Simulation is a Reality...
… output processes to the subsystem level, coordination of detailed systems design, and hardware/ software integration and acceptance … Hardware Design EngineersPositions available for engineers at a variety of levels with experience in TTL or ECL logic design who wish to use that experience to design digital … … state machines, and control circuitry for use in radar landmass simulators and visual simulators.
-
Teaching computer hardware design using commercial CAD tools
We chose to use Viewlogic software (also called Workview) from Viewlogic Systems, Inc.’, which is one … Besides the basic schematic capture and simulation features found in many simulators , Viewlogic has an extensive TTL library and also third party support for additional model libraries. For example logic modeling .
-
Erratum–July Issue
Simulator Development Design and develop microprocessor based hardware/ software emulator systems. Experience in simulation, design of I/O inter- faces, and knowledge of TTL MSI logic and high level software language development.
-
Update
Simulator Development Design and develop microprocessor based hardware/ software emulator systems. Experience in simulation, design of I/O inter- faces, and knowledge of TTL MSI logic and high level software language development.
Indicates content that may require registration and/or purchase.