-
Supplier: Transcat, Inc.
Description: Product Highlights Measuring head is attached to thegraduated steel rule (blade), allowing versatile measurements on various types of workpieces The measuring head comes hardened or cast iron-not-hardened Inside Spring Caliper - Ends fully rounded to give accurate contact with a workpiece.
- Square Type: Combination Set / Square
-
Supplier: Reid Supply
Description: Starrett 12" Combination Square with Square Head includes a reversible lock bolt, scriber, spirit level (except 4") and hardened steel, photo-engraved blade with regular or satin chrome finish. The combination square includes a cast iron head with black wrinkle
- Blade Length: 12.00000648 inch
- Square Type: Combination Set / Square
- Features: Other
- Materials of Construction: Steel
-
Supplier: Transcat, Inc.
Description: Product Highlights Reversible lock bolt, scriber, spirit level Hardened steel, machine divided blade Regular Finish Blade Forged and Hardened Steel Heads with Smooth Black Enamel Finish
- Square Type: Combination Set / Square
-
-
Supplier: Milwaukee Electric Tool Corporation
Description: SQUARE HEAD TYPE 12 INCH BLADE LENGTH STEEL BLADE MATERIAL 1/8 INCH, 1/16 INCH, 32 INCH GRADUATION NUMBER OF SCALE 3 FINISH STAIN INCREMENT AT SCALE 1/8 INCH AT 1 INCH, 1/16 INCH AT 1 INCH
- Blade Length: 12 inch
- Square Type: Combination Set / Square
- Materials of Construction: Steel
-
Supplier: Transcat, Inc.
Description: Product Highlights Reversible lock bolt, scriber, spirit level Hardened steel, machine divided blade Satin Chrome Finish Blade Forged and Hardened Steel Heads with Smooth Black Enamel Finish
- Square Type: Combination Set / Square
-
Supplier: Transcat, Inc.
Description: Product Highlights Reversible lock bolt, scriber, spirit level Hardened steel, machine divided blade Satin Chrome Finish Blade Forged and Hardened Steel Heads with Smooth Black Enamel Finish
- Square Type: Combination Set / Square
-
Supplier: Reid Supply
Description: Starrett 4" Combination Square with Square Head includes a reversible lock bolt and hardened steel, photo-engraved blade with satin chrome finish. This product also includes a cast iron head with black wrinkle finish. 4", 4R Grad, Satin Chrome Blade. Please refer to the video
- Blade Length: 4.00000216 inch
- Square Type: Combination Set / Square
- Features: Other
- Materials of Construction: Steel
Find Suppliers by Category Top
More Information Top
-
Changes in thick filament structure during compression of the filament lattice in relaxed frog sartorius muscle
Spacings were measured on an optical comparator (Scherr- Tumico , St James, MN, USA). … developed FORTRAN program which was based on a Marquardt-type, non-linear least squares fitting algorithm modified … The mass of the myosin heads was distributed over the regions in various ways: e.g., distributions with gaussian edges or linearly decreasing regions, in various combina- tions with and without dense regions superimposed on the density distribution (see below).
-
Journal of Spacecraft and Rockets > Dynamic performance of low-thrust, cold-gas reaction jets in a vacuum.
… system specific impulse as the ratio of de- livered total impulse to the combined propellant and mini … The thrust stand was calibrated in two ways: 1) using a Scherr- Tumico force gage and providing … The deviation from the ideal square -pulse wave is due to the rise and decay transients.
-
Applied Scanning Probe Methods IX
The output of the trajectory generator is combined with the actual encoder position to calculate a 32 … A 76.2-mm-diameter micrometer head (Scherr Tumico , St James, MN, USA) with a resolution of … Measurements were per- formed using square -pyramidal Si3N4 tips with nominal radii of 30–50 nm, mounted on …
-
POLONIUM RADIOISOTOPE THERMOELECTRIC GENERATOR. PART I. DEVELOPMENT PROGRAM.
Square (Tool Farker Tumico EQUIREriT FO. Combined price .
-
http://dr.library.brocku.ca/bitstream/handle/10464/2234/Brock_Cottrell_A_1977.pdff?sequence=1
However, when these thin filaments from molluscs were combined with the relaxing proteins from rabbit muscles, an … The stimulus given was an eight second duration of square wave pulses, each pulse was one millisecond … The diffraction patterns were measured using an optical comparator (Scherr Tumico , Inc.) ..
-
Surface modification of collagen‐based artificial cornea for reduced endothelialization
A signifi- cance level of 95% was chosen, thus a combination with a P-value less than … tal Beam Comparator (Model 20–4200 Series, Scherr Tumico , St. James, MN). … the area of gel selected, that is counts were expressed as cells per square micrometer of surface …
-
Comparison of flat film to total package water vapour transmission rates for several commercial food wraps
… the effect of various food wraps (PVdC, PVC, Al foil and PVdC±Al foil combination ) in comparison to … The linear portions of the curves were regressed using least squares multiple linear regression to obtain rates … … locations on a 30 Â 30 cm section of ®lm, using a Scherr Tumico Dial Thickness Gauge …
-
Z/I and A-band lattice spacings in frog skeletal muscle: effects of contraction and osmolarity
A-band lattice spacings on ®lm were measured on a Scherr- Tumico Optical Comparator (St James, NM … Circles: whole sartorius muscle (Howarth, 1958); squares : semitendinosus single ®bres (Gulati & Babu, 1982); triangles: tibialis anterior … … soleus muscle), we believe that the electron microscope re- sults probably involve a combination of genuine lat …
-
Optimization of micro-EDM drilling of inconel 718 superalloy
The hole size measurements were taken using an optical (Model 98-0001, SCHERR TUMICO , U.S.A … Table 2 gives the experimental conditions with respect to the parameter combinations . The coefficients were calculated using the least square method, and the regression equations for Ht and Hd …
-
X‐ray diffraction from striated muscles and nerves in normal and dystrophic mice
The re- flection spacings were measured using an optical comparator (Scherr Tumico , St. James, MN) and intensities … Relationship between square of reciprocal of filament lattice spacing and sarcomere length in unfixed (circles) and glutaraldehyde … Okada E, Mizuhira V, Nakamura H: Abnormally combined myelinated and unmyelinated nerves in dystrophic mice.
Indicates content that may require registration and/or purchase.