-
Supplier: Walter Surface Technologies
Description: These new carbide burrs are made from highest grade tungsten carbide and are manufactured with the highest degree of accuracy for perfect concentricity and balance. They offer fast material removal and longest life. Features Alternate diamond pattern Fast removal, fine
-
Supplier: Walter Surface Technologies
Description: These new carbide burrs are made from highest grade tungsten carbide and are manufactured with the highest degree of accuracy for perfect concentricity and balance. They offer fast material removal and longest life. Features Alternate diamond pattern Do not clug Fast
-
Supplier: Newark, An Avnet Company
Description: ROTARY BURR, TC, OVAL, 12MM; Overall Length:65mm; Head Diameter:12mm; Style:Shape C Oval; Head Length:25mm; Product Range:-; Head Material:Tungsten Carbide; Shank Dia:6mm; Tool Body Material:Tungsten Carbide RoHS Compliant: NA
-
-
Supplier: Newark, An Avnet Company
Description: ROTARY BURR, TC, OVAL, 3MM; Overall Length:38mm; Head Diameter:3mm; Style:Shape C Oval; Head Length:14mm; Product Range:-; Head Material:Tungsten Carbide; Shank Dia:3mm; Tool Body Material:Tungsten Carbide RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: ROTARY BURR, TC, CYLINDER, 10MM; Overall Length:60mm; Head Diameter:10mm; Style:Shape A Cylinder; Head Length:20mm; Product Range:-; Head Material:Tungsten Carbide; Shank Dia:6mm; Tool Body Material:Tungsten Carbide RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: ROTARY BURR, TC, TREE, 3MM; Overall Length:38mm; Head Diameter:3mm; Style:Shape G Tree; Head Length:13mm; Product Range:-; Head Material:Tungsten Carbide; Shank Dia:3mm; Tool Body Material:Tungsten Carbide RoHS Compliant: NA
-
Supplier: Dapra Corporation
Description: The wear-resistant collets of this model's quick-change tool system save time, money and increases production time. It works with standard tools like tungsten carbide burring tools and abrasive wheels.
-
Supplier: ATI Industrial Automation
Description: produced by machining operations on objects made of aluminium, steel and other materials, and burrs on die-cast objects, fibre- reinforced plastics, etc. Air-driven vane motor. Uses 16mm diameter rotary tungsten carbide file. File free to move 8mm in axial direction, by
- Operating Speed: 18,000 to 25,000 rpm
- Torque: 3.6 In-lbs
- Power: 0.335055096225705 HP
- Axial Force: 5.6 lbs
Find Suppliers by Category Top
More Information Top
-
carbide burr - offers from carbide burr manufacturers, suppliers, exporters & wholesalers
Carbide End Mill / Micro Grain Tungsten Carbide Rotary Burrs Mill ...
-
WELDED REPAIR OF CRACKS IN STEEL BRIDGE MEMBERS
air supply at 80 psi to 100 psi; (c) tungsten carbide rotary burrs -tip radius 316 in. to f6 in.; and (d) protective clothing .
-
tungsten carbide ( Page 14 ) - offers from tungsten carbide manufacturers, suppliers, exporters & wholesalers
Carbide End Mill / Micro Grain Tungsten Carbide Rotary Burrs Mill ...
-
tungsten carbide ( Page 12 ) - offers from tungsten carbide manufacturers, suppliers, exporters & wholesalers
Sell Tungsten Carbide Rotary Burrs .
-
Quantitative Auger electron spectroscopic analysis of alloy surfaces
Two demountable tools are fitted, an abrasive wheel and a tungsten carbide rotary burr (Oberg, standard cut no 2).
-
Effect of Tool Pin Insertion Depth on Friction Stir Lap Welding of Aluminum to Stainless Steel
It consists of a tungsten carbide rotary burr of 6 mm diameter used as the stir pin and a concave shoulder of 25 mm diameter.
-
rotary cut machinery - offers from rotary cut machinery manufacturers, suppliers, exporters & wholesalers
Tungsten Carbide Rotary Burr Blank 1.
Indicates content that may require registration and/or purchase.