-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Delivers deposits with moderate hardness for build-up or as final overlay Provides some resistance to metal-to-metal wear and moderate impact Can be used for the matrix with the Bulk Tungsten Carbide process Unlimited layers Typical Applications Rolls Shafts Pump and
- Diameter / Thickness: 0.045 to 0.0625 inch
- Joining Process / Product Form: Flux Cored Wire
- Welding Filler Types: Hardfacing / Repair Alloy
- Features: Other
-
Supplier: American Welding Society (AWS)
Description: composite (tubular) surfacing electrodes and rods are classified on the basis of the chemical composition of the deposited weld metal. Tubular tungsten carbide bare rods are classified on the basis of the mesh range, quantity, and composition of the tungsten carbide
-
Supplier: All-Spec Industries
Description: Features Jaw Type: Full flush Jaw Length: 25/64" Head Width: 7/16" Head Thickness: 19/64" Spot-welded double leaf spring ensures repeatable functioning for a lifetime of top performance Tungsten carbide edges for hard wire use For cutting 20 AWG hard wire and 13 AWG soft
-
-
Supplier: Saint-Gobain Innovative Materials
Description: Since many years, Saint-Gobain Coating-Solutions manufactures and markets hard-facing Flexicords made of tungsten carbide particles mixed within a self fluxing nickel matrix. These Flexicords are sold under several trade marks such as TUF-COTE, TUF-COTE HR2. TUF-COTE provides abrasion
- Rod / Wire Diameter: 4.762497428251389 to 7.937495713752315 mm
- Particle Size: 800.0000000000001 µm
- Spray Technology: Flame Spray - Wire
- Material Type: Metal Carbide (WC, Cr3C2)
Find Suppliers by Category Top
Featured Products Top
-
Unmatched precision in die bonding applications Material versatility – Alumina, Zirconia, SiC, Tungsten Carbide & SUS? Customized designs – tailored to your die size and bonding requirements Durability (read more)
Browse Semiconductor Wire and Wedge Bonders Datasheets for Suntech Applied Materials (Hefei) Co.,Ltd -
-processing requirements. The SVM60-60 Multi Wire Saw is designed for precision slicing applications using closed-loop diamond wire technology and four-wire simultaneous (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
The SG 15 Benchtop CNC Diamond Wire Saw is designed for laboratories, research institutes, and precision manufacturing environments requiring accurate cutting of hard and brittle materials. Combining CNC control with endless diamond wire technology, the system delivers high cutting accuracy (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Product Overview The horizontal-type SH200-R Quartz Cutting Wire Saw Machine is a diamond wire saw with big advantages for huge-size material cutting, specially suitable for processing hard and brittle materials such as silicon, glass, sapphire, quartz, jade, and other (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw -
Silicon Nitride (Si3N4) is 60% lighter than steel but strong enough to survive some of the most demanding applications in a variety of industries. This lightweight, the high-strength ceramic material is used as an alternative to stainless steel, super alloys, tungsten carbides, and first (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
exotic sheath materials are used which include: Refractory metals such as molybdenum, tantalum and tungsten Ceramic sheath materials such as alumina, silicon carbide, mullite, etc. Other high temperature thermocouple considerations include the internal (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Conax Technologies -
fluid or wire passage. Challenges Shaping precision tubing involves several key challenges. Maintaining dimensional accuracy is essential, as shaping can distort wall thickness, roundness or straightness — even minor deformation during bending, swaging or forming can (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
and a number of non-oxidizing acids. Industry users like the resistance to a wide range of organic acids and the resistance to chloride-induced SCC. One of its advantages is the heat affected weld zones have reduced precipitation of carbides and other phases to ensure uniform corrosion (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc.
More Information Top
-
tungsten carbide ( Page 11 ) - offers from tungsten carbide manufacturers, suppliers, exporters & wholesalers
Tungsten Carbide Welding Wire .
-
Tungsten Wire - Tungsten Wire Manufacturers, Suppliers
Tungsten Carbide Welding Wire .
-
Operational experience with the ALICE Pixel Detector
The team working on the cooling assembled a dedicated tool constituted by a tungsten carbide tip welded on a stainless steel wire 5 mm long and 2.5 mm thick.
-
Structure of a Welded Joint of Directedly Crystallized Metal Based on Ni3 Al
It is shown that the use of composite electrode wire containing nanoparticles of tungsten carbide for argon-arc welding promotes formation of a quality weld metal and a defect-free transition zone between the latter and the directedly crystallized alloy based on…
-
Hardbanding for Drilling Unconsolidated Sand Reservoirs
This is thefirst reported successful application of tungsten carbide pellets welded withina hard matrix provided by an alloy wire for hardbanding purposes.
-
The Application of Moldflow in Injection Mold Design of Mobile Phone Cover
• Microstructures and Properties of Tungsten Carbide Particle-Reinforced Composites Fabricated by Overlaying Welding with Flux-Cored Wire p.548 .
-
The Present Situation of EMS and Solutions to its Difficulty
• Microstructures and Properties of Tungsten Carbide Particle-Reinforced Composites Fabricated by Overlaying Welding with Flux-Cored Wire p.548 .
-
Scientific.Net: Materials Science
Microstructures and Properties of Tungsten Carbide Particle-Reinforced Composites Fabricated by Overlaying Welding with Flux-Cored Wire .
-
Development of Hot Press Machine for Superplastic Forming Technology
• Microstructures and Properties of Tungsten Carbide Particle-Reinforced Composites Fabricated by Overlaying Welding with Flux-Cored Wire p.548 .
-
Scientific.Net: Materials Science
Microstructures and Properties of Tungsten Carbide Particle-Reinforced Composites Fabricated by Overlaying Welding with Flux-Cored Wire .
Indicates content that may require registration and/or purchase.