-
Supplier: Luma-Metall AB
Description: rock. We use tungsten for manufacturing of fine tungsten wire which is a precision wire. Tungsten is remarkable for its robustness, especially the fact that it has the highest melting point of all metals and the highest tensile strength. That makes fine
- Overall Width / OD: 0.0001574804 to 0.01968505 inch
- Elongation: 1 to 3 %
- Tensile Modulus (E): 59,465.1041364508 ksi
- Applications: Automotive / Vehicular, Electronics / RF-Microwave
-
Supplier: Luma-Metall AB
Description: The unique properties of tungsten are further enhanced in our tungsten-rhenium wire. Already tungsten wire is a high strength wire and by alloying tungsten with rhenium the strength will be further improved. This is for example a suitable
- Overall Width / OD: 0.0001574804 to 0.01968505 inch
- Elongation: 1 to 3 %
- Tensile Modulus (E): 62,365.8409235947 ksi
- Applications: Electronics / RF-Microwave
-
Supplier: Rhenium Alloys, Inc.
Description: welding, electronics and wire mesh grids for the space industries. Tungsten-Rhenium Wire is a staple in thermocouples and electronics products. All Wire compositions are available in a full range of sizes to meet your requirements. Rhenium Alloys is a major
- Type / Function: Alloying - Master Alloy
- Metal / Alloy System: Tungsten / Tungsten Alloy
-
-
Supplier: Rhenium Alloys, Inc.
Description: used in welding, electronics and wire mesh grids for the space industries. Tungsten-Rhenium Wire is a staple in thermocouples and electronics products. All Wire compositions are available in a full range of sizes to meet your requirements.
- Type / Function: Alloying - Master Alloy
- Metal / Alloy System: Refractory / Reactive Alloy, Tungsten / Tungsten Alloy
-
Supplier: Thermo Shield
Description: Tungsten refractory screen is known under many names (Mesh, Wire Cloth, Screen Grid, & Wire Mesh). It has a high strength to weight ratio, is not subject to hydrogen embrittlement, is more ductile than tungsten and only one half as dense.
- Overall Width / OD: 10 to 20 inch
- Shape / Form: Fabricated Parts / Shapes, Semi-finished Shape / Mill Stock
- Features: Non-ferrous - Any Type, Other, Tungsten / Tungsten Alloy
- Type: Refractory / Reactive (UNS R)
-
Supplier: ASTM International
Description: This specification covers three types of drawn pure and thoriated tungsten wire suitable for fabrication into parts for electron tubes, lamps, and other electron devices, and one type of rod for metal-to-glass sealing (grid wire is excepted): Type 1A, Type 1B, Type 2A, and Type
-
Supplier: Rhenium Alloys, Inc.
Description: in welding, electronics and wire mesh grids for the space industries. Tungsten-Rhenium Wire is a staple in thermocouples and electronics products. All Wire compositions are available in a full range of sizes to meet your requirements.
- Diameter: 0.001 to 6 inch
- Insulation Material: Bare / None
- Thermocouple Type: W
-
Supplier: Luma-Metall AB
Description: Luma molybdenum wire (moly wire) is available in a variety of finishes. For example the elongation can be elevated to more than 15%. Molybdenum wire is also, in comparison to tungsten, more ductile. Luma molybdenum wire is available in the dimension range 0.010 –
- Overall Width / OD: 0.000393701 to 0.01968505 inch
- Elongation: 2 to 25 %
- Tensile Modulus (E): 46,411.788594303 ksi
- Processing, Temper & Finish: Annealed, Polished, Wrought
-
Supplier: Rhenium Alloys, Inc.
Description: in welding, electronics and wire mesh grids for the space industries. Tungsten-Rhenium Wire is a staple in thermocouples and electronics products. All Wire compositions are available in a full range of sizes to meet your requirements. Industries Served: • Aerospace
- OD / Width: 0.001 to 6 inch
- Shape / Form: Bar Stock, Wire
- Type: Cathodic Emitters / Filaments
- Applications: Electroplating / Electrolysis
-
Supplier: Thermo Shield
Description: Tantalum refractory screen is known under many names (Mesh, Wire Cloth, Screen Grid, & Wire Mesh). It has a high strength to weight ratio, is not subject to hydrogen embrittlement, is more ductile than tungsten and only one half as dense.
- Overall Width / OD: 12 inch
- Shape / Form: Fabricated Parts / Shapes, Semi-finished Shape / Mill Stock
- Features: Non-ferrous - Any Type, Other, Tantalum / Tantalum Alloy
- Type: Refractory / Reactive (UNS R)
-
Supplier: Thermo Shield
Description: Molybdenum refractory screen is known under many names (Mesh, Wire Cloth, Screen Grid, & Wire Mesh). It has a high strength to weight ratio, is not subject to hydrogen embrittlement, is more ductile than tungsten and only one half as dense.
- Overall Width / OD: 16 inch
- Shape / Form: Fabricated Parts / Shapes, Semi-finished Shape / Mill Stock
- Features: Molybdenum / Molybdenum Alloy, Non-ferrous - Any Type, Other
- Type: Refractory / Reactive (UNS R)
-
Supplier: American Welding Society (AWS)
Description: composite (tubular) surfacing electrodes and rods are classified on the basis of the chemical composition of the deposited weld metal. Tubular tungsten carbide bare rods are classified on the basis of the mesh range, quantity, and composition of the tungsten carbide granules. A
Find Suppliers by Category Top
More Information Top
-
tungsten wire ( Page 5 ) - offers from tungsten wire manufacturers, suppliers, exporters & wholesalers
Tungsten Wire Mesh ,Tungsten Wire Cloth,Wire Netting .
-
[Investigation on the Spectral Characteristics of a Plasma Jet in Atmospheric Argon Glow Discharge].
In this paper, using a tungsten needle and a tungsten wire mesh , a direct-current excited jet is developed to operate in argon at atmospheric pressure.
-
An Electron Fixed Target Experiment to Search for a New Vector Boson A'
Decaying to e+e-
This experiment, the A Experiment (APEX), uses the electron beam of the Continuous Electron Beam Accelerator Facility at Jefferson Laboratory (CEBAF) at energies of ≈ 1–4 GeV incident on 0.5−10% radiation length Tungsten wire mesh targets, and measures the resulting e…
-
Tungsten Wire - Tungsten Wire Manufacturers, Suppliers
Tungsten Wire Mesh ,Tungsten Wire Cloth,Tungsten Wire Netting .
-
Study of structure of carbon fiber- and metal-reinforced plastics during change in temperature and pressure
A graphi- tized cloth impregnated with a binder is used as a filler, while a reinforcing tungsten wire mesh serves as the metal-reinforcing material [i].
-
Fabrication of (Pu0.55U0 .45)C Fuel Pellets for the Second Core of the Fast Breeder Test Reactor in India
High-vacuum, high-temperature tungsten wire mesh resistance furnace with metallic heat shield High-vacuum, high-temperature graphite resistance furnace with graphite felt as heat shield 3 .
-
Studies of the Preparation of Thoria and Thoria-Urania Microspheres Using an Internal Gelation Process
Batches were also sin- tered at 1650°C in a tungsten wire mesh furnace.
-
Journal of Spacecraft and Rockets > Experimental investigation of a 1.5-m-diam Kaufman thruster.
The oxide magazine or, alternatively, type O.M., cathode shown in Fig. 2b consisted of a spring loaded hollow-core plunger containing a mixture of barium carbonate and carbon molded to conform to a resistance-heated tungsten wire mesh .
-
Shock tube experiment: half-height dense gas region
The nitrocellulose membrane is sandwiched between two tungsten wire meshes . .
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/8625/LiDu2011.pdf?sequence=1
heated tungsten furnace with tungsten wire mesh heating elements that provided an axial .
Indicates content that may require registration and/or purchase.