Products/Services for Turbo Generator Retaining Rings

  • Retaining Rings and Snap Rings-Image
    Retaining Rings and Snap Rings - (279 companies)
    Last revised: January 10, 2025 Retaining rings and snap rings are fasteners used to axially position a component on a shaft or in a bore. Types The primary retaining ring type can be internal or external. Internal retaining rings fit...
    Primary Retaining Ring Type
    Retaining Ring Style
    Design Units
  •  
    Retaining Walls - (91 companies)
    Retaining walls are used to retain earth, prevent erosion, and create level surfaces in sloping areas. Types of Retaining Walls. Product types include poured concrete walls, gravity walls, cantilever retaining walls, gravity poured walls, gabions...
  • Slip Rings-Image
    Slip Rings - (117 companies)
    Slip rings are metal rings that provide a continuous electrical connection through brushes on stationary contacts. They are generally mounted on the rotating part of a machine. The electrical connection can be via wiping contacts, mercury, infrared...
  • O-rings-Image
    O-rings - (749 companies)
    O-rings are solid-rubber seals that are shaped like a doughnut. When pressed between two mating surfaces, O-rings block the passage of liquids or gases. O-rings are solid-rubber seals that are shaped like a doughnut. When pressed between two mating...
  • Piston Rings-Image
    Piston Rings - (115 companies)
    Piston rings are used for sealing cylinders. They can work at higher temperatures than elastomeric, fabric, or polymer seals. Description. Piston rings are used for sealing cylinders. They can work at higher temperatures than elastomeric, fabric...
  •  
    Signal Generators - (411 companies)
    Signal generators and waveform generators are used to test and align all types of transmitters and receivers, to measure frequency and to generate a signal, waveform or noise source. Signal generators can use AC energy, audio frequency (AF...
  •  
    Washers - (1244 companies)
    Washers are disks of metal or non-metallic material placed beneath a nut, an axle bearing, or a joint, to relieve friction, prevent leakage, isolate, prevent loosening, or distribute pressure.
  •  
    Ring Gages - (115 companies)
    Ring gages are used for go / no-go assessment compared to the specified dimensional tolerances or attributes of pins, shafts, or threaded studs. Ring gages are used for go/no-go assessment compared to the specified dimensional tolerances...
  •  
    Hoist Rings - (120 companies)
    Hoist rings are load-centering eyebolts. They are designed to be rigged from the center or the side and may pivot or swivel. Some hoist rings connect directly to webbing, chain, or shackles. Others have a hook-end rather than a standard bail, eye...
  •  
    V-ring Seals - (52 companies)
    ...acts like a mechanical face seal or axial slinger. The lip rides against the surface of the shaft at a right angle. V-ring seals can be used as a primary or back-up seal, as they can retain lubrications and exclude contaminates including dust, dirt...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire