-
Supplier: ZGC, Inc.
Description: Abakus 1/3" Premium Anamorphic C-Mount Zoom Lens Small, lightweight, compact zoom for TV cameras The Abakus Premium Zoom lens is a very small, lightweight, 8:1 zoom lens designed for use with 3-CCD, 1/3 inch and 1/2 inch TV cameras. The three motors for the
- Aperture Range (F-Number): 2.8
- Minimum Focusing Distance: 1,000.0000000000001 mm
- Diameter: 51.00000000000001 mm
- Length: 110 mm
-
Supplier: ZGC, Inc.
Description: Abakus 1/2" Premium Regular C-mount Zoom Lens Small, lightweight, compact zoom for TV cameras The Abakus Premium Zoom lens is a very small, lightweight, 8:1 zoom lens designed for use with 3-CCD, 1/3 inch and 1/2 inch TV cameras. The three motors for the
-
Supplier: ZGC, Inc.
Description: Abakus 1/2" Compact Regular C-mount Zoom Lens Superb image quality in a compact lens for TV cameras. The Abakus Compact Zoom lens is a very small, lightweight, wide angle, 4:1 zoom lens which is designed for use with 3-CCD, 1/3 inch and &fract12; inch TV cameras.
- Focal Length: 4 to 16 mm
- Aperture Range (F-Number): 3.7
- Minimum Focusing Distance: 4 mm
- Diameter: 42 mm
-
-
Supplier: ZGC, Inc.
Description: Abakus 1/3" Compact Regular C-Mount Zoom Lens Superb image quality in a compact lens for TV cameras. The Abakus Compact Zoom lens is a very small, lightweight, wide angle, 4:1 zoom lens which is designed for use with 3-CCD, 1/3 inch and &fract12; inch TV cameras.
-
Supplier: Advance Security Products
Description: or DVR. Power supply and wired remote control both included. Indoor Model Specs CCD DSP digital color camera with built in zoom lens 480 line resolution, 1.0 lux SONY 1/4" (G5) Super HAD CCD 270x auto focus zoom (3.9 - 63mm lens) 27X Optical Zoom 10X Digital Zoom Variable
- Camera Function: Video
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, TV ZOOM LENS, 15-180MM LENS ZOOM, 1:1.9 RATIO. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: LJ Star
Description: production areas or external facilities are no longer required, contributing to plant safety. This camera is available with a fixed lens or with a zoom lens with a resolution of up to 480 TV lines. The 316 stainless steel housing is approved for Ex Zones 1 & 2, Group IIc (includes
- Horizontal Resolution: 460 to 470 lines
- Sensitivity: 2 Lux
- Imaging Technology: CCD
- Monochrome / Color: Color
-
Supplier: Panavision, Inc.
Description: Macro Lenses SM Series These lenses matched the Primo® Primes for color and performance. The focal lengths in this series of lenses ranges from 50mm to 200mm with maximum apertures ranging from T1.4 for the 50mm lens to T4 for the 200mm lens. Close focus distances range from 9
- Focal Length: 14.000000000000002 to 200 mm
- Specialty / Application: Close-up
- Type: Fixed Focal Length
- Features: Other
-
Supplier: Security Camera Warehouse
Description: R220 /B Features - UP-Most High Resolution : Color - 600TV Lines - Built - In Next Generation 3D DNR with 3D Filter - Max. Sens-Up (×258), 0.00001 Lux of Min. lllumination - Convenient OSD control function - ×32 Digital Zoom - Free Area Selectable function of BLC and MD - Privacy Color
- Camera Function: Video
-
Supplier: SFCable.com
Description: Indoor 36x WD PTZ Camera Black. 1/4 Exview HAD CCD, Zoom Module. 530 TV Lines. 36x Optical Zoom, 12x Digital Zoom. 3.4mm~122.4mm Tamron Lens / F1.6~F4.5. Lens Made in Japan.
- Horizontal Resolution: 530 lines
- Imaging Technology: CCD, Digital
- Physical: Outdoor Rated
- Application / Industry: Security / Law Enforcement
-
Supplier: SFCable.com
Description: Outdoor 36x WD PTZ Camera. 36X Zoom Module. 1/4" Exview HAD CCD. Wide Dynamic 530 TV Lines. 24V AC / Wall Mount. 1 Year Warranty. 1/4 Exview HAD CCD, Zoom Module. 530 TV Lines. 36x Optical Zoom, 12x Digital Zoom. 3.4mm~122.4mm Tamron Lens / F1.6~F4.5. Lens
- Horizontal Resolution: 530 lines
- Imaging Technology: CCD, Digital
- Physical: Outdoor Rated
- Application / Industry: Security / Law Enforcement
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MOTORIZED TV ZOOM LENS, 5.7MM-57MM FOCAL LENGTH, 8VDC, 25MA OR LESS. FREE 2 YEAR RADWELL WARRANTY
- Imaging Technology: Digital
- Camera Function: Video
-
Supplier: OFIL Systems
Description: solution has 5 sensors, including an exclusive bi-Spectral UV-HD camera with optical zoom, a photo camera with extended megapixels and zoom lens, remote 3rd generation Geo recorder, provides high-resolution color video and infrared imaging, Laser range finders etc., It is easily
- Application / Industry: Industrial
- Features: Other
-
Supplier: TRENDnet Inc.
Description: 2MP 1080p HD resolution Endless 360° pan / 90° tilt with auto-flip 20x optical zoom and 16x digital zoom Intelligent 3D Zoom Auto-Focus and Auto-Iris Lens Night vision up to 100 meters (328 ft.) Outdoor IP66 weather rating Save installation costs with Power over Ethernet (PoE)
- Monochrome / Color: Color
- Imaging Technology: Digital, Smart Camera
- Physical: Dome, Outdoor Rated
- Format / Output: Ethernet
-
Supplier: TRENDnet Inc.
Description: 2 MP 1080p HD resolution Outdoor IP66 weather rating Adjustable 2.8 - 12 mm manual zoom varifocal lens Save installation costs with Power over Ethernet (PoE) Digital Wide Dynamic Range image balancing Program motion detection recording and email alerts MicroSD card slot (up to 64 GB) ONVIF
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 30 fps
- Vertical Resolution: 1,080 lines
- Monochrome / Color: Color
-
Supplier: TRENDnet Inc.
Description: 2 MP 1080p HD resolution Outdoor IP66 weather rating Adjustable 2.8 - 12 mm manual zoom varifocal lens Save installation costs with Power over Ethernet (PoE) Digital Wide Dynamic Range image balancing Program motion detection recording and email alerts MicroSD card slot (up to 64 GB) IK10
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 30 fps
- Vertical Resolution: 1,080 lines
- Monochrome / Color: Color
-
Supplier: Clinton Electronics Corporation
Description: 91mm Lens, 26x Optical Zoom, 12x Digital Zoom, 0.4 - 300° /sec. Pan Speed, -0.4 - 150° /sec. Tilt Speed, 360° Horizontal, 0 - 90° Vertical, RS 485 Communication, AC24V Input
- Horizontal Resolution: 470 to 540 lines
- Shutter Speed: 1 to 0.0001 seconds
- Operating Temperature: -4 to 140 F
- Imaging Technology: CCD, Digital
-
Supplier: IC Realtime, LLC
Description: ICR300H2 - Black case ICR300H2W - White case ICR-300H2 is a vari-focal weather proof day/night vandal-proof dome camera. It has a 4-9mm vari-focal lens and utilizes a 1/3 Sony CCD sensor with 600TV lines. The external zoom and focus adjustments make mounting the ICR-300H2 easy regardless of
- Horizontal Resolution: 600 lines
- Width / Diameter: 4.72 inch
- Height: 3.149608 inch
- Operating Temperature: 14 to 122 F
-
Supplier: IC Realtime, LLC
Description: pixels Auto focus 10X optical zoom and 10X digital zoom Day & night with IR Cut Filter and DSS 360� continuous rotation Clear image of 530TV lines (B/W: 580TV lines) Noiseless low light image with SDNR Excellent Impact-Resistant and Rain/Wind-Proof Design 165 preset positions 8 group
- Horizontal Resolution: 500 to 570 lines
- Operating Temperature: 22 to 122 F
- Performance: Auto-Lens
- Imaging Technology: CCD, Digital
-
Supplier: Visual Sound, Inc.
Description: Sony Professional Solutions of America A powerful 4200 Lm XGA projector with a high contrast ratio of 2000:1. The VPL-FX30 integrates into existing setups via retrofit features like wide zoom standard lens and lens shift function. Compatibility with current interchangeable lenses
-
Supplier: IC Realtime, LLC
Description: License Plate clearly at nighttime. OSD function. IP66 Weatherproof. 1/3" SONY Super HAD CCD High Resolution: Color - 600TV Lines / B/W - 630 TV Lines Built - In Next Generation 3D DNR with 3D Filter Convenient OSD Control Function x16 Digital ZoomFree Area Selectable Function of BLC and MD 8
- Horizontal Resolution: 600 to 630 lines
- Width / Diameter: 5.75 inch
- Height: 4.1338605 inch
- Operating Temperature: 14 to 122 F
Find Suppliers by Category Top
More Information Top
-
Electrical Information and Mechatronics and Applications
Keywords: Bridge deflection; Measurement; Laser spot; Center location; Motorized TV zoom lens .
-
Intensified cameras: a method of image-quality optimization for visual observation
Figure 1: MTFs of Fujinon 16-160mm TV zoom lens at range of transmission stops.
-
A New System for Measuring Bridge Deflections Based on Laser Imaging Process
Secondly, hardwares of measuring system are illuminated in detail, and the key software problems are discussed, including laser spot center location and accurate control of motorized TV zoom lens .
-
http://academiccommons.columbia.edu/download/fedora_content/download/ac:153254/CONTENT/Schwier_columbia_0054D_11017.pdf
Droplet as seen using the TV zoom lens , left, and edge detection analysis, right………………………………………………………………………………21 .
-
Vortex Rings and Jets
Two 500 W halogen floodlights were used to illuminate the jet flows to reduce the presence of shadows and a digital 3CCD colour video camera with a TV zoom lens captured the flow visualizations directly into digital video files for subsequent analysis.
-
Measurement of flow separation in a human vocal folds model
19 LaVision Imager PRO camera (1,600 9 1,200 pixel, Canon macro TV zoom lens ).
-
Auditory-evoked evasive manoeuvres in free-flying locusts and moths
Tethered locusts were videotaped at 25 frames s)1 (fps) from behind using a Panasonic MS1 SVHS video camera with a 1:1.4 TV zoom lens shuttered at 1/250th of a second.
-
3-Dimensional Datuming And Inspection Of Mechanical Parts Using Wire-Frame Modelling
Hitachi CCD camera, a cosmicar TV zoom lens (coupled with 2x teleconverter and close up lenses) and a fluorescent ring lighting arrangement.
-
Comparison Of Forward Oblique Scanning Sensor To Infrared Line Scanner For Collection Of Reconnaissance Imagery Data
A Fujinon HIOX11B -SND2C TV zoom lens was used, providing a zoom of xl to x10, and covering a diagonal FOV of approximately 5 to 50 deg.
-
Stereo TV Improves Manipulator Performance
The camera station consisted of two JVC, model GX -5700, color video cameras fitted with 10.5 -105 mm TV zoom lenses .
Indicates content that may require registration and/or purchase.