-
Supplier: ODG (Origin Data Global)
Description: Plugin,P=5mm Varistors ROHS
-
Supplier: DigiKey
Description: MOV 14MM, 395VAC, 10000A, 382J,
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: Plugin Varistors ROHS
-
-
Supplier: Win Source Electronics
Description: Package: Bag Product Status: Active Package / Case: Disc 10mm Mounting Type: Through Hole HTSUS: 8504.50.4000 REACH Status: REACH Unaffected Number of Circuits: 1 Maximum AC Volts: 35 V Maximum DC Volts: 45 V Varistor Voltage (Min): 50 V Varistor Voltage (Typ): 56 V Varistor
- Tj: -40 to 105 C
- IFSM: 500 amps
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Description: Varistor 14mm 470V
- Tj: -40 to 105 C
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Utmel Electronic Limited
Description: 355V 6.5J 170V 130V 400A Radial Leaded Varistors ROHS
- Lead Style: Radial Leads
-
Supplier: Utmel Electronic Limited
Description: 360V 23J 180V 140V 1.8kA Radial Leaded Varistors ROHS
- Lead Style: Radial Leads
-
Supplier: Utmel Electronic Limited
Description: 745V 13J 350V 275V 400A Radial Leaded Varistors ROHS
- Lead Style: Radial Leads
-
Supplier: Utmel Electronic Limited
Description: 675V 0.1W 12J 320V 250V 390V 400A Radial Leaded Varistors ROHS
- Lead Style: Radial Leads
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Varistor 10mm 56V Product overview: TVR10560KSY from Thinking Electronics Industrial Co. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing
- Operating Temperature: -40 to 105 C
- Features: Other
- Approvals / Standards: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Varistor 14mm 470V Product overview: TVR14471KSY from Thinking Electronics Industrial Co. is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing
- Operating Temperature: -40 to 105 C
- Features: Other
- Approvals / Standards: RoHS Compliant
Find Suppliers by Category Top
More Information Top
-
varistor tvr14621,China varistor tvr14621 Manufacturers, Suppliers - ECOL
• varistor TVR .
-
Bill of Materials - Emerson Network Power R48-3500eR
Varistor , w/ Heat Shrink Tubing TVR , 20751, Approvals .
-
Bill Of Materials - Kamstrup Omnipower 3-Phase Electric Meter
Varistor , 360V, 4500A TVR , 14361 .
-
Bill Of Materials - Sonos Playbar
Varistor , Metal Oxide, 470V, w/ Heat Shrink Tubing TVR , 14471* .
-
PDF - Emerson Network Power R48-3500eR
Varistor , w/ Heat Shrink Tubing TVR , 20751, Approvals .
-
Bill of Materials - Huawei R4850G2
Varistor - Disc Type, Metal Oxide, Dipped, 820V TVR , 20821R, 241 .
-
Bill of Materials - Emerson R48-3200e Power Rectifier
Varistor , w/ Heat Shrink Tubing TVR , 20751, Approvals .
-
PDF - Huawei R4850G2
Varistor - Disc Type, Metal Oxide, Dipped, 820V TVR , 20821R, 241 .
-
Displaybank - Bill of Materials - Samsung UN46ES8000F
Metal Oxide Varistor TVR ~14751 .
-
PDF - Kamstrup Omnipower 3-Phase Electric Meter
Varistor , 360V, 4500A TVR , 14361 .
Indicates content that may require registration and/or purchase.