Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Win Source Electronics
Description: Manufacturer: Phoenix Contact Category: Circuit Protection Transient Voltage Suppressors (TVS) Surge Protection Devices (SPDs) Type: Type 2 Package: Bulk Form: Module Only Alternative Parts (Cross-Reference): Cross Product Status: Active Voltage - Continuous Operating
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Acme Chip Technology Co., Limited
Description: SURGE PROTECTION DEVICE
- Tj: -40 to 80 C
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Description: SURGE PROTECTION DEVICE
- Tj: -40 to 80 C
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
-
Supplier: ROHM Semiconductor USA, LLC
Description: ROHM's zener diodes are available in various lineup as 2-pin mold surfacemount type and complex type.
- Tj: -55 to 150 C
- Pin Count: 2
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
-
Supplier: ROHM Semiconductor GmbH
Description: ROHM's zener diodes are available in various lineup as 2-pin mold surface mount type and complex type.
- Device Type: ESD Suppressor
-
Supplier: DigiKey
Description: TVS5IMA24O
-
Supplier: Newark, An Avnet Company
Description: ESD Protection Device, TVS, SOIC, 16 RoHS Compliant: Yes
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1337066-LSP05480LLP Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Surge Protection Devices (SPDs) Series: LSP Type: Type 2, Type 4 Features: Thermally Protected Package: Tray Standard Package: 8 Number of Poles: 1 Form:
- Tj: -45 to 85 C
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Newark, An Avnet Company
Description: ESD Protection Device, TVS, SOT-23, 3 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ESD Protection Device, TVS, 30 V, DIP, 16 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: ESD Protection Device, TVS, 27 V, SOD-523, 2 RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: LIGHTING SURGE PROTECT 277V SCRW
- Tj: -45 to 85 C
-
Supplier: Nexperia B.V.
Description: Protection device in a small SOD323 Surface-Mounted Device (SMD) plastic package designed to protect one line from the damage caused by transient overvoltages (TVS). Features and benefits Reverse stand-off voltage: VRWM = 24 V Low clamping voltage: VCL = 60 V at IPPM= 4.5
- VR: 24 volts
- IR: 0.05 mA
- Tj: 150 C
- VBR: 27.5 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Nexperia USA Inc. Category: Circuit Protection -Transient Voltage Suppressors (TVS) TVS Diodes Series: Automotive, AEC-Q101 Package: Tape & Reel (TR) Product Status: Active Type: Zener Operating Temperature: -55°C ~ 150°C (TA) Mounting Type: Surface Mount Package /
- Tj: -55 to 150 C
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Win Source Electronics
Description: Manufacturer: KYOCERA Category: Circuit Protection -Transient -Voltage Suppressors (TVS) TVS Diodes Series: GiGUARD Type: Zener Package: Tape & Reel (TR) /Cut Tape (CT) Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Mounting Type: Surface
- Tj: -55 to 125 C
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, Mixed Technology. This
- Tj: -40 C
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
- Configuration: Single
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: TVS DEVICE TVS DIODE 60V 0402 Product overview: 82357050100 from Würth Elektronik is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
- Configuration: Single
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 33-V flat-clamp surge protection device 4-DSBGA -40 to 125 Product overview: TVS3300YZFR from Texas Instruments is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels.
-
Supplier: Acme Chip Technology Co., Limited
Description: 33V flat-Clamp surge protection device
- Tj: -40 to 125 C
- Clamping Voltage: 40 volts
- Capacitance: 130 pF
- Leakage Current: 149.99999999999997 nanoamps
-
Supplier: VAST STOCK CO., LIMITED
Description: TVS Diodes / ESD Suppressors 22V flat-clamp surge protection device 6-WSON -40 to 125
- Features: Other, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Littelfuse, Inc.
Description: products in conjunction with the Littelfuse 461 series Telecom Nano2� fuse. These devices provide secondary protection for telecommunication equipment such as telephone, MODEM, line card and other devices subject to damage from transient over voltage events. Surgectors can be
- Features: Array
- Diode Type: General Purpose (PN Junction Diodes), Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Littelfuse, Inc.
Description: products in conjunction with the Littelfuse 461 series Telecom Nano2� fuse. These devices provide secondary protection for telecommunication equipment such as telephone, MODEM, line card and other devices subject to damage from transient over voltage events. Surgectors can be
- Features: Array
- Diode Type: General Purpose (PN Junction Diodes), Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Littelfuse, Inc.
Description: products in conjunction with the Littelfuse 461 series Telecom Nano2� fuse. These devices provide secondary protection for telecommunication equipment such as telephone, MODEM, line card and other devices subject to damage from transient over voltage events. Surgectors can be
- Features: Array
- Diode Type: General Purpose (PN Junction Diodes), Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Littelfuse, Inc.
Description: products in conjunction with the Littelfuse 461 series Telecom Nano2� fuse. These devices provide secondary protection for telecommunication equipment such as telephone, MODEM, line card and other devices subject to damage from transient over voltage events. Surgectors can be
- Features: Array
- Diode Type: General Purpose (PN Junction Diodes), Transient Voltage Suppressor Diodes (TVS)
-
Supplier: ROHM Semiconductor GmbH
Description: VS12VUD1HS is a TVS diode that is extremely small 0603-size (0201 inch) but has high ESD immunity and transient current capability. Ideal for ESD protection of wireless earphones and headsets, smart watch, mobile equipment.
- RoHS Compliant: RoHS Compliant
-
Supplier: Richardson RFPD
Description: RailClamp® TVS arrays are ultra low capacitance ESD protection devices designed to protect high speed data interfaces.
- Features: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: RS Components, Ltd.
Description: NSP4201MR6 ESD Surge Protection Device
- Pin Count: 6
- Features: Other, Protector, Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
- Configuration: Single
-
Supplier: Bourns, Inc.
Description: Bourns® Power TVS (PTVS) Products are high current bidirectional Transient Voltage Suppressor (TVS) diodes designed for use in AC line protection and high power DC bus clamping applications. These devices offer bidirectional port protection from 58 volts to 470
- VBR: 15 to 470 volts
- CT: 350 to 12,000 pF
- Pin Count: 2
- Direction: Bidirectional
-
Supplier: Semtech Corp.
Description: Semtech is a leader in providing low voltage (sub 5V) ESD protection. Our TVS devices are designed to protect sensitive electronics from damage or latch-up due to ESD, lightning, and other voltage-induced transient events. In addition, our EPD process technology offers true 2.8V
- Capacitance: 0.65 to 100 pF
- Features: Bidirectional, Other, Unidirectional
- Device Type: ESD Suppressor
- Standards and Certifications: RoHS Compliant
-
Supplier: MDE Semiconductor, Inc.
Description: Our Transient Voltage Suppression (TVS diode) Devices are designed specifically for the protection of electronic systems from the destructive effects of Lightning, Electrostatic Discharge (ESD), Nuclear Electromagnetic Pulse (NEMP), and Inductive Switching. All silicon
- Features: Protector, Transient Voltage Suppressor Diodes (TVS)
- RoHS Compliant: RoHS Compliant
- Configuration: Single
Find Suppliers by Category Top
Featured Products Top
-
, tailored for high-speed consumer electronics interfaces. These TVS diodes offer compact protection for USB Type-C®, HDMI, DisplayPort, and Thunderbolt connections in smartphones, laptops, tablets, wearables, and networking devices. Each component comes in a 0201 chip-scale package (CSP (read more)
Browse Diodes Datasheets for DigiKey -
Good-Ark Semiconductor’s GSCLAMP0524PE is a quad TVS array designed to protect sensitive high-speed data lines from ESD, cable discharge events, and electrical fast transients. Featuring ultra-low 0.2pF line-to-line capacitance and low leakage current, it maintains high signal integrity in (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for New Yorker Electronics Co., Inc. -
have high leakage current and imprecise voltage ratings. Metal Oxide Varistors (MOVs), and most Transient Voltage Suppressor (TVS) devices, are also impractical to control voltage spikes as they breakdown when voltages drop below 5V. Compared to a Zener diode clamp, this circuit, at (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc. -
ADI's MAX17614 ideal diode/power source selector device offers adjustable protection boundaries for systems against positive and negative input faults up to +60 V and -65 V and output load current up to 3 A. The device features two internal nFETs connected in series with a low (read more)
Browse Power Supplies Datasheets for DigiKey
Conduct Research Top
-
Application Note: Transient Suppression Devices and Principles
Transient Voltage Suppression (TVS) protection devices such as shielded cables, crowbars, filters and clamping devices have been widely used for a number of years to solve EMI problems.
-
Paralleling TVS Diodes for Higher Power Capability
Paralleling TVS Diodes for Higher Power Capability. Silicon Avalanche Transient Voltage Suppressors (TVS's) offer a great deal of flexibility in circuit protection. Fortunately, these devices are available in voltages ranging from 5 through 550 volts and in power ratings up to 230 kw. In addition
-
TVS Protection of Filters
A filter is a circuit designed to selectively separate or eliminate a frequency or range of frequencies that is desired for the proper operation of a device or system. Filters can be subjected to all sorts of Impulses and Surges. Filters are used to remove the undesirable frequency components
-
Capitance and Signal Integrity (.pdf)
the common function of providing ESD protection to electronic devices (cell phones, computers, PDA's, flat panel displays, etc.). However, they have different electrical and physical characteristics which will help to define the specific circuit conditions (applications) for which they are the most
-
Means of Protecting Irrigation Controls and Solenoids
cannot be eliminated, the effects can be reduced. The Components Specified are: SS150DIN DINRail SPD. MDE 15KP40CA TVS device. MDE 20D560K MOV
More Information Top
-
EMI/ESD solutions for the CAN network
Maximum TransmissionSpeed The capacitance of a TVS protective device can cause distortion in the signal differential waveform which often becomes a major design concern at high frequency transmissions.
-
Semtech’s TVS diode arrays squeeze into chip-scale packaging
The SFC05-4 device is the smallest multi-line TVS protection device currently available.
-
Transient surge voltage suppressors and their performance in circuit over-voltage protection
[9] J. Urresti et al, “Optimization of very low voltage TVS protection devices ”, Microelectronics Journal, vol.
-
Intelligent bidirectional power switch module for matrix converter applications
…on the bottom with the power stage and the PCB with the control circuitry on top. b) Top view of the IMS substrate showing the 2 pairs of IGBT and diode chips, gate resistors and TVS protection devices . c) Picture of a…
-
Modellization of the breakdown voltage of four-layer punch-through TVS diodes
Urresti et al., “Optimisation of very low voltage TVS protection devices ”, Microelectronics Joarml, 2003. vol.
-
System Level ESD Protection
Similarly the typical parameters of system-level ESD protection TVS devices may be specified without presentation of the real clamping voltage waveform or for the microsecond time domain of the surge pulse, rather than a system level ESD pulse waveform.
-
3.3V TVS from Solid State Supplies
Engineered with Semtechâs proprietary Enhanced Punch-through Diode (EPD) process technology, the TClamp3302N anchors Semtechâs TClamp family of low capacitance TVS surge protection devices .
-
Application of Ni substituted Li-Zn-Mn ferrite for the suppression of transients
Transients Voltage suppression ( TVS ) protection devices such as shielded cables, crowbars, Trans absorbers and clamping devices have been used for a number of years to solve EMI problems.
-
Comparison of System-Level ESD Design Methodologies—Towards the Efficient and ESD Robust Design of Systems
The capacitance of the off-chip protection device ( TVS ) will cause mismatches in the RF path.
-
Fanless Single Board Computer - Nasa Tech Briefs :: NASA Tech Briefs
Reliability features, such as TVS devices to protect against ESD damage, a watchdog timer and CPU temper ature sensor, and an OEM-en hanced field-up grade able em - bedded BIOS are also included.
Indicates content that may require registration and/or purchase.