-
Supplier: Newark, An Avnet Company
Description: ENERGY METER, 1/2/3-PHASE, DIN RAIL; No. of Phases:Single Phase, Two Phase, Three Phase; Supply Voltage:100VAC to 415VAC, 100VDC to 300VDC; Energy Meter Mounting:DIN Rail; Product Range:EM50 Series
-
Supplier: Newark, An Avnet Company
Description: METER, ENERGY, PULSE; No. of Phases:Single Phase, Two Phase, Three Phase; Supply Voltage:18VAC to 260VAC; Energy Meter Mounting:Panel, DIN Rail; Product Range:EM21 72D Series; SVHC:No SVHC (15-Jan-2019); Digit Height:7mm; Display RoHS
-
Supplier: Newark, An Avnet Company
Description: DIGITAL ENERGY METER, 3-PH, 18V-260VAC; No. of Phases:Single Phase, Two Phase, Three Phase; Supply Voltage:18VAC to 260VAC; Energy Meter Mounting:Panel, DIN Rail; Product Range:EM21 72D Series; Meter Function:AC Current / AC
-
-
Supplier: SOCOMEC
Description: The COUNTIS E2x is a modular active electrical energy meter displaying the energy and power consumed (kWh and kW) directly on its backlit LCD display. It is designed for three-phase load metering and is used for direct connections of up to 63 A. Advantages RS485
- Operating Temperature: -10 to 55 C
- Measurement Type: AC
- Features: Digital
- Form Factor: Rack-Mounted
-
Supplier: SOCOMEC
Description: The COUNTIS E1x is a modular active electrical energy meter displaying the energy and power consumed (kWh and kW) directly on its backlit LCD display. It is designed for single-phase load metering and is used for direct connections of up to 63 or 80 A depending on the
- Operating Temperature: -10 to 55 C
- Measurement Type: AC
- Features: Digital
- Form Factor: Rack-Mounted
-
Supplier: Mitsubishi Electric Automation, Inc.
Description: This Energy Measuring Unit can measure various types of electric quantity such as voltage, current, electric power and electric energy. Key Features: The measurement data can also be transmitted to superior monitoring systems through MODBUS® RTU communication. In addition to the
- Operating Temperature: -5 to 55 C
- Display Type: Digital
- Form Factor: Rack-Mounted
- Phase: Single Phase, Three Phase
-
Supplier: Newark, An Avnet Company
Description: ENERGY ANALYSER, 2/3-PHASE, 240/415VAC; No. of Phases:Two Phase, Three Phase; Supply Voltage:120VAC to 240VAC, 208VAC to 415VAC; Energy Meter Mounting:DIN Rail; Product Range:EM540 Series
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Semiconductor technology is used to produce very compact electronic kWh meters as a replacement for electro-mechanical check meters. The meter range has variations for single phase, two phase, three phase 3/4 wire balanced and 3/4 wire unbalanced
- Display Type: Analog
- Phase: Three Phase
-
Supplier: Spire Metering Technology
Description: Coupled with AMR solution, offers a direct path to better energy management The 103E is a DIN rail four wire three phase smart energy meter. It is a new addition to Spire Metering’s ePrime Series smart meter product family. It utilizes state-of-the-art technology
- Operating Temperature: -10 to 50 C
- Display Type: Digital
- Features: Other
- Form Factor: Rack-Mounted
-
Supplier: Spire Metering Technology
Description: energy measurement solution for both single phase and three phase circuits. These meters are designed for residential and commercial energy consumers tied to distribution networks. The 101E/103E meters have a variety of output options, such as M-Bus, MODBUS,
- Operating Temperature: -10 to 50 C
- Display Type: Digital
- Features: Other
- Form Factor: Rack-Mounted
-
Supplier: CARLO GAVAZZI Automation Components
Description: CARLO GAVAZZI is excited to announce the launch of our new EM530 and EM540 Three Phase Energy Analyzers. These compact analyzers are an exciting new addition to our well-established range of energy meters and power analyzers, which are targeted to assist manufacturers and
- AC Voltage Range: 120 to 415 volts
- Frequency Ranges: 45 to 65 Hz
- Phase: Three-Phase
-
Supplier: Cirrus Logic, Inc.
Description: channels and two voltage channels for simultaneous two-phase measurements. This configuration is popular in network meters and commercial three-phase metering applications throughout the world. The CS5467 is optimized to interface to shunt resistors or current
- Input (Supply) Voltage: 5 volts
- Package / Mounting: Surface Mount (SMD)
-
Supplier: Cirrus Logic, Inc.
Description: a single chip. Additional features include AC and DC calibration, extended phase compensation and three configurable energy output pins. Designed for residential single-phase or industrial three-phase power meter applications, the IC accurately measures
- Input (Supply) Voltage: 3 volts
- Package / Mounting: Through Hole Technology (THT)
-
Supplier: Cirrus Logic, Inc.
Description: interface on a single chip. Additional features include AC and DC calibration and phase compensation. Designed for residential single-phase or industrial three phase power-meter applications, the IC accurately measures instantaneous current and voltage while calculating
- Input (Supply) Voltage: 5 volts
- Package / Mounting: Through Hole Technology (THT)
-
Supplier: TE Connectivity
Description: Body Features Product Weight : .34 KG [.75 LB ] Configuration Features Panel Cutout Size : None MM [None INCH ] Wiring Configuration : Single Phase, Three Phase 3 Wire, Three Phase 4 Wire Dimensions Product Depth : 66 MM [2.6 INCH ] Product Height : 72 MM [2.83 INCH ]
- Phase: Single Phase, Three Phase
-
Supplier: CARLO GAVAZZI Automation Components
Description: CARLO GAVAZZI is pleased to announce the launch of our new WM15 Three Phase Power Analyzer. This is an exciting new addition to our well-established range of energy meters and power analyzers, which are targeted to assist manufacturers and end users in monitoring and managing
- AC Voltage Range: 120 to 240 volts
- Frequency Ranges: 45 to 65 Hz
- Electrical Parameters: AC Current, AC Voltage, Frequency
- Data Interfaces: RS232 / RS485
-
Supplier: GE Grid Solutions
Description: EPM 7000 Power Quality Meter Power Quality and Energy Cost Management The EPM 7000 provides continuous metering of three-phase systems with waveform and data logging. It performs energy measurements with 0.2% accuracy and supports optional Ethernet, relay, status, and
- AC Voltage Range: 0 to 721 volts
- Data Storage: 2 MB
- Electrical Parameters: AC Current, AC Voltage
- Data Interfaces: Ethernet, RS232 / RS485
-
Supplier: CAS DataLoggers
Description: The EC-7VAR Power Energy Data Logger is specifically designed to monitor one, two or three current channels, as well as one, two or three voltage channels. It allows you to monitor the loading and energy consumption of the installation. Power Factor recorded is the
- AC Current Range: 400 to 3,000 amps
- AC Voltage Range: 0 to 500 volts
- Sampling Rate: 800 to 960 Hz
- Maximum Channels: 6
-
Supplier: ASTM International
Description: the sensible and latent heat storage capacity for products incorporating phase-change materials (PCM). 1.2.1 The storage capacity of a PCM is well defined via four parameters: specific heats of both solid and liquid phases, phase change temperature(s) and phase change
-
Supplier: CAS DataLoggers
Description: This data logger is specifically designed to monitor one, two or three current channels, allowing you to monitor the loading and energy consumption of the installation. The stored data is uploaded to a PC via the supplied USB cable. The product is supplied with three Rogowski
- AC Current Range: 400 to 3,000 amps
- Sampling Rate: 960 Hz
- Maximum Channels: 3
- Operating Temperature: -10 to 40 C
-
Supplier: Cirrus Logic, Inc.
Description: Designed for residential single-phase power meter applications, the device accurately measures energy and performs energy-to-pulse conversions. The device’s low-frequency energy outputs, E1 and E2, supply average real power and can be used to drive a stepper motor
- Input (Supply) Voltage: 5 volts
- Package / Mounting: Through Hole Technology (THT)
-
Flow Computers, Totalizers, and Indicators - Portable Doppler Ultrasonic Flow Meter -- FD613 / FD614Supplier: OMEGA Engineering, Inc.
Description: utilizes an advanced Trans-Phase measuring technique, providing accurate, non-invasive fluid velocity assessment without opening the pipe. The FD610 Series utilizes two piezoelectric crystals contained within one transducer to transmit ultrasonic energy into the fluid stream and
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Operating Temperature: -40 to 180 F
- Outputs: Analog Current
-
Supplier: Tradeport Electronics Group
Description: with statistical overview. Rugged and reliable: Designed for everyday field use with no moving parts and durable insulated case with two year warranty. The Fluke 1740 Series three-phase power quality loggers are everyday power meters for technicians who troubleshoot and analyze
-
Supplier: SOCOMEC
Description: measurements required for energy efficiency projects while its RCM function provides preventative earth leakage information, essential in critical applications to avoid installation shutdowns. Advantages Compact The DIRIS A80 combines two complementary products within a single 96 x 96
- AC Voltage Range: 28 to 700 volts
- AC Current Range: 0 to 11,000 amps
- Operating Temperature: -10 to 55 C
- Measurement Type: AC
-
Supplier: Tinsley Precision Instruments
Description: Alpha 50 is a compact multifunction instrument with touch screen LCD utility which measures parameters in 3 phase and single phase Network & replaces the multiple. Alpha 50 measures important electrical parameters in 3 phase and single phase Network & replaces the
- Electrical Parameters: AC Current, AC Voltage
- Power Quality Parameters: Harmonics, Power Factor, Total Harmonic Distortion (THD), True RMS Voltage
- Phase: Single-Phase, Three-Phase
-
Supplier: ValueTronics International, Inc.
Description: electrical system capacity before adding loads Energy assessments - quantify energy consumption before and after improvements to justify energy saving devices Harmonics measurements - uncover harmonic issues that can damage or disrupt critical equipment Voltage event capture -
- Phase: Three-Phase
-
Description: working with regulations related to renewable energy courses and the smart grid; and electric utility planning and operation engineers dealing with energy bill structure. The text is also relevant to university researchers, professors, and advanced students in power systems, power
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: further additional functions are the degassing of liquids and the emulsifying of oily and aqueous phases. Method of operation The ceramic oscillator generates high-energy vibrations at the base of the bath, creating a cavitation effect throughout the bath liquid. The change in pressure
- Internal Length: 10 inch
- Internal Width: 11 inch
- Internal Height: 10 inch
- User Interface: Analog Front Panel
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: further additional functions are the degassing of liquids and the emulsifying of oily and aqueous phases. Method of operation The ceramic oscillator generates high-energy vibrations at the base of the bath, creating a cavitation effect throughout the bath liquid. The change in pressure
- User Interface: Analog Front Panel
- Display: Analog Meter
- Configuration: Tabletop, Ultrasonic
-
Supplier: Microchip Technology, Inc.
Description: Energy Meter/Monitor microcontroller with dual-channel 16-/24-bit Analog Front End, 12-bit 12-channel SAR ADC, 132-pixel LCD, 64KB Flash, 4KB RAM, HW RTCC, and CTMU module in 80-pin TQFP packge. These devices are ideal for Multi-Function Single-Phase Smart Meters and
- Internal RAM Size: 3.923 KB
- Internal ROM Size: 64 KB
- Number of Timers: 3
- Number of A/D Converters: 2
-
Supplier: Microchip Technology, Inc.
Description: Energy Meter/Monitor microcontroller with dual-channel 16-/24-bit Analog Front End, 12-bit 12-channel SAR ADC, 132-pixel LCD, 64KB Flash, 4KB RAM, HW RTCC, and CTMU module in 80-pin TQFP packge. These devices are ideal for Multi-Function Single-Phase Smart Meters and
- Internal RAM Size: 3.923 KB
- Internal ROM Size: 64 KB
- Number of Timers: 3
- Number of A/D Converters: 2
-
Supplier: Microchip Technology, Inc.
Description: Energy Meter/Monitor microcontroller with dual-channel 16-/24-bit Analog Front End, 12-bit 12-channel SAR ADC, 132-pixel LCD, 128KB Flash, 4KB RAM, HW RTCC and CTMU module in 80-pin TQFP packge. These devices are ideal for Multi-function Single-Phase Smart Meters and
- Internal RAM Size: 3.923 KB
- Internal ROM Size: 128 KB
- Number of Timers: 3
- Number of A/D Converters: 2
-
Supplier: Nordex AG
Description: With one of the largest swept areas in the 3MW segment, 13,720 m2, the AW132/3000 optimizes energy output and significantly reduces cost of energy in low wind sites (IEC class IIIb). It is available on a 120 and 137.5 meter concrete tower as well as an 84 meter steel
- Cut-in Wind Velocity: 6.709284038881618 miles/hr
- Cut-out Wind Velocity: 55.91070032401369 miles/hr
- AC Prime Power Rating (Watts): 3,000,000 watts
- Output Options: AC Single Phase Power
-
Supplier: Tripp Lite by Eaton
Description: 5000VA line interactive UPS system for server, network and telecommunications equipment. 5kVA UPS with internal batteries installs in only 3 rack spaces with a depth of only 635mm / 25 inches. High 98% line-power efficiency rating reduces energy consumption and BTU heat output. Expandable
- Input Voltage Range: 230 volts
- Volt-Amp Rating: 5 kVA
- Watt Rating: 3.7499999999999964 kwatts
- Runtime at Half Load: 20 minutes
-
Supplier: Tripp Lite by Eaton
Description: surge protection for your computer, monitor and other crucial components. Two 1.5-meter C13-to-C14 power cables are included for connecting equipment. A high >95% line mode efficiency rating reduces BTU emissions, energy consumption and, ultimately, your energy costs.
- Input Voltage Range: 230 volts
- Volt-Amp Rating: 1.5 kVA
- Watt Rating: 0.9000000000000016 kwatts
- Runtime at Half Load: 6.5 minutes
Find Suppliers by Category Top
Featured Products Top
-
The Finder 7E Series is a range of single-phase and three-phase energy meters with mechanical or LCD backlit displays. Other features include (according to Type): 1 or 3 phase (read more)
Browse Energy Meters and Optical Power Meters Datasheets for Finder S.p.A. con unico socio -
typically produced with either virgin or recycled PET material, using two different specialized processes. In phase one of the two-step molding process, the first machine creates (read more)
Browse Molding Machines Datasheets for Husky Technologies™ -
. Power Clamp Meters Specialized for measuring electrical power parameters including watts, power factor, harmonics, and phase sequence. Essential for energy audits, power quality analysis, and industrial motor applications (read more)
Browse Clamp Meters Datasheets for Uni-Trend US -
employing the following two patented low-consumption ultrasonic measurement technologies, we have created an ultrasonic hydrogen gas meter that can operate continuously for 10 years on battery power alone, just like a regular gas meter. Transmission of ultrasonic signals with (read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
Output Load:10kΩ//10pF Phase Noise @ 1kHz Offset:-130dBc/Hz Typ. Start-up Time:3ms Max Applications Include: Electricity Meters Gas (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
ABB and Samsung Engineering to collaborate on gas analyzers for Saudi Arabia’s energy industries Press release | Zurich, Switzerland | 2023 (read more)
Browse Gas Instruments Datasheets for ABB Measurement & Analytics -
Delivering accurate steam flow measurement in a space-saver design, the V-Cone Steam Flow Meter from McCrometer is ideal for Campus District Energy Facilities and eliminates many of the common equipment layout problems associated with steam processes in HVAC and Electric Power Co (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Dataforth Introduces Two High-Accuracy, Rugged IoT Energy Monitoring Modules Dataforth Corporation’s new Instrument Class® PWRM10-01 and PWRM20-01 Energy Monitoring Modules encompass more than 35 years of design excellence in (read more)
Browse Data Input Modules Datasheets for Dataforth Corporation -
With the objective of supporting customers in the energy industry, McCrometer has installed a new Wet Gas Test Stand to pursue a series of new research and (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Drilling Equipment Extracting Geothermal Energy Energy Recovery Devices Recycling Pressure Energy wasted during Industrial Process Air Quality Measurement Instruments Smart Metering Lithium Batteries (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Three Phase Energy Meters
DTS27A-B - Two - phase Energy Meter .
-
energy meter ic - offers from energy meter ic manufacturers, suppliers, exporters & wholesalers
IP54 Smart IC Card Prepaid Energy Meters 1 Phase Two Wire ...
-
Smart Card - Smart Card Manufacturers, Suppliers
IP54 Smart IC Card Prepaid Energy Meters 1 Phase Two Wire 118mm110mm61mm .
-
energy meter exporter - energy meter manufacturers, exporters, factories, suppliers, China energy meter
IP54 Smart IC Card Prepaid Energy Meters 1 Phase Two Wire ...
-
Energy Meter - Energy Meter Manufacturers, Suppliers (Page 2)
IP54 Smart IC Card Prepaid Energy Meters 1 Phase Two Wire 118mm110mm61mm .
-
Energy Meter - Energy Meter Manufacturers, Suppliers (Page 3)
LCD Display Watt-hour Meter XTM18SA Product Brief Model XTM 18SA single phase electronic DIN rail activate energy meter is a kind of new type of new style single phase two wire activate energy meter , it adopt...
-
Energy Meter - Energy Meter Manufacturers, Suppliers (Page 18)
Single Phase Two Wire Electronic Energy Meter .
-
Watt-hour Meter - Watt-hour Meter Manufacturers, Suppliers
Product Brief Introduction: Model SCM100T three phase four wire electronic DIN rail active energy meter is a kind of new style single phase two wire active energy meter , it adopt micro-electronics technique, and...
-
Energy
DDS26B-B is a single- phase two -wire energy meter with high accuracy, low price, small volumn, light weight and long life.
-
Energy Meter - Energy Meter Manufacturers, Suppliers (Page 4)
DDS298 Series Single Phase Two Wire Electronic Energy Meter .
Indicates content that may require registration and/or purchase.