-
Supplier: RivetDirect, Inc.
Description: Aluminum 5052 Tubular Component, Aluminum 5052 Rivet with Aluminum Mandrel
- Body Diameter: 0.25 inch
- Grip Length: 1.125 to 1.375 inch
- Material: Aluminum
- Features: Other
-
Supplier: TFC Ltd.
Description: One piece fastener Easily assembled by hand or soft hammer Blind fixing Positive locking Non corrosive Non conductive Removable and re-usable Material: Acetal Colour: Natural, Black, Grey
- Rivet Type: Push
-
Supplier: TFC Ltd.
Description: Neat double - sided appearance Unique two - piece design Securely connects flat panels Ideal for rigid and compressible materials Material: Nylon 66 Colour: Black, Clear Minimum pull out force 18Kqf as moulded
- Head Type: Round / Snap
- Rivet Type: Snap
-
-
Supplier: TFC Ltd.
Description: Unique two - piece design Provides controlled grip range Uses standard riveting tools Provides a neat finished appearance on both sides of the panel Non - corrosive & non - conductive Material: Body - Nylon 66, Pin - Acetal Colour: Black
- Features: Other
-
Supplier: Sealtight Fastener
Description: that extends from the fastener head. As the Sealtight™ fastener mates with the work piece the outer rim on the undersurface of the fastener head enters into metal to metal contact with the work piece and the full volume of the o'ring is completely enclosed within the groove. Sealtight™
- Rivet Diameter: 1/4, 1/8, 3/16, 3/32, 3/8, 5/16, 5/32
- Sealing Materials: AFLAS™, Buna-N, Butyl, Fluorosilicone (FVMQ, FMQ, FPM, FSI), Kalrez®, Neoprene, Nitrile, PTFE - Teflon®, Polysulphide, Polyurethane, Silicone Rubber
- Body Material: Alloy Steel, Brass, Bronze, Hastelloy®, Inconel®, Molybdenum, Stainless Steel
- Rivet Head: Flat Head, Round Head
-
Supplier: Auburn Bearing & Manufacturing
Description: This open style round groove series is recommended for use in locations that require a relatively small bearing to provide unusual capacity and life for its size. The balls are retained between two thick hardened steel races with deep round grooves and held together by a center rivet.
- Outside Diameter: 0.359375 inch
- Dynamic Axial / Thrust Load: 75 to 405 lbs
- Primary Bearing Category: Thrust Bearing
-
Supplier: J. W. Winco, Inc.
Description: and is fully corrosion resistant. One piece, molded construction pulleys are immune to rivet fatigue and separation that is often found in two piece metal pulleys.
-
Supplier: J. W. Winco, Inc.
Description: and is fully corrosion resistant. One piece, molded construction pulleys are immune to rivet fatigue and separation that is often found in two piece metal pulleys.
-
Supplier: SAE International
Description: be applied for significantly different types of applications in the aircraft industry. Application examples are shown for drilling and installation of two-piece and blind rivet fasteners on box-type and barrel-type aircraft structures at Airbus Deutschland. It is shown how the
-
Supplier: Wholesale Gate Company
Description: For hallways, cafeterias, temporary work areas and other institutional, commercial and industrial uses. These two piece gates are made in 6 ft. wide sections and stand 6 1/2 ft. tall when folded. They will fit through standard height doors and roll easily for storage. Additional 6-ft.
- Width: 0.8333333333333334 ft
- Height: 0.5416666666666666 ft
- Features: Adjustable Width / Folding
- Material: Carbon Steel
-
Supplier: Wholesale Gate Company
Description: the gate secure at the top while a center drop-pin provides maximum protection at the bottom of the gate. Gates will lock together at the middle with use of a standard type padlock. All Gates are shipped complete with two mounting brackets, two washers, two casters, a drop-pin
- Width: 0.75 ft
- Height: 8.5 ft
- Features: Adjustable Width / Folding
- Material: Carbon Steel
-
Supplier: NSK Americas
Description: product. Product Features and Benefits: Two-piece riveted high strength metal cage in steel or stainless steel. Spherical seating to allow for initial misalignment on mounting. Re-lubrication facility as standard. Maintenance free Molded-Oil options available. Super finished raceways
- Bearing Type: Ball Bearing, Cylindrical Roller Bearing, Needle Roller Bearing, Plain Bearing, Tapered Roller Bearing
- Bearing: Bearing Steel (52100), Bronze, Sintered
- Housing: Cast Iron, Stainless Steel
- Features: Other
-
Supplier: ValueTronics International, Inc.
Description: outer hardened and tempered steel crown with two contact points or tips. The replaceable central potential probe tip has a hardened needle point, gold plated for excellent low resistance contact. The P tip is sprung to provide 1.3kg of force and uses a stainless steel spring. Ideal for
-
Supplier: C & C Lift Truck, Inc.
Description: one-piece box that wraps around with no screws, rivets or mechanical joints. With a white box thickness of 3/8" and colored door and frame thickness of ½", Lenox Lockers withstand impacts that would easily damage other lockers. The continuous door slide latch is made of ½" thick High
-
Supplier: Industrial Magnetics, Inc.
Description: assembly. Maximum temperature 350°F (177°C). F: Alnico Paint rack and indicator base magnet use two piece of Alnico 8 magnet material riveted between bright zinc plated 11 gauge steel pole pieces. Magnet has a 1/4”-20 tapped hole for mounting. Maximum temperature 800°F (427°C).
- Holding Force: 9 to 250 lbs
- Number of Poles: 2 to 4
- Weight: 0.1 to 3.25 lbs
- Width: 0.5 to 2.5 inch
-
Supplier: NuAire, Inc.
Description: standard operating procedures require you to run the BSC 24/7. Design Monolithic Design At the core of any NuAire Biosafety Cabinet is the single piece stainless steel shell. The process starts by bending a single piece of heavy duty stainless steel to create the back and side walls of
- Inflow Velocity: 105 SFPM
Find Suppliers by Category Top
Featured Products Top
-
reference minimum applicable load of 1 mA at 5 VDC. A one-piece insert-molded terminal structure helps prevent solder flux from traveling into the switch during board or wire assembly. This feature improves manufacturing reliability, but the IP40 enclosure is (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Design of Cold-formed Steel Structures: Eurocode 3: Design of Steel Structures. Part 1-3 Design of cold-formed Steel Structures
Figure 7.13c) Drive-pin rivets are two piece rivets . consisting of a rivet body and a separate pin installed from the head side of the rivet.
-
The Tools of Asclepius The Surgical Gear of the Greeks and Romans
Some models, like the larger forceps, were constructed of two pieces riveted rogether and were operated by hand (Fig. 8).
-
Burton (“Dr. Slop”): His Forceps and His Foes.
… two Pins serve the Wings to move on. “ b shews the Holes through which the Screws are put to fix the Plates together, at the upper End of the Instrument. “ c, c, are two Pieces riveted on, to form the …
-
Panicle Contamination From Martin Optical Black
After observation of the components, the two pieces were riveted together with three unanodized rivets over a glass plate to collect particles.
-
Cold-Formed Steel Design 4th Edition
Drive-pin rivets are two - piece rivets consisting of a rivet body and a separate pin installed from the head side of the rivet.
-
The Knee Nook
It consists of two metal pieces riveted to a hinge.
Indicates content that may require registration and/or purchase.