-
Supplier: DigiKey
Description: "RF Transmitter ASK, FSK 300MHz ~ 450MHz 12.5dBm 40kbps PCB, Surface Mount Antenna 10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
- Output Power: 12.5 dBm
- Data Rate: 40 kbps
- Operating Frequency: 300 to 450 MHz
- Operating Temperature: -40 to 125 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Silicon Labs Win Source Part Number: 803897-SI4455-C2A-GMR Packaging: Reel Type: TxRx + MCU Mounting Style: SMD Frequency: 284MHz ~ 960MHz Power - Output: 13dBm Sensitivity: -115dBm Current - Receiving: 10.9mA RF Family/Standard: General ISM Modulation: FSK, GFSK, OOK Serial
- Output Power: 13 dBm
- Operating Frequency: 284 to 960 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 to 3.6 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Freescale Semiconductor - NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1077218-MC33594FTAE Mounting: SMD (SMT) Frequency: 434 MHz Operating Supply Voltage: 5 V Categories: RF Receivers Case / Package: LQFP Popularity:
- Operating Frequency: 434 MHz
- Supply Voltage: 5 volts
- Features: Other, RoHS
- Package Type: Surface Mount Technology (SMT)
-
-
Supplier: Win Source Electronics
Description: Mount Current - Transmitting: 11mA Family Name: MICRF112 Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 125°C Dimension: 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Supply Voltage - Operating: 1.8 V to 3.6 V Alternative Parts (Cross-Reference): MAQRF112YMM;
- Output Power: 10 dBm
- Operating Frequency: 300 to 450 MHz
- Operating Temperature: -40 to 125 C
- Supply Voltage: 1.8 to 3.6 volts
-
Supplier: Win Source Electronics
Description: Modulation or Protocol: ASK, FSK, GFSK, MSK, OOK Antenna Connector: PCB, Surface Mount Current - Transmitting: 21mA Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 20-VQFN Exposed Pad Supply Voltage - Operating: 1.8 V to 3.6 V Is this a
- Output Power: 16 dBm
- Operating Frequency: 169 to 915 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 to 3.6 volts
-
Supplier: Anaren, Inc.
Description: The Anaren Integrated Radio (AIR) 433MHz transmitter module (radio) incorporates the Texas Instruments CC1101, low-power RF transceiver chip and is compatible with all TI-approved software stacks. Whether you require a stand-alone radio module, or tools suitable for TI's development
- Operating Frequency: 433.1 to 434.8 MHz
- Features: Other, RoHS, Transmitter Only
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Rohde & Schwarz USA, Inc.
Description: R&S®XLx8000 UHF/VHF transposers offer compact, flexible solutions to reliably fill coverage gaps in transmitter networks. The R&S®XLx8000 family includes UHF and VHF transposers for digital and analog TV as well as for digital sound broadcasting. The compact devices can be used as transposers
- Operating Frequency: 174 to 862 MHz
- Applications: Mobile / Wireless Systems
- Package Type: Rack Mount
- Features: Transmitter Only
-
Supplier: Quarktwin Technology Ltd.
Description: RF Transmit/Receive 54MHz ~ 1.002GHz
- Output Power: 4.999999999999999 dBm
- Operating Frequency: 54 to 1,002 MHz
- Features: RoHS
-
Supplier: Rohde & Schwarz USA, Inc.
Description: COFDM standards. In Doherty mode, the R&S®THU9 transmitter family attains efficiency values of up to 42 %, including the cooling system – for maximum energy and CO2 savings. In Doherty operation, users can save up to 50 % of energy costs compared with conventional transmitters. The
- Operating Frequency: 170 to 862 MHz
- Applications: Mobile / Wireless Systems
- Package Type: Stand Alone
- Features: Transmitter Only
-
Supplier: Rohde & Schwarz USA, Inc.
Description: used for expanding existing transmitter networks and filling coverage gaps. Rolling out or extending a transmitter network may require large numbers of transmitters; nevertheless, costs must be kept to a minimum. Here, the R&S®SCx8000 proves to be the ideal choice: It comes with
- Operating Frequency: 170 to 862 MHz
- Applications: Mobile / Wireless Systems
- Package Type: Rack Mount
- Features: Transmitter Only
-
Description: RF TX IC UHF 315/434MHZ 16VFQFN
- Output Power: 6 dBm
- Operating Frequency: 315 to 915 MHz
- Features: Other
-
Supplier: Acme Chip Technology Co., Limited
Description: RF TX IC
- Output Power: -3.000000000000001 to 10 dBm
- Data Rate: 100 kbps
- Operating Frequency: 310 to 928 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Newark, An Avnet Company
Description: RF TRANSMITTER, 300-450MHZ, SOT-23-8; Frequency Min:300MHz; Frequency Max:450MHz; RF / IF Modulation:ASK, OOK; Data Rate:100Kbps; Transmitting Current:14mA; RF IC Case Style:SOT-23; No. of Pins:8Pins; Supply Voltage Min:2.1V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RF TRANSMITTER, 142MHZ-1.05GHZ, QFN-20; Frequency Min:142MHz; Frequency Max:1.05GHz; RF / IF Modulation:4FSK, 4GFSK, FSK, GFSK, MSK, GMSK, OOK; Data Rate:1Mbps; Transmitting Current:18mA; RF IC Case Style:QFN; No. of Pins:20Pins; RoHS Compliant: Yes
-
Supplier: Microchip Technology, Inc.
Description: Monolithic RF Transmitter IC for the Sub-GHz smart RF markets, providing lowest power consumption, high sensitivity and high output power. Industrial and consumer applications include RF remote control such as garage door openers, smart metering, home automation and
- Operating Frequency: 310 to 956 MHz
- Supply Voltage: 1.9 to 3.6 volts
-
Supplier: Newark, An Avnet Company
Description: TRANSMITTER, ASK/FSK, UHF, MSOP10; Frequency Min:300MHz; Frequency Max:450MHz; RF / IF Modulation:ASK, FSK; Data Rate:50Kbps; Transmitting Current:12.5mA; RF IC Case Style:MSOP; No. of Pins:10Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: IF TRANSMITTER, 435MHZ, -40 TO 125DEG C; Frequency Min:433MHz; Frequency Max:435MHz; RF / IF Modulation:ASK, FSK; Data Rate:-; Transmitting Current:14.2mA; RF IC Case Style:TSSOP; No. of Pins:10Pins; Supply Voltage Min:2.1V; Supply RoHS Compliant: Yes
Find Suppliers by Category Top
More Information Top
-
Wireless Mobile Communication and Healthcare
One option for the wireless interface is to use simple RF TWS 434 Re- ceiver and Transmitter modules.
-
Customizable Wireless Remote Control for Collaborative Medical Diagnosis and Teaching
TWS-434/RWS- 434 : TWS -434A RF Transmitter and RWS 434 RF Receiver. http://www.rentron.com.
-
Implementation of RF communication with TDMA algorithm in swarm robots
[7] Datasheets of RF transmitter and receiver( TWS 434 and .
-
Microcontroller based automation of variable electronic speed governor
The RF transmitter used in the project is TWS - 434 where the number indicates that the carrier frequency set is 434MHz.
-
Home-Oriented Informatics and Telematics
In order to dima light, TWS - 434 , RWS-434 and HT-12E, HT-12D are used as RF transmitter , receiver encoder and decoder, respectively.
-
A Hydrogen detectors Wireless network for monitoring the gas ambient in a laboratory
It measures the output of the sensor (VOut) using one of its ADC converters, depending on its value it codifies the data that will be send by the RF transmitter and sets the corresponding state of the LEDs and buzzer. .... The signal was transmitted using a TWS - 434 amplitude modulated (AM) radiofrequency transmitter working at 433.92 MHz with a maximum transmission rate of 8 Kbps [8, 9].
-
An easy wireless multi-waveform Urinary Electrical Stimulator “UES”
We used a TWS - 434 transmitter to send hexadecimal words from a MC (ATMEL AT90S2313 MC) to a RWS-434 receiver module with 10 meters of distance. .... GND DATA_IN VCC RF -OUT .
-
Radio Frequency Module on Small Gasoline Engine Application
It contains an RF receiver, an MCU and a voltage regulator just like the transmitter control does. .... transmission pair is manufactured by Wenshing Electronics CO and the part number is TWS -BS-3 (transmitter .... They operate at 434 MHz with ASK modulation at 5 volts and the transmitting distance is 500…
-
Central sleep apnea detection and stimulation
Limitations of the RF components being used caused the requirement of a PIC24 chip on both the .... On the transmitter end, the main purpose of the software is to determine whether the individual has .... [11] TWS - 434 / RWS-434 data sheet, Rentron, 2006.
-
Principles of Modern Radar: Basic principles
The angle of incidence from the transmitter with respect to the target surface normal is equal to .... AN/SPQ-9B ship-based TWS radar, 47. .... CTT RF amplifiers, 452. .... internal components of, 434 .
Indicates content that may require registration and/or purchase.