Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Berliss
Description: Single seal, unbalanced, single spring, bi-directional, elastomer bellows
- Shaft Diameter (Nominal): 0.375 to 3 inch
- Alternate Shaft or Rubbing Speed: 3,000 ft/min
- Operating Pressure: 230 psi
- Spring & Metallic Bellows Materials: Chromium Nickel Steel
-
Supplier: John Crane, Inc.
Description: Our general-purpose Type 21 mechanical seal has become the industry standard for OEM designers. Automatic adjustment compensates for abnormal shaft-end play, run-out, primary ring wear and equipment tolerances. The Type 21 is ideal for use in centrifugal,
- Shaft Diameter (Nominal): 0.25 to 4 inch
- Alternate Shaft or Rubbing Speed: 2,500 ft/min
- Operating Pressure: 150 psi
- Operating Temperature: -40 to 400 F
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MECHANICAL SEAL ASSEMBLY, TYPE 21 SIZE. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Petersen Products Co.
Description: By-Pass 1/4" MNPT By-Pass Flow Through Cap Type Not Included Country of Origin USA Dia. Max 0.83" (21.08mm) Dia. Min 0.76" (19.3mm) Lngth, Overall 6.75" (171mm) Lngth, Seal 2" (51mm) Material, Body Aluminum Material, Hardware Steel, Plated Material, Seal Nitrile Nominal
- Material: Aluminum
- Features: Other
- Shape / Application: Round
-
Supplier: Petersen Products Co.
Description: Country of Origin USA Material, Body Polyethylene Material, Seal Natural Rubber Nominal Pipe 21" (533mm) Pipe End Bell Pipe Type Vylon & Pro 21 Pipe Sage Subcategory Number W140 Shipping Wt. 8 Lb (3.63 Kg) Style End of Pipe Plug Temperature Max. Service F 120 F (48.89 C)
- Features: Other
- Material: Polyethylene (PE)
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SEAL ASSEMBLY, TYPE 21, 1.0 INCH O-RING. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Petersen Products Co.
Description: By-Pass None Country of Origin USA Dia. Max 0.944" (23.9mm) Dia. Min 0.85" (21.5mm) Dia., Top Plate, OD 1.05" (27mm) Diameter, Rubber Flange IN 1.12" (28mm) Length Beyond End of Pipe IN 0.69" (17.5mm) Lngth, Overall 1.38" (35mm) Lngth, Seal 0.69" (17.5mm) Material, Body Aluminum
- Material: Aluminum
- Features: Other
- Shape / Application: Round
-
Supplier: Littelfuse, Inc.
Description: An extensive series of ignition switches that can also be used as rotary switches. Suitable for a broad range of voltages: 10A at 12V, 5A at 24V, 3A at 36V and 2A at 48V DC. Made of rugged engineering grade plastic, these switches stand up to mechanical shock and vibration, and will not
- Maximum Current Rating: 10 amps
- Actuator Type: Keylock
- Actuator Material: Plastic
- Construction: Single Deck
-
Supplier: Radwell International
Description: VALVE BODY SERVICE KIT, 21 SERIES, 3/2 NORMALLY CLOSED, 1/2 3/4 1 PORT SIZES, 3/4 BODY SIZE, LOW TEMP TYPE. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Gas Seal (Spiral Groove Seal)
-
Supplier: Radwell International
Description: REPAIR SEAL KIT, 5/8 INCH,T21, EPR, SEAL, SEAL/SEAT, TYPE T21 511, 316 STAINLESS STEEL. FREE 2 YEAR RADWELL WARRANTY
- Seal Application: Pump
-
Caps, Grips, and Closures - Pipe Plug, Mechanical, Night Cap, Bell End, 21" Dia Sdr 26 -- 140-021-5BSupplier: Petersen Products Co.
Description: Country of Origin USA Material, Body Polyethylene Material, Seal Natural Rubber Nominal Pipe 21" (533mm) Pipe End Bell Pipe Type SDR 26 Sage Subcategory Number W140 Shipping Wt. 8 Lb (3.63 Kg) Style End of Pipe Plug Temperature Max. Service F 120 F (48.89 C)
- Features: Other
- Material: Polyethylene (PE)
-
Supplier: ASTM International
Description: compression of an elastomeric seal or ring: push-on-joint is a joint in which an elastomeric ring gasket is compressed in the annular space between a bell end or socket and a spigot end of pipe and mechanical joint is a joint made using mechanical means or devices to develop a
-
Supplier: TE Connectivity
Description: Contact Type : PC Tail Socket Contact Current Rating (Max) (AMP) : 13 Contact Layout Arrangement : 23 - 21 Reverse Gender : No Dimensions Wire Size (AWG) : 16 - 20 Housing Features Alignment Keyed : 0° Circular Connector Shell Size : 23 Mechanical Attachment Mating Alignment
- Contact Size (AWG): 16 to 20 AWG
- Current Rating: 13 amps
- Number of Contacts: 21 #
- Connector Type: Circular / Cylindrical Connector
-
Supplier: HAWE North America Inc.
Description: idle circulation, via the higher pressure being picked up and transmitted by a control oil duct. This valve also serves as a pressure limiting valve for the low pressure circuit. Contrary to version CNE 2, CNE 21 features an additional thread seal and CNE 22 and 23 a thread seal
- Pressure Rating: 435.1131 to 7,251.885 psi
- Number of Ports/Ways: 2
- Valve Type: Directional Valves
- Media: Hydraulic Fluid
-
Supplier: ControlAir LLC
Description: minimal pressure drop. Specifications Type 350SS Type 360SS Type 370SS Output Ranges 0-30 psig (0-2.0 BAR), 0-60 psig (0-4.0 BAR), 0-100psig (0-7.0 BAR), 0-150 psig (0-10.0 BAR) Not applicable Exhaust Capacity 1.0 SCFM (1.7 m3/hr) at downstream pressure of 10 psig (0.7 BAR)
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 150 psi
- Media Temperature: -58 to 194 F
- Port Size: 0.25 to 0.5 inch
-
Supplier: TE Connectivity
Description: Other Serviceable : Yes Packaging Features Packaging Method : Box Product Type Features Protection & Strain Relief Accessory Type : Cap Sealable : No Usage Conditions Compatible With Connector Style : Receptacle, Plug Operating Temperature (Max) : 134 DEGC [273 DEGF ] Operating
- Type: Cover
-
Supplier: Win Source Electronics
Description: Terminals Base Product Number: PN21LENA Mounting Type: Through Hole, Right Angle HTSUS: 8536.50.9031 REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 200mA (DC) Circuit: DPDT Switch Function: On-Mom Voltage Rating - DC: 30 V Actuator Type: Plunger for Cap Color -
-
Supplier: Price Pump Company
Description: Compact close coupled design. Standard NEMA 56C motors. Semi-open high efficiency impeller design on all models. Mechanical Seal: AI, BF, AB: 5/8" Type 6A Buna, carbon vs. ceramic. Mechanical Seal: SS: 5/8" Type 21 Viton, carbon vs. ceramic.
- Discharge Size: 2 inch
- Maximum Discharge Flow: 200 GPM
- Maximum Discharge Pressure: 75 to 150 psi
- Media Temperature: 300 F
-
Supplier: MXD Process
Description: your process needs. Use of a double mechanical seal requires purchase of seal reservoir to ensure proper cooling and lubrication between seal faces. The ExoShear rotor stator provides a high flow rate and is commonly used in recirculating processes. Available in 3
- Capacity: 0.1336805462721843 cubic feet
- Motor Speed: 88 to 8,100 rpm
- Motor Power: 0.333333333333333 to 1 HP
- Features: Other Mixer Type
-
Supplier: TE Connectivity
Description: Mechanical Attachment Thread Size : 2PG21 Product Type Features Hood & Base Connector Product Type : Hood Sealable : No
- Type: Base
- Shape / Application: Rectangular
-
Supplier: MXD Process
Description: your process needs. Use of a double mechanical seal requires purchase of seal reservoir to ensure proper cooling and lubrication between seal faces. The ExoShear rotor stator provides a high flow rate and is commonly used in recirculating processes. Available in 3
- Capacity: 0.40104163881655286 cubic feet
- Motor Speed: 88 to 8,100 rpm
- Motor Power: 0.333333333333333 to 1 HP
- Features: Other Mixer Type
-
Supplier: Finder S.p.A. con unico socio
Description: Type 7E.12 Single-phase energy meters with horizontal mechanical display and S0 pulse interface. Nominal current 10 (25 A maximum), single phase 230 V AC, kWh, No MID, integrated S0 pulse output. Width 35 mm. Features include: Compliant with EN 62053-21 and EN 50470
- Optical Meter Type: Energy Meter
-
Supplier: Finder S.p.A. con unico socio
Description: Type 7E.16 energy metere is single phase with horizontal mechanical display and S0 pulse interface. Nominal current 10 A (65 A maximum), compliant with MID directive (50 Hz), single phase 230 V AC, integrated S0 pulse output. Width 35 mm. Features include: Compliant with EN
- Optical Meter Type: Energy Meter
-
Supplier: ASTM International
Description: This specification defines the requirements for rotary positive displacement pumps for shipboard use. This specification does not include pumps for hydraulic service or cargo unloading applications. Pumps under this specification include the following types and classes: Type II,
-
Supplier: Amphenol PCD
Description: dusts (IP68) Shock, Vibration and Traction resistant No cabling operation in field and no tools required Mechanical Coding / Polarization (4 positions) Improved EMI protection Tri Start Thread coupling mechanism (MIL-DTL-38999 series III type) with anti-decoupling device Robust
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack
- Connector Type: Military Connector, Modular Connector and RJ Connector
- Features: RJ-45
-
Supplier: TE Connectivity
Description: Body Features Primary Product Material : Brass Primary Product Plating Material : Nickel Industry Standards IP Rating : IP65 Mechanical Attachment Thread Size : PG21 Product Type Features Sealable : Yes Strain Relief Accessory Type : Cable Gland Usage Conditions Operating
- Operating Temperature: -40 to 100 C
- Features: Other
-
Supplier: UL Standards & Engagement
Description: 21 Supplementary requirements for luminaires 21.1 21.1 General Applies Applies 21.2 21.2 Covers for luminaires of EPL Mb, EPL Gb or EPL Db Excluded Excluded 21.3 21.3 Covers for luminaires of EPL Gc or EPL Dc Applies Applies 21.4 21.4
-
Supplier: UL Standards & Engagement
Description: 21 Supplementary requirements for luminaires 21.1 21.1 General Applies Applies 21.2 21.2 Covers for luminaires of EPL Mb, EPL Gb or EPL Db Excluded Excluded 21.3 21.3 Covers for luminaires of EPL Gc or EPL Dc Applies Applies 21.4 21.4
-
Supplier: CMP Products
Description: CMP Type PX2KW Nickel Plated Brass Triple Certified Flameproof (Type ‘d’), Increased Safety (Type ‘e’) and Restricted Breathing (Type ‘nR’) cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 Hazardous Areas with all types of armoured cable providing
- Temperature Range: -76 to 212 F
- Material: Aluminum, Brass, Stainless Steel
- Application: Cable & Wire
-
Supplier: CMP Products
Description: CMP Type PX2KX/M Dual Certified Flameproof (Type 'd') and Increased Safety (Type 'e') cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 Hazardous Areas with all types of Pliable Wire Armour cable providing a compound barrier seal around the
- Temperature Range: -76 to 212 F
- Material: Brass, Stainless Steel
- Application: Cable & Wire
-
Supplier: CMP Products
Description: CMP Type C2K Increased Safety (Type 'e') cable gland for use in Zone 1, Zone 2, Zone 21 and Zone 22 Hazardous Areas with all types of armoured cable providing an environmental seal on the cable outer sheath. The cable gland being suitable for use with amoured
- Temperature Range: -76 to 266 F
- Material: Aluminum, Brass, Stainless Steel
- Application: Cable & Wire
-
Supplier: Goulds Water Technology, a xylem brand
Description: Flexibility of installation and driver arrangements. Back Pull-Out Design: Simplifies maintenance when used with spacer type coupling. Cast Iron Power Frame: Rigidly supported, grease lubricated ball bearing assembly. Mechanical Seal: Standard John Crane Type 21
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Serfilco, Ltd.
Description: have sleeved shafts for non-metallic solution contact, all hardware not in solution contact is SS. Elastomers are EPDM or optional FKM. All models have an enclosed impeller and externally mounted Type 21 mechanical seal with silicon carbide seal faces.A double
- Pump Type: Centrifugal Pumps
Find Suppliers by Category Top
Featured Products Top
-
can be immersed for up to three weeks in flooding conditions. I-SERIES Pumps retain the same great features of the S&L Non-Clog Wastewater Pump, including oversized bearings and stainless-steel pump shafts, bronze mechanical seals for superior heat dissipation, close tolerances that (read more)
Browse Chemical Water Treatment Equipment Datasheets for Smith & Loveless, Inc. -
The BC fan line has four designs to choose from: BC-15: for applications to 15"WG, wheel diameter 24" to 73" BC-20: for applications to 21"WG, wheel diameter 24" to 89" BC-30: for applications to 31"WG, wheel diameter 24" to 89" BC-40: for (read more)
Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
conditional short-circuit current is 50kA when protected by a fuse-link. Mechanical durability is rated at 1600 or 600 operating cycles depending on model. Utilization categories are AC-22B at 500V AC, AC-21B at 690V AC, and DC-21B at 440V DC. Operating ambient temperature ranges from -40°C up to (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
N), zirconia (ZrO?), and silicon nitride (Si?N?). These metallized surfaces grant ceramics welding capability, electrical connectivity, vacuum compatibility, mechanical strength, and thermal robustness—ideal for feedthroughs, vacuum electronic packaging, and high?reliability metallized (read more)
Browse Industrial Ceramic Materials Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
, then match attributes to various industrial equipment applications. 2.1 SCREW AND BOLT RAW MATERIALS The raw material for screws and bolts made using cold line production methods is wire rod; it comes in different sizes and with various mechanical qualities. Wire rod (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
. Nickel 200 Nickel 201 (UNS N02200 / N02201) Ni 99.6 C 0.08 Commercially pure wrought nickel, good mechanical (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc.
Conduct Research Top
-
Tablet Press Makers Take Steps to Ease Changeover, Tighten Performance
hour. Special seals between the processing and mechanical areas facilitate rapid size changeover. Tablet Press Features Facilitate 21 CFR Part 11 Compliance Control system for the new XL800 double-sided tablet press offers a secure password login system, an electronic audit trail (event log and alarm
-
VICTREX (R) PEEK Meets NORSOK M710 Compliance and Continues to Aggressively Test its Polymers in Support of Industry-Leading Test Standards
) 21-6113 6901. Email: scsales@victrex.com. environment (at test pressure) of 100% H2S which. corresponds to more than 1% at 30,000 psi (207 MPa). and at temperatures of 220°C (428°F). Based on testing. under such conditions, mechanical properties are fully. retained in the aqueous and hydrocarbon
More Information Top
-
Oil/Water Separation in Liquid/Liquid Hydrocyclones (LLHC): Part 1 - Experimental Investigation
The first one is a 3656 model pump, 1×2–8 size, cast-iron construction with bronze impeller, John Crane Type 21 mechanical seal , and 10 HP motor, and operates at 3,600 rpm.
-
Oil-Water Separation in Liquid-Liquid Hydrocyclones (LLHC) -Experiment and Modeling
cast iron construction with bronze impeller, John Crane Type 21 mechanical seal , 10 HP motor and operates at 3600 rpm.
-
Cole Parmer 304 SS Mechanical Seal Pump 240 GPM 280 ft 15 HP 208 230 460V from Cole-Parmer
Type 21 mechanical seals (carbon vs. ceramic/Viton®); .
-
Cole Parmer 304 SS Mechanical Seal Pump 380 GPM 102 ft 7 5 HP 208 230 460V from Cole-Parmer
Type 21 mechanical seals (carbon vs. ceramic/Viton®); .
-
Mechanically Coupled 304 SS Pump High Head 240 GPM 5 Hp 208 230 460 VAC from Cole-Parmer
Type 21 mechanical seals (carbon vs. ceramic/Viton®); .
-
Mechanically Coupled 304 SS Pump High Head 115 GPM 115 230 VAC from Cole-Parmer
Type 21 mechanical seals (carbon vs. ceramic/Viton®); .
-
Two stage High pressure Pump 24 GPM 230 460 VAC from Cole-Parmer
304 SS shaft and case, Type 21 mechanical seals (carbon vs. ceramic/Viton®), and Viton O-rings .
-
Mechanically Coupled 304 SS Pump High Head 380 GPM 7 1 2 Hp 208 230 460 VAC from Cole-Parmer
Type 21 mechanical seals (carbon vs. ceramic/Viton®); .
-
Two stage High pressure Pump 24 GPM 230 VAC from Cole-Parmer
304 SS shaft and case, Type 21 mechanical seals (carbon vs. ceramic/Viton®), and Viton O-rings .
-
DAYTON Rotary Gear Pump Head,1 In,Bronze - Rotary Gear Pump Heads - 6NY31|6NY31 - Grainger Industrial Supply
• Seal Type 21 Mechanical With Stainless Steel, Buna N .
Indicates content that may require registration and/or purchase.