Products/Services for Type 4 Explosive Storage Container

  • ISO Containers-Image
    ISO Containers - (74 companies)
    ...as efficiently as possible regardless of the method of transport. Height. Standard ISO containers measure 8 ft. 6 in., but they are available in several discrete heights measuring from 4 ft. to 9 ft. 6 in. Containers that measure 9 ft. 6 in. tall are called...
  • Hazmat Storage Buildings-Image
    Hazmat Storage Buildings - (56 companies)
    Hazardous material storage containers are designed to hold, store, and/or transport hazardous materials. Hazardous material storage buildings are designed to hold and store hazardous materials and can be located in various locations. Types of Hazmat...
  •  
    Boxes and Crates - (275 companies)
    Image credit: Baker Corp. | GLobal Industrial | Quantum Storage Systems. Boxes and crates are rigid, typically square or rectangular containers that may include a cover. They are used for all types of handling and storage applications. Boxes...
  • Explosives Storage Magazines-Image
    Explosives Storage Magazines - (15 companies)
    ...facilities. Type 3 explosives storage devices are day boxes or other portable magazines. These devices resist fire, theft, and weather, and are less than 1 cubic yard in size. Type 4 explosives storage includes both permanent structures and mobile...
  • Industrial Containers-Image
    Industrial Containers - (1667 companies)
    Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers. Industrial containers are used for containing...
  •  
    Industrial Enclosures - (2364 companies)
    Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
  •  
    Storage Tanks and Process Tanks - (1652 companies)
    Storage tanks and process tanks are bulk containers of varying size and configuration. Storage tanks and process tanks are general purpose industrial containers that can have many configurations depending upon dimensions, orientation, placement...
  •  
    Packaging Containers - (1437 companies)
    ...pallets; pots; reels; satchels; shipping containers; shrinkwrap; storage tanks and cylinders; tubes; vials; wrappers. Materials. Foremost, the material of construction must be chemically nonreactive with its intended contents. Additionally...
  •  
    Explosives and Energetic Materials - (41 companies)
    Explosives and energetic materials store and rapidly release large amounts of energy for demolition, munitions, missile propulsion, and explosive-forming applications. Types of Explosives and Energetic Materials. Examples include: gunpowder. flash...
  •  
    Shipping Containers and Shipping Cases - (567 companies)
    ...are: volume capacity. weight capacity. tare weight. diameter. length. width. height. Features. Features common to shipping containers and shipping cases include collapsible, covers, EMI/RFI shielding, handles, hazardous materials storage, locking...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire