Hannay Reels 4100 Series Reel

Featured Product from Hannay Reels

More Info Email Supplier Request a Quote

Hannay Reels 4100 Series reels are durable, compact and lighweight hose reel designed for long lengths of hose. Built with a rugged roll-formed frame, this series is available in manual or power rewind, handles 3/4" or 1 " ID hose and can hold up to 200 feet.  

Features: 

  • Manual rewind reels include: gear-driven crank rewind with removable handle and adjustable brake.
  • Power rewind reels include: chain and sprocket drive powered by electric, hydraulic or air motor.
  • Standard inlet: 90° ball bearing swivel joint, 1" female NPT threads
  • Standard outlet: 1" female NPT threads
  • Optional rollers: specify roller position when ordering
  • Standard pressures to 2,000 psi (138 bar), available up to 4,000 psi (276 bar) – must specify
  • Temperatures from -60° F to +250° F (-51° C to +121° C)
  • Consult factory for other pressures and temperatures

Applcations:

  • Water Supply
  • Fire Protection
  • Chemical Transfer