Products & Services

See also: Categories | More Information
  • Description: Nelson’s B4L and B4P studs have a 90 bend and are used for exposed hangars and steps. They are also embedded as anchors or supports for positioning reinforcing bars. The basic stud may be an unthreaded NBL or a deformed bar anchor, D2L. The stud burn off and weld flash

    • Length: 1 to 3.375 inch
    • Inch: # 5, 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
    • Features: Other
    • Shape: Round

  • Description: Nelson E2L (and E2P, 3/16” diameter) studs are welded a variety of parts or structures to provide a means of attachment to the assembly or a means of lifting parts. The length of the weld base portion of the stud is needed for the ferrule height and the burn off, or length

    • Length: 1.875 to 3.562 inch
    • Inch: 1/2", 1/4", 3/8", 5/16", 7/16"
    • Features: Other
    • Shape: Round

  • Description: the securing of ropes during building construction. R9L studs meet OSHA regulations for such applications. Stud types that may perform a similar function to the Nelson R9L stids are Nelson B4L Reinforcing Standoff Supports studs, E2L "Eyebolt" studs,

    • Inch: 7/16"
    • Features: Other
    • Material: Stainless Steel, Steel
    • Attachment: Welded

  • Description: “J” are made to weld these studs. The chucks shown are for studs with the minimum radius J bend. If the length, “E”, is more than 4”, then side-gripping chucks can be used. The foot plates or split feet/grip combinations shown can be used to weld J2L studs. Please see the NBL

    • Inch: 1/2", 1/4", 3/8", 5/8", 7/16"
    • Shape: Round
    • Material: Stainless Steel, Steel
    • Attachment: Welded

More Information Top

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire