-
Supplier: Newark, An Avnet Company
Description: BULKHEAD ADAPTER, HN JACK-HN JACK; Convert From Coax Type:HN; Convert From Gender:Jack; Convert To Coax Type:HN; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RF/COAXIAL ADAPTER, HN JACK-HN PLUG; Convert From Coax Type:HN; Convert From Gender:Jack; Convert To Coax Type:HN; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS
-
Supplier: Accuris
Description: CONNECTOR, ADAPTER, SERIES HN, TYPE UG-413/U
-
-
Supplier: Accuris
Description: CONNECTOR, RECEPTACLE, ELECTRICAL, SERIES HN, TYPE UG-496/U
-
Supplier: Accuris
Description: CONNECTOR, ADAPTER, SERIES HN, TYPE UG-212C/U
-
Supplier: Newark, An Avnet Company
Description: RF COAXIAL, HN, STRAIGHT JACK, 50OHM; Connector Type:HN Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Contact Plating:Silver Plated RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RF/COAXIAL, HN RECEPTACLE, STRAIGHT, 50 OHM, SOLDER; Connector Type:HN Coaxial; Connector Body Style:Straight Flanged Jack; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass; Product Range:- RoHS Compliant: Yes
-
Supplier: Accuris
Description: CONNECTOR, PLUG, ELECTRICAL, SERIES HN, TYPE UG-333C/U
-
Supplier: Amphenol RF
Description: TYPE HN R/A PLUG CRIMP TERMINATION FOR RG-214 Amphenol is the world leader in the design, manufacture and supply of RF interconnect systems for the automotive, broadband, instrumentation, internet, military/aerospace and wireless infrastructure markets. With the combination of our
- Frequency Range: 0 to 4 GHz
- Gender: Male / Plug
- Features: RF and Microwave Connector
- Geometry: Right Angle
-
Supplier: Pasternack
Description: PE3357-12 is a HN male to HN male cable using RG223 coax. This Pasternack HN male to HN male cable assembly uses a 50 Ohm HN for connector 1 and a 50 Ohm HN for connector 2. Our male HN to male HN cable assembly uses a flexible
- Impedance: 50 ohms
- Cable Length: 1 ft
- Features: Cable Assembly
- Application: RF
-
Supplier: Pasternack
Description: PE3083-60 is a HN male to HN male cable using RG142 coax. This Pasternack HN male to HN male cable assembly uses a 50 Ohm HN for connector 1 and a 50 Ohm HN for connector 2. Our male HN to male HN cable assembly uses a flexible
- Impedance: 50 ohms
- Cable Length: 5 ft
- Features: Cable Assembly
- Application: RF
-
Supplier: Pasternack
Description: PE34434-48 is a HN male to HN male cable using RG141 coax. This Pasternack HN male to HN male cable assembly uses a 50 Ohm HN for connector 1 and a 50 Ohm HN for connector 2. Our male HN to male HN cable assembly uses a flexible
- Impedance: 50 ohms
- Cable Length: 4 ft
- Features: Cable Assembly
- Application: RF
-
Supplier: Pasternack
Description: PE33583-12 is a HN male to HN male cable using RG218 coax. This Pasternack HN male to HN male cable assembly uses a 50 Ohm HN for connector 1 and a 50 Ohm HN for connector 2. Our male HN to male HN cable assembly uses a flexible
- Impedance: 50 ohms
- Cable Length: 1 ft
- Features: Cable Assembly
- Application: RF
-
RF and Microwave Connectors - HN Male (Plug) Connector For RG14, RG217 Cable, Clamp/Solder -- SC4823Supplier: Fairview Microwave Inc.
Description: 10 GHz. HN male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave HN coaxial connector has a brass body with nickel plating. Our SC4823 HN connector uses brass contact and a nickel plating material. This
- Frequency Range: 10 GHz
- Features: Coaxial Connector, RF and Microwave Connector
- Geometry: Straight
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1035855-D38999/24JG41HN-LC Category: Connectors, Interconnects>Circular Connectors - Housings Series: Military, MIL-DTL-38999 Series III, Tri-Start™ TV Type: For Male Pins Number of Positions: 41 Connector Type: Receptacle Housing Contact
- Contact Size (AWG): 20 AWG
- Connector Type: Circular / Cylindrical Connector
-
Supplier: TE Connectivity
Description: Type Features Circular Connector Type : Circular Connector Receptacle Connector & Contact Terminates To : Wire & Cable Connector Product Type : Connector Assembly Connector System : Wire-to-Wire Sealable : Yes Shell Type : Square
- Contact Size (AWG): 18 to 24 AWG
- Current Rating: 7.5 amps
- Number of Contacts: 8 #
- Connector Type: Circular / Cylindrical Connector, Wire-to-Wire Connector
-
Supplier: DigiKey
Description: 15 Position D-Type, Nano-D Receptacle, Female Sockets Connector
- Number of Contacts: 15 #
- Features: Board Mount Connector, Other
- Category: D-Sub
-
Supplier: Powell Electronics, Inc.
Description: HN-Type Jack to HN-Type Jack
-
Supplier: Powell Electronics, Inc.
Description: AccliMate IP68 Sealed Circular USB 2.0 C
- Connector Type: USB Connector
- Features: USB Type A
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
- Torque: 16 In-lbs
- Type: Torque Wrench
-
Supplier: Fairview Microwave Inc.
Description: maximum frequency of 3 GHz. HN male coaxial RF connector has a teflon dielectric type and a VSWR of 1.35:1. This Fairview Microwave HN coaxial connector has a brass body with nickel plating. Our FMCN1092 HN connector uses brass contact and a nickel
- Frequency Range: 3 GHz
- Features: Coaxial Connector, RF and Microwave Connector
- Geometry: Straight
-
Supplier: Fairview Microwave Inc.
Description: frequency of 10 GHz. HN male coaxial RF connector has a ptfe dielectric type and a VSWR of 1.25:1. This Fairview Microwave HN coaxial connector has a brass body with nickel plating. Our SC4825 HN connector uses brass contact and a nickel plating
- Frequency Range: 10 GHz
- Features: Coaxial Connector, RF and Microwave Connector
- Geometry: Straight
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1294129-SMB7H-J-P-HN-RA-TH1 Category: Connectors, Interconnects>Coaxial Connectors (RF) Series: TRUE75™ SMB7H Connector Type: Jack, Male Pin Fastening Type: Snap-On Package: Bulk Contact Termination: Solder Connector Style: SMB
- Voltage Rating: 335 volts
- Frequency Range: 4 GHz
- Features: Coaxial Connector
-
Supplier: Amphenol Communications Solutions
Description: Millipacs ®, Millipacs Accessories,Shrouds for Type B for 15.4 mm Max, Press Fit Header,ROHS Compliant, Amphenol is one of the leading manufacturers of MILLIPACS® ACCESSORIES. Contact us today for more details of MILLIPACS® ACCESSORIES, part number HM2HN2P115LF.
-
Supplier: ILSCO Corporation
Description: HYDRAULIC PUMP, REMOTE POWER OPERATED TYPE 11 7/8 INCH 10000 PSI OPERATING PRESSURE 1.65 INCH JAW SIZE 12 TON FORCE 8 AWG TO 1000 KCMIL CONNECTOR RANGE ILSCO[R] BRAND USED FOR ACL/IACL SERIES ALUMINUM COMPRESSION LUG CONNECTOR, CLND/CLNF/CLNS SERIES COPPER COMPRESSION LUG
- Tool Type: Crimper
- Features: Other
-
Supplier: DigiKey
Description: HN Type Connector Jack, Female Socket 50Ohm Panel Mount Solder Cup
- Features: Coaxial Connector, RF and Microwave Connector
- Connector Type: Type N
-
Supplier: PressureParts.Com
Description: bronze oversized for strength and load disbursement. Specifications For Model: RK15.28HN Flange Type: No Flange - Shaft Drive RPM: 1450 Shaft Size: 24mm Solid Shaft Max Flow (GPM): 3.96 Max Pressure (PSI): 4000 Required Power (EBHP): 11 Weight (lbs): 20 PARTS LIST
- Pump Type: Triplex Pumps
-
Supplier: PressureParts.Com
Description: bronze oversized for strength and load disbursement. Specifications For Model: RKA4G40HN Flange Type: No Flange - Shaft Drive RPM: 1750 Shaft Size: 24mm Solid Shaft Max Flow (GPM): 4 Max Pressure (PSI): 4000 Required Power (EBHP): 11 Weight (lbs): 20 PARTS LIST
- Pump Type: Triplex Pumps
-
Supplier: Vaunix Technology Corporation
Description: size N Type Connectors Applications UHF, L, S-band Wireless ATE LTE, WiFi, Bluetooth, Satellite Radio Fading Simulators Engineering/Production Test Labs
- Frequency Range: 0.01 to 3 GHz
- Attenuation: 31.5 dB
- Insertion Loss: 5 dB
- Input VSWR: 1.3 to 2 :1
-
Supplier: PressureParts.Com
Description: bronze oversized for strength and load disbursement. Specifications For Model: RKA7G20HN Flange Type: No Flange - Shaft Drive RPM: 1750 Shaft Size: 24mm Solid Shaft Max Flow (GPM): 5.9 Max Pressure (PSI): 2000 Required Power (EBHP): 11 Weight (lbs): 20 PARTS LIST
- Pump Type: Triplex Pumps
-
Supplier: PressureParts.Com
Description: bronze oversized for strength and load disbursement. Specifications For Model: RKA5.5G30HN Flange Type: No Flange - Shaft Drive RPM: 1750 Shaft Size: 24mm Solid Shaft Max Flow (GPM): 5.5 Max Pressure (PSI): 3000 Required Power (EBHP): 11 Weight (lbs): 20 PARTS LIST
- Pump Type: Triplex Pumps
-
Supplier: CDM Inc.
Description: TYPE-HN MALE(PLUG)
- Features: Coaxial Connector, RF and Microwave Connector
- Gender: Male / Plug
-
Supplier: PIC Wire & Cable
Description: PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination,
- Voltage Rating: 1,000 volts
- Frequency Range: 0 to 12 GHz
- Features: Circular / Cylindrical Connector, Coaxial Connector, Military Connector
- Gender: Female / Jack
-
Supplier: PIC Wire & Cable
Description: PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination,
- Voltage Rating: 1,000 volts
- Frequency Range: 0 to 12 GHz
- Features: Circular / Cylindrical Connector, Coaxial Connector, Military Connector
- Gender: Male / Plug
-
Supplier: PIC Wire & Cable
Description: PIC Wire & Cable has an extensive line of high-quality 50-ohm coax connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub connectors. In addition, PIC has many innovative connectors that improve termination,
- Voltage Rating: 1,000 volts
- Frequency Range: 0 to 12 GHz
- Features: Circular / Cylindrical Connector, Coaxial Connector, Military Connector
- Gender: Male / Plug
Find Suppliers by Category Top
Featured Products Top
-
disconnection for larger cables. Thread Connector Designs Our threaded connectors are available in a variety of styles including SMA, SMC, TNC, N and HN thread types. These threaded connectors seal out moisture and hydraulic fluids from the connection point. They are available in (read more)
Browse RF and Microwave Connectors Datasheets for PIC Wire & Cable -
types (including 1.85mm, 2.4mm, 3.5mm, 7mm, Type N, TNC, AFTNC, TNCA, BNC, OSP™, 14mm, and 7-16) and rectangular waveguide in EIA flange sizes (from WR430 to WR10). Other less common connector types (including BZ, ZMA, C, HN, SC, Multiport, etc.) and other rectangular waveguide sizes are also offered, as are custom and OEM kits. Calibrate with Confidence...Calibrate with Maury! (read more)
Browse Datasheets for Maury Microwave -
7-16. Maury also manufactures metrology-grade RF adapters in less common connector types such as MPC8 (SSMA, OSSM), OSP™, C, SC, HN, BZ, ZMA, Multiport. The Maury metrology-grade adapter offering also includes waveguide-to-coaxial adapters in end-launch or right angle launch (read more)
Browse RF Adapters Datasheets for Maury Microwave
More Information Top
-
Electromagnetic pulse (EMP) survey of the FEMA Region X Federal Regional Center, Bothell, Washington
Additionally, page 85 gives the dc test voltage for type HN connectors at 4 kV, type LC at 5 kV, and the 7/8-in.
-
FINAL EVALUATION REPORT-HALLAM NUCLEAR POWER FACILITY. VOLUME II
Type HN connectors provided on the chamber mate with UG 59A/U connectors or equivalent.
-
Laser program annual report 1983
The chips are silver epoxied to a copper microstrip transmission line on a fiberglass printed-circuit board with type HN connec tors on either end.
-
Scattered EM Field Responses of Canonical Scatterers Illuminated by an Impulse-Radiating Antenna (IRA)
Female Type HN Connector .
-
HOM RF cavity dampers for suppressing coupled bunch instabilities in the Fermilab Booster
The flaps are curved to be concentric with the outer cavity wall and are supported by a 0.5" dia copper rod which is soldered to the center conductor of an HN type connector .
-
News-New Products
The 82 series connectors illustrated are weather- proof type HN connectors for use with 50 ohm cable.
-
Ultra-Wideband Short-Pulse Electromagnetics 8
… splitter were designed to maintain a constant impedance, based on dielectric constants of 2.9 for the DM-3, 2.25 for the polyethylene insulation in the 100 Ω cable, and 2.1 for the TFE insulation in the HN - Type connector .
-
LAWRENCE RADIATION LABORATORY COUNTING HANDBOOK
Ten simultaneous output pulses are produced at ten type HN output connec- tors approximately 15 nsec after the application of a suitable input trigger (e.g., the output pulse from the Spark Gap Trigger Amplifier, CC 6-5).
Indicates content that may require registration and/or purchase.