Products/Services for Typical CV Globe Valves

  • Globe Valves-Image
    Globe Valves - (800 companies)
    As their name suggests, globe valves are linear motion valves with rounded globular shaped bodies. Since their shape is similar to other valve bodies, positive identification must be made based on internal piping. Recently...
  • Ball Valves-Image
    Ball Valves - (2118 companies)
    ...due to the design of the regulating element and few complications from side loads typical of butterfly or globe valves. Ball valves are quarter-turn, straight-through valves that have a round closure element with matching rounded seats that permit...
  • Control Valves-Image
    Control Valves - (1649 companies)
    ...as throttling valves to control flow. Ball valves provide tight shut-off and control. They have high rangeability due to the design of the regulating element, without the complications of side loads typical of butterfly or globe valves. Plug control...
  • Pinch Valves-Image
    Pinch Valves - (171 companies)
    ...to most flow-through globe valves and the closure mechanism is similar to the open-body pinch valve. The difference is the compressor is enclosed in the body above the liner. An alternative body design is to use an integral bar cast into the bottom...
  • Butterfly Valves-Image
    Butterfly Valves - (1275 companies)
    ...of Suppliers. Applications. Butterfly valves can be used in many applications because they can be used with many different media types including water applications, corrosive materials and some slurries. Typical applications include: Cooling water...
  •  
    Hydraulic Valves - (685 companies)
    Hydraulic valves contain and transfer the flow and pressure of hydraulic fluid in hydraulic power systems. They range from simple shutoff valves to precision control valves. In their unpowered state, hydraulic valves can be normally open (open...
  •  
    Gas Valves - (538 companies)
    ...into the flow to shut off the stream. Globe and pinch valves are other types of linear motion devices. Metering and mixing valves are used in specialized applications. Needle valves have a slender, tapered point at the end of a valve stem. Plug or stop-cock...
  •  
    Valve Actuators - (917 companies)
    Linear motion valves (linear valves) such as gate, globe, diaphragm, pinch and angle-style valves have a sliding stem design that pushes the closure element open or closed. The valve stem may rise during rotation, or may rise without rotation. Valve...
  •  
    Check Valves - (1956 companies)
    Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves. Check valves are self-activating safety valves...
  •  
    Air Valves - (793 companies)
    ...steer flow through selected passages. Float valves open or close automatically as the level of a fluid changes. Gate or knife valves are linear motion valves in which a closure element slides into the flow to shut off the stream. Globe and pinch valves...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd
Shanghai Thinktank Process Management Co., Ltd