Products/Services for U-groove Polyurethane Wheels
-
Wheels - (379 companies)...cloth impregnated with synthetic resin. Materials. Some industrial wheels are made from solid materials such as plastic, polyurethane, stainless steel, and rubber. Others are made of one type of material and mounted on a hub constructed of a different...WheelSpecialty ApplicationsMedical -
Casters - (537 companies)...and pressure to layers of paper or glass cloth impregnated with synthetic resin. Wheel Material. Industrial casters can also use wheels made from solid materials such as plastic, polyurethane, metal, and rubber for added strength. Plastic wheels can... -
Polyurethane Adhesives and Sealants - (322 companies)Polyurethane adhesives and sealants provide excellent flexibility, impact resistance, and durability. They are available in one-part or two-part systems. Polyurethane adhesives and sealants provide excellent flexibility, impact resistance... -
Filter Wheels - (24 companies)Filter wheels hold and position multiple filters for various imaging applications such as machine vision and spectrophotometry. Filter wheels are used to position a selection of filters over a lens, or an array of lenses. Applications for filter... -
Grinding Wheels - (510 companies)Image Credit: Norton Abrasives. Grinding wheels are used for metal removal, dimensioning, and finishing. They consist of an integral shank, pin, shaft, or mandrel that drives a mounted wheel or blades. Types of Grinding Wheels. There are many types... -
Steering Wheels - (20 companies)Steering wheels are the most common manual interface to direct a vessel or vehicle. They are integral devices that control the orientation of the vehicle's directional mechanism, such as a rudder or rack-and-pinion system. Steering wheels...
-
Contact Wheels - (23 companies)Contact wheels drive and provide backup support for abrasive belts. They are available in a variety of face profiles, materials and diameters. Contact wheels drive and provide backup support for abrasive belts. Contact wheels are available...
-
Cutoff Wheels and Abrasive Saw Blades - (472 companies)Image Credit: CS UNITEC | Lapmaster International | Norton Abrasives. Cut-off wheels and abrasive saw blades are used to cut bars, stock, pipes and other materials that are made of metal, concrete, or masonry. These center-mounted devices consist...
-
Flap Wheels and Specialty Abrasives - (258 companies)Flap wheels and specialty abrasives includes cartridge rolls, cross pads, sleeves, unitized or convolute wheels, interleaved flaps, flap discs and other specialized abrasive products converted from coated or nonwoven abrasives. Image Credit...
-
Buffs and Buffing Wheels - (106 companies)Buffs and buffing wheels are used to hold finishing compounds and polish parts made of metal, plastic, ceramic, glass, wood, stone, silicon, or optical materials. They are made of cotton, wool, animal hides, sisal, synthetic fiber, or specialty...
Product News
-
Mid-Mountain Materials, Inc.
Applications of Polyurethane Coated Fabrics Applications of Polyurethane Coated Fabrics. The health risks to workers in industrial factories with insufficient safety measures for chemical exposure is well-known. One family of chemical compounds under particular scrutiny recently is perfluoroalkyl and polyfluoroalkyl substances (PFAS). Sometimes colloquially known as 'forever chemicals ', PFAS are often used as coatings for industrial textiles to improve strength, durability, and chemical and water resistance. The reason there has been so... (read more)Browse Coated Fabrics Datasheets for Mid-Mountain Materials, Inc. -
Mitsui Chemicals America, Inc.
TAKELAC™ Polyurethane Adhesive Takelec A525S. The solvent based adhesive TAKELAC A-525S is a polyester polyol with a low coating weigh of 3.0-4.0g/m2. It is bis-phenol A and organotin compound free. TAKELAC A-525S is used in conjunction with the co-reactant, TAKENATE A-50, an isocyanate terminated hardener, to produce a two-component polyurethane adhesive used for dry lamination, such as PET/Al/CPP, PET/Ny/Al/CPP, PET/Al/Ny/CPP, PET/Ny/CPP or Ny/CPP. TAKELAC A-670A. Solvent free adhesive TAKELAC A-670A is a polyester polyol... (read more)Browse Polyurethane Adhesives and Sealants Datasheets for Mitsui Chemicals America, Inc. -
MOUETTE PLASTIC MOLD CO., LTD
Polyurethane Cam Followers Protective coating reduces service requirements. Mouette provides a complete range of standard and customized polyurethane-coated cam followers to suit various industrial needs. (read more)Browse Cam Followers Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
General Plastics Manufacturing Co.
TRANSFORMING POLYURETHANE FOAM HOW IT 'S MADE: TRANSFORMING POLYURETHANE FOAM INTO PRODUCTION TOOLING. The process of creating the tool needed to produce parts is a critical portion of the manufacturing process. It is critical enough where the quality of the finished part is dependent on choosing the right tool design. When conditions dictate the need for soft tooling, polyurethane foam (also known as high-density urethane or HDU) is commonly used because of the low cost of materials and short lead times. In addition... (read more)Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
ELANTAS North America LLC
Custom Polyurethane Adhesives and Sealants Polyurethane. ELANTAS PDG, Inc. brings innovative bonding and potting solutions to filtration and separation applications, including water and waste water, food and beverage, oil and fuel. These solutions offer design and production advantages such as low temperature cure and fast processing cycles, yielding higher production rates and cost efficiencies. The following summary provides a quick reference for our filtration product portfolio. Follow us on: Facebook. YouTube. LinkedIn. twitter... (read more)Browse Polyurethane Adhesives and Sealants Datasheets for ELANTAS North America LLC -
General Plastics Manufacturing Co.
PROCESSING POLYURETHANE FOAM MACHINING VS CAST MOLDING: CHOOSING THE BEST MANUFACTURING METHOD TO PROCESS POLYURETHANE FOAM. THE SURPRISING IMPACT OF MATERIAL PROCESSING. When it comes to creating new products, most manufacturers agree that solidifying a bulletproof design and selecting the right materials are critical to the project 's success. However, did you know that selecting the right processing method for your materials can impact time-to-market, expenses, and overall product quality?. At General Plastics, our... (read more) -
Fairlane Products, Inc.
Bearing Wheels, Bearing Covers For track wheels, guide rollers and more. These bearing wheels feature a roller bearing and a cover made from many different materials. Features: Urethane, steel, stainless, polyacetal, UHMW, PEEK, and nylon materials. Wheels are available in flat, crowned or radial styles to meet your application needs. Stud mount or bearing mount (read more)Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
Fairlane Products, Inc.
Fairlane Guide Wheels Polymer and steel wheel covers for radial ball bearings. Choose your Wheel Diameter - available from 3/4 " to 1-1/2 ". Choose your Bearing Type - available in Stainless or Steel, Shielded or Sealed. Bearing is retained by a snap ring. Optional low-profile thread mounting stud. Bearing Mount. Covered bearings (also commonly referred to as molded bearings) have a smooth surface that is cast directly to a precision sealed ball bearing. They provide smooth, quiet and non-marring operation, and the... (read more)Browse Drive Rollers and Idler Rollers Datasheets for Fairlane Products, Inc. -
General Plastics Manufacturing Co.
Using Polyurethane Foam in Aerospace Applications How is Aerospace Polyurethane Foam Applied?. Aerospace polyurethane foam is an important component in modern aerospace engineering and manufacturing. This specialized foam serves critical functions in a variety of aircraft components, including insulation and structural applications. Its significance stems from its ability to improve performance through weight reduction, increase safety with fire-retardant properties, and provide superior durability in extreme conditions. Understanding how... (read more)Browse Protective Liners and Lining Systems Datasheets for General Plastics Manufacturing Co. -
NewAge Performance Products | NAPP
Reinforced Polyurethane Hose for Tough Flexing Urebrade (R) Braid Reinforced Polyurethane Hose. Where applications involve repeated flexing, heavy vibration, or abrasion, Urebrade polyurethane hose offers superior service life over other materials. Hydrolytic Stability -- Urebrade is supplied in an ether formulation, making it resistant to attack from moisture and fungi. The resin used in Urebrade is listed by the National Sanitation Foundation (NSF 61). Ester-based Urebrade is available through minimum order -- call for details. For easy... (read more)
-
Manual for Technical product design
… 100 polyolefins 77, 285 Polyoxymethylen / Polyacetal (POM) sintering filter 79 polytetrafluoroethylene 284 polytetrafluoroethylene 86 Polythiophene 108 polyurethane 71, 283 polyurethane-integral foam 380 polyurethane adhesives 160 polyurethane 97 Polyvinylacetat 199 Polyvinylbutyral … … 132 Prägen 272 embossing wheels 519 embossing rollers 519 … Point support 225 spot welding 489 polyurethane foam material 97 Putzen 521 plaster mortars 337 PVC-P 82 PVC-U 82 PHYSICAL VAPOR deposition 227, 528 PVD metalization 508 Pyrex 230 pyrolysis 74, 146 … 67 rhodium 52 Rhovyl 285 rhyolite 324 ream 204 Riftschnitt 154 Rigips 320 groove ball bearings 469 …
-
Manual for Technical product design
… 92, 308 polypropylene-honeycombs 380 polystyrene-hard foam 380 polystyrene (PS) 93 polytetrafluoroethylenes 307, 401 polytetrafluoroethylene (POLYTETRAFLUOROETHYLENE) 102 Polythiophene 124 polyurethane 85, 306 polyurethane-integral foam 433 polyurethane adhesives 178 polyurethane (NEATLY) 111 Polyvinylacetat (PVA … … 152 Prägen 295 embossing wheels 573 … 316 RFK 81 rhodium 64 Rhovyl 308 rhyolite 351 ream 222 Riftschnitt 172 groove ball bearings 523 … 142 crockery 154 torsional strength 612 TPE-O 117 TPE-S 117 TPE- U 117 TPE-V …
-
Optical anisotropy - orientation, crystalline component, in hochpolymeren bodies
It emphasizes again the set,. only an m it t 1e r e n Ori:entierungsg'rad can be derived dab from the birefringence and the Ultrarotdiehroismus that is arbitrarily realized many different distribution functions ' dur'ch grundsfitzlich kanm can The actual distribution … H. A. S t u a r t (Hannover). Na ~ hd ~ em hisher refrained yon of the stress-optic effect, the DoppelbrechUnff of groove ffir h o m o g e n e, deformations to be measured seems, one can ask, whether zusfitzliche statements bet application yon inhomogeneous In the preceding l ~ eferat, that asked Stuart my experimental Befunde1) fibers through annealing induced strong increase of the birefringence weakly stretched Polya!r~id,- and to indicate polyurethane -f / ides specifically tries.
-
Plastics for construction protection and the emphasizing repair
… material 351 polytetrafluoroethylenes 4, 23, 32, 47, 52, 109 polyurethane 175, 215, 351, 388 polyurethane 4, 47, 52, 85, 109, 215, 228, 229, 230, 334, 351, 388, 418, 427 polyurethane-binders, 321 elastomeric polyurethane resin 171 polyurethane foam, of (NEATLY) schnellreaktiver … Radically 6, 49, 58 wheel load 133 ramp 215 contact angle 122 contact angle ä 122 flue … … grate 422 revision system 143 crack width change, load-dependent 141, 143 crack width change, temperature dependent to 327 crack 129, 449 crack type 143 crack movement 145 crack width 142 crack width change 141 of 173 grooves 294 ring line, 143 … U .
-
Wear of metallic materials
By the use of rubber or polyurethane , essential improvements can be obtained by lesser grain sizes. According to mechanical stirring methods, the and other schnelllaufende propeller stirrer is used for production of suspensions. Sandy water often leads on running wheels from water turbines to numerous threaded small troughs that are … There, longitudinal grooves form because of the itself on the sole .
-
Regional planning and town planning, Public building right / traffic systems and traffic installations
… 1111, biegesteifigkeit 289, drillweiche 1131, creation 1591, square 335, Poisson-number 1557, 1558, 1560 padding creation 1582 polyacrylamide 1910 Polycarboxylat 185, 186 polyethylene 1933, 1934 polygon train 77 polymer concrete 180 polymerization 1032 polymer foams 1714 polyurethanes (PU) 179 cellular concrete … Wheel -rail-interaction 2141 radial network 2121 radial direction 1373 radioactivity 1013, 1342-1344 wheel load 2146 wheel set … … 1563 residual waste treatment, mechanically-biological 2011, floors necessary of structural 2069-double 2068, established 2069 (ROI), 1992 groove rails 2142 - - tracks 2133 … U .
-
Constructive engineer construction and structural engineering
… 1111, biegesteifigkeit 289, drillweiche 1131, creation 1591, square 335, Poisson-number 1557, 1558, 1560 padding creation 1582 polyacrylamide 1910 Polycarboxylat 185, 186 polyethylene 1933, 1934 polygon train 77 polymer concrete 180 polymerization 1032 polymer foams 1714 polyurethanes (PU) 179 cellular concrete … Wheel -rail-interaction 2141 radial network 2121 radial direction 1373 radioactivity 1013, 1342-1344 wheel load 2146 wheel set … … 1563 residual waste treatment, mechanically-biological 2011, floors necessary of structural 2069-double 2068, established 2069 (ROI), 1992 groove rails 2142 - - tracks 2133 … U .
-
Bases of civil engineering
… 1111, biegesteifigkeit 289, drillweiche 1131, creation 1591, square 335, Poisson-number 1557, 1558, 1560 padding creation 1582 polyacrylamide 1910 Polycarboxylat 185, 186 polyethylene 1933, 1934 polygon train 77 polymer concrete 180 polymerization 1032 polymer foams 1714 polyurethanes (PU) 179 cellular concrete … Wheel -rail-interaction 2141 radial network 2121 radial direction 1373 radioactivity 1013, 1342-1344 wheel load 2146 wheel set … … 1563 residual waste treatment, mechanically-biological 2011, floors necessary of structural 2069-double 2068, established 2069 (ROI), 1992 groove rails 2142 - - tracks 2133 … U .
-
Construction industry and construction operation
… 1111, biegesteifigkeit 289, drillweiche 1131, creation 1591, square 335, Poisson-number 1557, 1558, 1560 padding creation 1582 polyacrylamide 1910 Polycarboxylat 185, 186 polyethylene 1933, 1934 polygon train 77 polymer concrete 180 polymerization 1032 polymer foams 1714 polyurethanes (PU) 179 cellular concrete … Wheel -rail-interaction 2141 radial network 2121 radial direction 1373 radioactivity 1013, 1342-1344 wheel load 2146 wheel set … … 1563 residual waste treatment, mechanically-biological 2011, floors necessary of structural 2069-double 2068, established 2069 (ROI), 1992 groove rails 2142 - - tracks 2133 … U .
-
Geotechnik
… 1111, biegesteifigkeit 289, drillweiche 1131, creation 1591, square 335, Poisson-number 1557, 1558, 1560 padding creation 1582 polyacrylamide 1910 Polycarboxylat 185, 186 polyethylene 1933, 1934 polygon train 77 polymer concrete 180 polymerization 1032 polymer foams 1714 polyurethanes (PU) 179 cellular concrete … Wheel -rail-interaction 2141 radial network 2121 radial direction 1373 radioactivity 1013, 1342-1344 wheel load 2146 wheel set … … 1563 residual waste treatment, mechanically-biological 2011, floors necessary of structural 2069-double 2068, established 2069 (ROI), 1992 groove rails 2142 - - tracks 2133 … U .
Indicates content that may require registration and/or purchase.