High Temperature L5 Ceramic Standoffs
Featured Product from Keystone Electronics Corp.
Keystone Electronics Corp. offers a comprehensive line of Commercial and Military Ceramic Standoffs.
These insulating standoffs are ideally suited for high temperature applications. They are manufactured from grade L5 ceramic, then glazed to protect exterior surfaces. They are available in a variety of diameters ranging from .250" (6,35mm) to 1.000" (25,4mm); in lengths from .250" (6,35mm) to 4.000" (101,60mm); and with internal threads from 6-32 to 10-32.
Military Ceramic Standoffs made to meet MIL-1-10 specifications and are clearly marked with the NL#.
Application engineering services for custom designed and special purpose standoffs and spacers are also available from Keystone. For complete details and specifications contact Keystone Electronics Corp., 55 South Denton Ave, New Hyde Park, NY 11040; Tel: (800) 221-5510 or (516) 328-7500; Fax: (516) 328-1080; E-mail: kec@keyelco.com or their webiste www.keyelco.com