-
Supplier: Boca Bearings Company
Description: Grooved Bearings
- Bore Size: 0.1181103 inch
- Outside Diameter: 0.393701 inch
- Overall Width: 0.1181103 inch
- Dynamic Axial / Thrust Load: 7.1936 lbs
-
Supplier: TOK America, Inc.
Description: TOK offers a wide range of uniquely featured bearings, including resin bearings, conductive bearings, water-resistant bearings, high-toughness bearings, non-magnetic bearings, chemical-resistant bearings, urethane bearings, and ceramic
- Bore Size: 0.32283482 to 0.57086645 inch
- Outside Diameter: 0.7480319 to 1.574804 inch
- Overall Width: 0.2362206 to 0.3149608 inch
- Material / Plating: Plastic
-
Supplier: NationSkander California Corporation
Description: LFR5201NPP 12mm ID x 10mm U Groove Track Roller Bearing. Item: LFR5201NPP Bearing Type: U Groove Track Roller Bearing Quantity: One bearing Load rating Cw: 8.5 KN Load rating Cow: 5.1 KN
-
-
Supplier: NationSkander California Corporation
Description: LFR50/8NPP 8mm ID x 6mm U Groove Track Roller Bearing. Item: LFR50/8NPP Bearing Type: U Groove Track Roller Bearing Quantity: One bearing Load rating Cw: 3.67 KN Load rating Cow: 2.28 KN
-
Supplier: NationSkander California Corporation
Description: LFR50/5-4NPP 5mm ID x 4mm U Groove Track Roller Bearing. Item: LFR50/5-4NPP Bearing Type: U Groove Track Roller Bearing Quantity: One bearing Load rating Cw: 1.27 KN Load rating Cow: 0.82 KN
-
Supplier: Schatz Bearing Corp.
Description: Single Row, with Flange and Hex Bore Features: Unground Single Row Radial Ball Bearings With Flange. With Hexagon Bores and Flanges.
- Bore Size: 0.6875 inch
- Outside Diameter: 2.25 inch
- Overall Width: 1.0625 inch
- Bore: 0.6875 inch
-
Supplier: Schatz Bearing Corp.
Description: Single Row, with Flange and Hex Bore Features: Unground Single Row Radial Ball Bearings With Flange. With Hexagon Bores and Flanges.
- Bore Size: 0.4375 inch
- Outside Diameter: 1.875 inch
- Overall Width: 0.9375 inch
- Bore: 0.4375 inch
-
Supplier: Radwell International
Description: NTN BEARING, 6308ZZC3/EM, 6308ZZCEEM, 6308ZZC3/L627, 2U1106, UPC NO: 4547359576894, BALL BEARING, RADIAL/DEEP GROOVE, ROUND BORE, 40 MM ID, 90 MM OD, 23 MM WIDTH, DOUBLE SHIELDED, C3. FREE 2 YEAR RADWELL WARRANTY
- Primary Bearing Category: Radial Ball Bearing
-
Supplier: PT
Description: Butt or socket weld ball bearing swivel action, standard u-cup viton
- English Size: 1.5 to 6 inch
- Material: Aluminum, Stainless Steel
- Features: Cam-Lock, English, Gas Fitting, Hydraulic Fitting, Non Valved, Sanitary / Food Grade Fitting
- Fitting Type: Hose Fitting, Quick Coupler, Swivel
-
Supplier: PT
Description: Ball bearing swivel action, standard u-cup viton, buna is also available
- English Size: 1.5 to 6 inch
- Material: Aluminum, Stainless Steel
- Features: Barbed, Cam-Lock, English, Gas Fitting, Hydraulic Fitting, Non Valved, Sanitary / Food Grade Fitting
- Fitting Type: Hose Fitting, Quick Coupler, Swivel
-
Supplier: Schatz Bearing Corp.
Description: Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled
- Bore Size: 0.25 inch
- Outside Diameter: 0.75 inch
- Overall Width: 0.875 inch
- Dynamic Axial / Thrust Load: 1,240 lbs
-
Supplier: Schatz Bearing Corp.
Description: Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled
- Bore Size: 0.25 inch
- Outside Diameter: 0.75 inch
- Overall Width: 0.875 inch
- Dynamic Axial / Thrust Load: 1,240 lbs
-
Supplier: igus® inc.
Description: Features Low-cost linear plain bearing, dimensions compatible with compact ball bearing 2 options: RJ260M (with smooth inner contour) and RJ260UM (grooved structure) Material: iglide® J260 Axial safety and installation by press fit in housing bore H7 Recommended tolerance for
- Bearing Width: 0.7480319 to 1.3779535 inch
- Bearing Length: 1.1023628 to 1.574804 inch
- Inside Diameter (Round only): 0.4724412 to 0.9842525 inch
- Open Closed - Bushing: Closed
-
Supplier: RWM Casters Company
Description: additional strength and is proudly Made in the U.S.A. FEATURES Raceway Design Patented Kingpinless™ single ball bearing precision-machined raceway hardened to 53 Rockwell C. minimum. Swivel section features 2 1/8” diameter raceway with ¼” ball bearings. Capacity Up
- Load Capacity: 350 to 1,500 lbs
- Wheel Tread Width: 1.5 to 2 inch
- Wheel Diameter: 4 to 8 inch
- Height: 5.625 to 9.5 inch
-
Supplier: Gilson Company, Inc.
Description: inquire. Triaxial Test Chambers have precision-ground and polished stainless steel load piston designed for very low breakaway friction. The shaft is guided through linear ball bearings and sealed with an internally lubed U-cup. A piston lock and dial indicator bracket are
-
Supplier: Gilson Company, Inc.
Description: inquire. Triaxial Test Chambers have precision-ground and polished stainless steel load piston designed for very low breakaway friction. The shaft is guided through linear ball bearings and sealed with an internally lubed U-cup. A piston lock and dial indicator bracket are
- Properties Analyzed: Permeability - Gas / Vapor
-
Supplier: Gilson Company, Inc.
Description: inquire. Triaxial Test Chambers have precision-ground and polished stainless steel load piston designed for very low breakaway friction. The shaft is guided through linear ball bearings and sealed with an internally lubed U-cup. A piston lock and dial indicator bracket are
-
Supplier: Gilson Company, Inc.
Description: inquire. Triaxial Test Chambers have precision-ground and polished stainless steel load piston designed for very low breakaway friction. The shaft is guided through linear ball bearings and sealed with an internally lubed U-cup. A piston lock and dial indicator bracket are
-
Description: standards External threads Ball bearings Plugs & pins Plain ring gages Dial, digital and test indicators Gears / Splines Tapered pipe threads / API Your Precision Part Features & Benefits of the Universal Supermicrometer®: Two models to choose from - Multi-axis (Model 504: part #
- Range: 0 to 11 inch
- Resolution: 0.000001 inch
- Graduation / Resolution: 0.000001 inch
- Range / Travel: 0 to 11 inch
Find Suppliers by Category Top
Featured Products Top
-
roller slides and tables are linear bearings that use cylindrical rollers — as opposed to balls — to carry a load. In these mechanisms, also known as crossed-roller bearings, cylindrical rollers are sandwiched between two parallel guides called the table and bed. Here, the rollers nest in V-grooved (read more)
Browse Linear Slides and Linear Stages Datasheets for Isotech, Inc. -
Special duty roller bearings handle high radial and thrust loads SMITH-TRAX® idler-roller bearings with tapered roller or deep-groove ball bearings don't grind together like needle rollers, so they don't skew and (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
SMITH-TRAX® Bearings The SMITH-TRAX® special duty track roller bearings are machined from high-alloy steel and are case-hardened for maximum longevity. These bearings are fitted with deep-groove ball bearings (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
CHALLENGE: Needle bearing cam followers experience premature failure from axial loads and contamination SOLUTION: SMITH-TRAX® idler-roller bearings with tapered roller or deep-groove ball bearings are designed to handle both (read more)
Browse Needle Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
SMITH-TRAX® Bearings The SMITH-TRAX® special duty track roller bearings are machined from high-alloy steel and are case-hardened for maximum longevity. These bearings are fitted with deep-groove ball bearings or tapered (read more)
Browse Roller Bearings Datasheets for Accurate Bushing Company, Inc. -
precision bearings, including: Cam Follower Needle Roller Bearings in Inch & Metric sizes, Stainless Steel Cam Followers for special corrosive applications, Cam Followers with self-lubricating engineered bushings, Smith-Trax® with tapered roller bearings and deep-groove ball (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
. Applications Turbine Blades Propellers Engine Ball Bearings Roller Bearings (Tapered, Cylindrical, Spherical, Needle) Climate Control Landing Gear Fuel Systems Gage Calibrations (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
inside out. FYR: Flange Yoke Type FYR Series bearings are designed to handle both axial and radial loads by using Tapered Roller Bearings or Deep Groove Ball Bearings. These (read more)
Browse Ball Bearings Datasheets for Accurate Bushing Company, Inc. -
Followers with self-lubricating engineered plastic bushings, Smith-Trax® with tapered roller bearings and deep-groove ball bearings for high-thrust load applications, Aerospace and Military approved Needle Roller Bearings for engine and airframe applications, Spherical Plain Bearings, Drill Jig (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc. -
Followers with self-lubricating engineered plastic bushings, Smith-Trax® with tapered roller bearings and deep-groove ball bearings for high-thrust load applications, Aerospace and Military approved Needle Roller Bearings for engine and airframe applications, Spherical Plain Bearings, Drill Jig (read more)
Browse Aerospace Bearings Datasheets for Accurate Bushing Company, Inc.
More Information Top
-
Track Roller - Track Roller Manufacturers, Suppliers
[ Related Keywords : NSK LR5201-2RS bearing, Track Roller Bearing, U Groove ball bearing , LR5201-ZZ bearing ] .
-
zwz hrb lyc exporter - zwz hrb lyc manufacturers, exporters, factories, suppliers, China zwz hrb lyc
HRB,LYC,ZWZ,C& U Bearing Type Deep groove ball bearing Bearing Model 4G204,4G205,4G305,4G306,4G308 Bearing ...
-
ceramic ball bearings nsk - offers from ceramic ball bearings nsk manufacturers, suppliers, exporters & wholesalers
Bearing Brand SKF,NSK,FAG,HRB,LYC,ZWZ,C& U Bearing Type Deep groove ball bearing Bearing Model 4G204,4G205,4G305,4G306 ...
-
Bearings Selling Leads (Page 5), Bearings Manufacturers, Bearings Exporters & Suppliers
Structure Deep groove ball bearings Brand Name WDB or as u request Bore Size 10--200mm Outside Diameter 10----300 mm...
-
miniature bearings - offers from miniature bearings manufacturers, suppliers, exporters & wholesalers
Structure Deep groove ball bearings Brand Name WDB or as u request Bore Size 10--200mm Outside Diameter 10----300 mm ...
-
Measurement of the relative flow field in water schnelläufigen Francisturbine on the run blade of one
…ring, k Simmer ring m, 1 groove ball bearings, ~ ui3erer labyrinth ring, n Stiitzring, o (~ lwanne, p Lagerhiilse, q of Pendelgeh ~ use, r Pendellagergeh ~ use, s axial- groove ball bearing , t ~ lzufiihrungsring, u Winkel-Mel3skale, v optics…
-
Journal of Aircraft > Dynamic Analysis of Damage to Aircraft Propulsion System Impacted by Exploding Missile
The stator side of the ball bearing is represented by a U -shaped groove for the rotor side elements sitting inside two axial walls, preventing its axial movement.
-
The Development of Intelligent Retrieval Algorithm Ontology-based And Its Application in Bearing production Information System
QT ={ deep groove ball bearing , acting radial contact ball bearing } U °0q D'T ={ feature, major dimension, installation dimension, other dimension, basic rated load, limiting speed, bearing precision, friction coefficient, d, D, B, da(min), Da(max). ra(max) d2, D2, r(min…
-
Feststoffgeschmierte rolling bearings
Also outside furnaces, the storage rotation speed hardly exceeds 30 rpms so that the interpretation the mostly takes inserted radial groove ball bearings place thereby with regard to its static load capacity.
Indicates content that may require registration and/or purchase.