-
Supplier: VanSeal
Description: U-Seal packing, additional materials may be available, pressures to 1500psi
- Shaft O.D. or Seal I.D.: 1.125 inch
- Housing Bore Diameter or Seal O.D.: 1.625 inch
- Axial Cross Section or Thickness: 0.25 inch
- Maximum Operating Pressure: 1,500 psi
-
Supplier: Hi-Tech Seals, Inc.
Description: Homogenous U-cup (block vees) are non-loaded, single material U-cup. The Homo U-cup (HU) is popular in low pressure applications where a low friction seal would be beneficial. The seal is most commonly used in pneumatic applications as a rod or piston seal.
- Shaft O.D. or Seal I.D.: 0.125 to 6.25 inch
- Housing Bore Diameter or Seal O.D.: 6.5 inch
- Axial Cross Section or Thickness: 0.25 inch
- Operating Temperature: -14.8 to 399.2 F
-
Supplier: Hi-Tech Seals, Inc.
Description: U-cups are lip seals and are primarily intended for dynamic applications. Fluid or air pressure forces the sealing lips into contact with the surface to be sealed against. Polyseals are used on the piston cap on the lower end of MWD systems. The materials stocked by Hi-Tech
- Operating Temperature: -65.2 to 399.2 F
- Seal Type: Composite Seals, Cup Packing, U-ring / Block Vee Ring
- Features: Hydraulic / Pneumatic Seal
- Orientation / Direction: Symmetric Seal
-
-
Supplier: Hi-Tech Seals, Inc.
Description: Mechanical Seals are meant to replace rope and braided packing. Mechanical Seals are used on rotating shafts (pump, compressors, etc). The product creates a seal when the two flat seal faces are pushed together by axial force from the closing mechanism and by
- Shaft Diameter (Nominal): 0.937 to 3.25 inch
- Spring & Metallic Bellows Materials: Bronze, Miscellaneous Metal
- Metal: Cast Iron, Other Metal
- Location on Shaft: Externally Mounted
-
Supplier: Hi-Tech Seals, Inc.
Description: The urethane U-cup design provides an excellent heavy-duty seal for either piston or rod applications. Urethane U-cups work well in both static and dynamic applications. Symmetrical, rod and piston styles are available in a range of sizes. The non-symmetric styles provide the
- Shaft O.D. or Seal I.D.: 0.5 to 3.5 inch
- Axial Cross Section or Thickness: 0.375 inch
- Operating Temperature: -65.2 to 221 F
- Seal Construction: All Rubber or Polymer
-
Description: The Zurcon® U-Cup has a very high sealing performance due to its ability to withstand lower friction and lower heat generation than standard U-Cups. The special shape of the trimmed lips allows for outstanding wear and extrusion resistance. Compatible with virtually all media, it also
- Shaft O.D. or Seal I.D.: 0.393701 to 9.842525 inch
- Radial Cross Section: 0.070078778 to 0.4724412 inch
- Maximum Operating Speed: 98.4251968503935 ft/min
- Maximum Operating Pressure: 5,801.47357428788 psi
-
Supplier: Radwell International
Description: SEAL, U CUP, VEE PACKING, 3/4"ID, 1"OD, 1/8" H. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Precision Associates Incorporated
Description: What Makes Multiseal® Low Friction Seals Seals Better? A better seal – The multi-lobed design provides more sealing surfaces than standard O-Rings. Increases life for the seal ring – With multiple seal points, less squeeze is required to provide an effective
-
Supplier: Grotenrath Rubber Products Company, Inc.
Description: Products: U-Packing, Vee Sets, Flanges, Piston Cups, Flat & Round Belting. Applications: Air & Hydraulic
- Features: Back-up Ring, Hydraulic / Pneumatic Seal
-
Supplier: icotek GmbH
Description: compartments and are securely fixed to the frame during assembly. Once the lid is affixed to the base frame, it is compressed and tightly sealed. The KEL-U frames exactly match the cut-out dimensions for 24-, 16- and 10-pole standard industrial connectors. The KEL-U-B matches cut-out
- Number of Cables: 1 to 40
- Cable Diameter: 0.0787402 to 1.3385834 inch
- Rectangular Width (Short Dimension): 2.2834658 inch
- Rectangular Length (Long Dimension): 5.7874047 inch
-
Supplier: G.L. Huyett
Description: Frequently used in the meat packing industry to seal sausage casings, to join mesh or wire cage, fasten wire or cable to chain link fence, or in the manufacture and repair of upholstered goods, hog rings are u-shaped rings bent during installation to secure two objects together.
- Finish: Coating or Plating
- Ring Type: External
- Design Units: Inch
- Material: Stainless Steel
-
Supplier: APV, An SPX Brand
Description: valve housing with a single O-ring, contain the plunger packings and the plunger lubrication system. Pressure range up to 1500 bar / 21750 psi Single U-ring plunger packing Service friendly Plunger packings easily replaced Easy to change into aseptic (double sealed)
- Pressure Range: 21,750 psi
- Operating Condition: Batch Operation
- Mounting: Floor-Mounted
- Applications / Industry: Food and Beverage Processing
-
Supplier: icotek Corp
Description: KEL 24, KEL-U 24, KEL-ER 24 and the cable entry plates KEL-DPZ 24 and KEL-DPU 24 can be screwed onto the KEA 24 W90 S. This enables the insertion of pre-assembled and non-assembled cables. Protection class (KEA + ...): KEL-ER 24: IP54, IP65 KEL-U 24: IP54 KEL 24: IP54 KEL-DPU 24: IP54,
- Coupling / Adapter: Coupling / Adapter
-
Supplier: Alfa Laval Inc.
Description: outlets and shaft seals together with H-class insulation. Protection class for motors is IP55, except for the condensing water outlets. The motors are prewired to lockable safety switches. Fan diameters 1.2 or 2 meter. All casing parts are of hot dip galvanized steel plates and/or Aluzinc.
- Maximum Working Pressure: 87.02262 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Copper, Stainless Steel
- Application / Industry: Power Generation
-
Supplier: GEA Process Engineering Inc.
Description: window Planetary movement provides very intensive, quick, homogeneous and dead-spot-free mixing Bowl height sufficient for recipient container to be placed underneath Top driven design eliminates contamination through packing and seals Crank case design prevents oil leakage into bowl
-
Supplier: ASTM International
Description: degradation. Cleanliness with respect to particulate contamination does not necessarily give any indication of the other types of contamination. 1.2 All components, regardless of application, may be tested provided (1) the fluid medium selected is completely compatible with the materials,
-
Supplier: Haida International Equipment Co., Ltd.
Description: JIS K 6259 . ASTM1149 . ASTM1171. ISO1431. DIN53509 . GB/T13642. GB/T 7762-2003, GB 2951 Applicable industries It is widely used to control products quality in measuring quality control; Rubber & Plastics; automobile production; wire and cable; packing materials; instruments and meters;
- Configuration: Floor Mount
- Temperature Control: Heating
- Features: Programmable
- Parameters: Temperature
Find Suppliers by Category Top
Featured Products Top
-
range of industries. Monarch-McLaren, LTD specializes in manufacturing a diverse array of sealing products, including leather gaskets, hydraulic seals, pneumatic packing, leather washers, cup piston flange packing, and custom-engineered solutions. Their expertise spans both leather and (read more)
Browse Gaskets and Gasketing Datasheets for Atlantic Rubber Company, Inc. -
petroleum fluids. Available in other forms for hydraulic seals such as u-cups, vee packings, wipers and back-up rings and special sealing rings. Petrloeum fluids. Water. Silicone fluids. Ehylene glycol. Amines. (read more)
Browse O-rings Datasheets for Arizona Sealing Devices, Inc. -
mass transfer efficiency.? Rings and Seals Rider and piston rings: Maintain alignment and minimize friction between piston and cylinder wall in compressors or pumps. Packing and oil wiper rings: Seals shaft entry points and prevents oil (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc.
More Information Top
-
Products List by u Page 7 - China ECOL B2B Marketplace, Free Manufacturer Directory
u packing seals .
-
Corrosion News and Views
• External sealing: Static sealing + Wilson-type rotating sealing Static sealing + T-ring type rotating sealing Static sealing + Magnetic-liquid sealing • Internal sealing: Inflatable sealing Inflatable sealing + U - packing sealing .
-
Products List by u Page 8 - China ECOL B2B Marketplace, Free Manufacturer Directory
u ring packing seals .
-
Development of High-Pressure Seal and Bearing of Reliable Multipath Swivel
Fig. 8 Shape of the seal itself ( U packing .
-
EVALUATION OF THE SPERRY ULTRASONIC WHEEL INSPECTION UNIT.
The elastomer components used i n the Sperry wheel are two Buna N u - cup packing seals used t o seal around the axles, A Buna N o-ring which seals around the coaxial cable, and the silicone rubber (Union Carbide K1305B …
-
Ultrasonic Sealing of Flexible Packaging Films – Principle and Characteristics of an Alternative Sealing Method
Ernst U . Sealing of packaging sheets using high-frequency techniques.
-
Standard Handbook of Machine Design, Third Edition > SEALS
Cup packings , U - seals , V-ring packings, and other forms of lip packings are used primarily to seal reciprocating motion.
Indicates content that may require registration and/or purchase.